Analog Voltage Liquid Flow Meters
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 30 to 1500
from McCrometer, Inc.
The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications protocols without missing a beat. [See More]
- Electrical Output: Voltage
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid
- Display: Digital
from Aichi Tokei Denki Co., Ltd.
Five ”No ”s. ”No ”electrodes are exposed to fluids. ”No ”moving parts. "No"straight piping required. ”No"need to have a large installation space. ”No ”measures are required against power supply noise. Five ”Can ”s. Abnormal flow-rates... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Operating Pressure: 0.0 to 145
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: -13.05 to 145
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: 3000
from Aichi Tokei Denki Co., Ltd.
Feature. ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ Free installation position ・ Small and light weight. [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 0.0 to 109
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: -13.05 to 145
from Aichi Tokei Denki Co., Ltd.
Feature. ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by only 1 flowmeter ・Revolving display unit (It can be fixed to a easy-to-read position) ・Simplified structure with the... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 145
from Aichi Tokei Denki Co., Ltd.
Feature. Instantaneous Flow-Rate ·Integrating Flow Volume Flowmeter. Model OF-WN (Local display type) Model OF-WP (With pulse output). ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by... [See More]
- Electrical Output: Current; Voltage
- Operating Pressure: 72.52
- Process Media Type: Liquid
- Media Temperature: 32 to 140
from Aichi Tokei Denki Co., Ltd.
Features. OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures heavy, light, heating oil, etc. ・Measures the microflow range with superior manufacturing... [See More]
- Electrical Output: Current; Voltage
- Operating Pressure: 72.52
- Process Media Type: Liquid
- Media Temperature: 14 to 158
from Aichi Tokei Denki Co., Ltd.
Features. This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Electromagnetic
- Operating Pressure: 145
from Clark Solutions
Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 2176
from HORIBA Instruments, Inc.
The LF-F and LV-F Series are digital liquid mass flow controllers using a Peltier element which cools the liquid rather than using the more common method of thermal heating. This technique removes the risk of boiling chemicals with a low boiling point, thus allowing for greater chemical control. [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Peltier element used to cool the liquid
- Operating Pressure: 725
from Sensirion
Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact form factor of just 18x18x59 mm3, the LS32-1500 liquid flow meter is mechanically extremely robust. Its... [See More]
- Electrical Output: Voltage
- Operating Pressure: 174
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Burger & Brown Engineering, Inc.
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons configure the flowmeter and switching operations... [See More]
- Electrical Output: Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 150
from Proteus Industries Inc.
8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF power of 10 V/m to 10 GHz. The effective design indicates that the flow meters can withstand up to... [See More]
- Electrical Output: Current; Switch; Voltage
- Media Temperature: -40 to 194
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from OMEGA Engineering, Inc.
FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are designed for incorporation into data... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Turbine
- Operating Pressure: 40 to 500
from Malema Sensors
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 70
from KOBOLD Instruments, Inc.
The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 85 to 1450
from FLEXIM AMERICAS Corp.
Designed for the needs of the Water and Wastewater Industry. The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 210
from Hoffer Flow Controls, Inc.
The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES. Recommended for corrosive service and ultrapure... [See More]
- Electrical Output: Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 300
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 0.0 to 150
from Orange Research, Inc.
Features. Two-wire connection. 2% FS accuracy. With or without indicators. Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: > > Differential pressure (with... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Venturi Tube
- Operating Pressure: 0.0 to 1000
from Micronics, Ltd.
Features. Carry Case: The PF440IP is supplied in a hard wearing IP67 case. 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated. Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size. Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size. Turndown Ration: 200:1. Transducer... [See More]
- Electrical Output: Current; Frequency; Voltage
- Meter Type: Velocity Flow Meter
- Process Media Type: Liquid
- Velocity Flow Rate: 0.3281 to 32.81
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Electrical Output: Switch; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 3500
from Flow Technology, Inc.
Positive Displacement Flow Meters – BL Series. The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless ”... [See More]
- Electrical Output: Voltage
- Operating Pressure: 6000 to 10000
- Process Media Type: Liquid
- Media Temperature: 400
from Brooks Instrument
Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 500
from AW Company
Stainless steel DIN 1.4571 [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Coriolis
- Operating Pressure: 2900
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Turbine; Rotor
- Operating Pressure: 125 to 2002
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac, 220Vac. Switching Current: 1.0 Amax. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 %(max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.55~15L/min. Operation Temperature: -10~80 °C. Operation... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 116
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from SONOTEC Ultraschallsensorik Halle GmbH
The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD06 has been specifically developed for industrial use. The... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 40 to 140
from Automation24, Inc.
The SI0558 flow sensor from ifm, with a programmable output for switch point, measures liquid media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating up to 300 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for... [See More]
- Electrical Output: Current; Voltage
- Operating Pressure: 300
- Process Media Type: Liquid
- Media Temperature: -13 to 158
from Bronkhorst USA
General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 1450
from Clark Solutions
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 200
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Media Temperature: 50 to 392
from OMEGA Engineering, Inc.
The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter ’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically compensates IR... [See More]
- Electrical Output: Voltage
- Operating Pressure: 150
- Process Media Type: Liquid; Gas
- Media Temperature: 185
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 100 to 500
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 85 to 1450
from FLEXIM AMERICAS Corp.
The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 750
from Hoffer Flow Controls, Inc.
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES. [See More]
- Electrical Output: Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 6000
from Micronics, Ltd.
Features. Flow range - 250 l/h up to 120m ³/h. Pipe range - DN65 up to DN100. Selectable pulse values. Horizontal or vertical mounting. Use with heat calculator or stand-alone with Pulsbox power supply. MID 2004/22/EC module B + D. Class 2.0 acc. EN1434 [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 41 to 302
from Flow Technology, Inc.
Positive Displacement Flow Meters – DC-E Series (PD Meter). Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used... [See More]
- Electrical Output: Voltage
- Operating Pressure: 250
- Process Media Type: Liquid
- Media Temperature: -20 to 250
from Brooks Instrument
When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It ’s engineered specifically for the needs of purge gas, process analysis... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 150
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac,220Vac. Switching Current: 1.0 Amax. Switch Power Rating: 70 V A. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 %(max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.15~2L/min. Operation Temperature:... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 435
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from SONOTEC Ultraschallsensorik Halle GmbH
The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]
- Electrical Output: Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: 40 to 140
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 0.0 to 928
from Clark Solutions
The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 284
from Proteus Industries Inc.
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Media Temperature: -40 to 90
from OMEGA Engineering, Inc.
OMEGA ® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 1750 to 5000
from Malema Sensors
Malema's TM44 series turbine flow meter is used in precise measurement of clean fluid flow. The TM44 can be supplied as a basic sensor with a pulse output or a 4-20mA output. Alternatively, a number of electronic units are available to provide batch control, totalization and a display of... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Meter Type: Volumetric Flow Meter
from KOBOLD Instruments, Inc.
Product Features. Compact Size. Seven Material Combinations. Frequency, 4-20 mA Transmitters or Compact Electronics. Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM. Operating Pressures to 580 PSIG. The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 580
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 392
from Hoffer Flow Controls, Inc.
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer ’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES. Rugged industrial meter with all stainless steel... [See More]
- Electrical Output: Current (optional feature); Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: ? to 20000
from Flow Technology, Inc.
Positive Displacement Flow Meters – DC-F Series (PD Meter). The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick... [See More]
- Electrical Output: Voltage
- Operating Pressure: 250
- Process Media Type: Liquid
- Media Temperature: -20 to 400
from Brooks Instrument
The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 150
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac, 220Vac. Switching Current: 1.0 Amax. Switch Power Rating: 70 V A. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 % (max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.95~15L/min. Operation Temperature:... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 435
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Clark Solutions
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 284
from Proteus Industries Inc.
Standard 500 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus ’ world-class calibration capability allows us to deliver instruments... [See More]
- Electrical Output: Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: ? to 250
from OMEGA Engineering, Inc.
The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all flow, pressure and temperature measurements simultaneously from one... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Cone; Turbine
- Operating Pressure: 6000
from Malema Sensors
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 70
from KOBOLD Instruments, Inc.
Product Features. Flow Range 1.6 to 110 GPH. Accurate Measurements for Lubricating Media. Economical Brass Construction. Accuracy ±1% Reading. The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure any... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Piston
- Operating Pressure: 580
from FLEXIM AMERICAS Corp.
Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 750
from Flow Technology, Inc.
Positive Displacement Flow Meters – DC-I Series (PD Meter). The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow applications. These applications include, but are not limited to, paints, resins, petrochemicals,... [See More]
- Electrical Output: Voltage
- Operating Pressure: 250
- Process Media Type: Liquid
- Media Temperature: -20 to 400
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 150
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac, 220Vac. Switching Current: 1.0 Amax. Switch Power Rating: 70 V A. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 %(max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.95~20L/min. Operation Temperature:... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 435
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Clark Solutions
The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form alternately, from one side to the other, causing pressure fluctuations. These are sensed by a piezoelectric crystal in the... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 90 to 150
from Proteus Industries Inc.
PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Vortex (Shedding) Meter
- Media Temperature: -40 to 212
from OMEGA Engineering, Inc.
The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance ( ± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that have poor... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Cone; Turbine
- Operating Pressure: 2000 to 5000
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 70
from KOBOLD Instruments, Inc.
Product Features. Suitable for many water-like liquids with max. 1% solids. High turndown ratio of 250 to 1. Very small pressure loss. Highly Repeatable. Measurement independent of density and temperature changes. The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of... [See More]
- Electrical Output: Frequency; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Operating Pressure: 230
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Flow Technology, Inc.
Positive Displacement Flowmeters – HP-I Series (PD Meter). The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure is above 1,000 psig. Applications may include hydraulics, polymers,... [See More]
- Electrical Output: Voltage
- Operating Pressure: 3000
- Process Media Type: Liquid
- Media Temperature: -20 to 400
from Brooks Instrument
Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they utilize a unique, extremely stable flow sensor to provide the reliable, accurate and repeatable measurement and... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 1500 to 4500
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac, 220Vac. Switching Current: 1.0 Amax. Switch Power Rating: 70 VA. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 %(max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.95~10L/min. Operation Temperature:... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 435
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Clark Solutions
Model DS25 flowmeters work according to the proven variable area principle. A float is guided in a conical measuring tube and is nearly independent of the viscosity of the medium. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Rotameter; Variable Area
- Operating Pressure: 4641
from OMEGA Engineering, Inc.
FTB690 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal display with only 2-point floating decimal for totals from 0.01 to... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 150
from KOBOLD Instruments, Inc.
Product Features. Vortex Shedding Technology with No Moving Parts. Ryton Body with Ni-Plated Brass or SS Fittings. Frequency, Current or Switch Outputs Available. Fixed or Rotatable Connections. Economically Priced. The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Vortex (Shedding) Meter
- Operating Pressure: 145 to 290
from FLEXIM AMERICAS Corp.
The FLUXUS ® ADM 8027 is the ultrasonic flow meter for explosion hazard areas. With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Flow Technology, Inc.
Positive Displacement Flowmeters – Tricklemeter. The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation for a variety of industrial applications. The SRP sensor is specially... [See More]
- Electrical Output: Voltage
- Operating Pressure: 1000
- Process Media Type: Liquid
- Media Temperature: -20 to 450
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 1000 to 1500
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Switching Voltage: 100Vac, 220Vac. Switching Current: 1.0 Amax. Switch Power Rating: 70 V A. Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed). Set Point Tolerance: 10 %(max.). Setting Accuracy: ±10 %. Range of Flow Rate: 0.15~2L/min. Operation Temperature:... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 435
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
from Clark Solutions
The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Operating Pressure: 2900
from OMEGA Engineering, Inc.
Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Piston
- Operating Pressure: 3500
from KOBOLD Instruments, Inc.
Product Features. No Features Available. The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays indicating the switching point for monitoring limit values. An RS232C serial interface... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Operating Pressure: 363
from FLEXIM AMERICAS Corp.
FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]
- Electrical Output: Current; Frequency; Voltage
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Media Temperature: -40 to 390
from Flow Technology, Inc.
High shock load applications. HS Series “high shock ” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off... [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid
- Meter Technology: Turbine
- Media Temperature: -450 to 1200
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Meter Technology: Thermal
- Operating Pressure: 5 to 1500
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 0.0 to 2901