Target Meter Liquid Flow Meters
2 Results
DPT - Target Type Flowmeter
from KOBOLD Instruments, Inc.
from KOBOLD Instruments, Inc.
Product Features. Patented Target/Leaf-Spring Design. Minimal Wear Components. 1.5-8 GPM to 225-500 GPM Water. Line Sizes - 3/8 â € to 3 â € NPT. Bronze, 316 Ti SS. Accuracy +/- 3% of Full Scale. The DPT series uses a unique, patented target system to measure the flows of... [See More]
- Meter Technology: Target Meter
- Operating Pressure: 580
- Process Media Type: Liquid
- Media Temperature: -10 to 176
Target Flow Meters -- DP Series
from Malema Sensors
from Malema Sensors
DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features. Metallic, simple and robust construction. Liquified gas systems. Operates... [See More]
- Meter Technology: Target Meter
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid; Gas
- Gas Volumetric Flow Rate: 26.47 to 14120