Thermal Meter Liquid Flow Meters
Description
Thermal meter liquid flow meters are devices used to measure the flow rate of liquids by utilizing the thermal properties of the fluid. These meters apply a measured amount of heat to a sensor, and the interaction between the heat and the fluid is used to determine the flow rate.
Working Principle
Thermal flow meters operate by using heaters and thermal sensors to measure the flow of fluid through a pipe. A specific amount of heat is applied to the heater, and as the fluid flows, heat is transferred from the heater to the fluid. The rate of fluid flow is determined by the amount of heat absorbed by the fluid. The heat transfer is more pronounced in turbulent flow conditions, allowing for easier measurement as the flow rate increases .
Applications
Unfortunately, specific applications for thermal meter liquid flow meters are not detailed in the provided documents. Therefore, I cannot provide specific examples of applications.
Advantages over other Liquid Flow Meters
The provided documents do not contain specific examples of advantages that thermal meter liquid flow meters have over other types of liquid flow meters. Therefore, I cannot provide detailed information on this aspect.
Limitations
The documents do not specify particular limitations of thermal meter liquid flow meters. As such, I cannot provide detailed information on this aspect.
Considerations
The documents do not provide specific guidance related to initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for thermal meter liquid flow meters. Therefore, I cannot provide detailed information on this aspect.
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Meter Technology: Thermal
- Operating Pressure: 3000
- Process Media Type: Liquid; Gas
- Media Temperature: -100 to 850
from KOBOLD Instruments, Inc.
Product Features. Optimal Temperature Compensation. Simultaneous Monitoring of Temperature and Flow. Remote Probe Allows Installation with Minimal Clearance. Can be Used with Extremely Low Velocities. No Moving Parts. Extremely Low Pressure Loss. Easy to Operate. Insensitive to Dirt. The KAL... [See More]
- Meter Technology: Thermal
- Operating Pressure: 1450
- Process Media Type: Liquid
- Media Temperature: 176
from Brooks Instrument
When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It ’s engineered specifically for the needs of purge gas, process analysis... [See More]
- Meter Technology: Thermal
- Operating Pressure: 150
- Process Media Type: Liquid
- Media Temperature: 149
from OMEGA Engineering, Inc.
The FSW-6000/7000 Series are thermal flow switch monitors designed to monitor flow status and also used to detect level of liquids, air and gas. A chain of 8 LED ’s gives the user a visual indication of the flow rate. In addition, there isalso a dichromatic LED, which shows the switch point... [See More]
- Meter Technology: Thermal
- Operating Pressure: 300
- Process Media Type: Liquid; Gas
- Media Temperature: 140
from Sensirion
The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens ® microchip detects the mass flow... [See More]
- Meter Technology: Thermal
- Operating Pressure: 2901
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Clark Solutions
Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor... [See More]
- Meter Technology: Thermal
- Operating Pressure: 2176
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Meter Technology: Thermal
- Media Temperature: 0 to 212
- Process Media Type: Liquid; Gas
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from Gems Sensors & Controls
Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM). Port Size: 1/2" to 1-1/2" (NPT or G thread). Setting Type: Fixed. The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid state sensor is... [See More]
- Meter Technology: Thermal
- Operating Pressure: 363
- Process Media Type: Liquid
- Media Temperature: -14 to 140
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 600
- Process Media Type: Liquid; Gas
- Media Temperature: -40 to 500
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from Litre Meter Limited
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]
- Meter Technology: Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter; Thermal
- Operating Pressure: 3000
- Process Media Type: Liquid; Gas; Steam
- Media Temperature: 158 to 905
from KOBOLD Instruments, Inc.
Product Features. Revolutionary Microprocessor-Based Drift Stabilization. NPT and 3-A Compliant Sanitary Fittings. Standard and Explosion Proof Housings. No Moving Parts. Extremely Low Pressure Loss. Easy to Operate. Insensitive to Dirt. 4-20 mA Flow Rate Signal with KAL-A. The KAL-K thermal flow... [See More]
- Meter Technology: Thermal
- Operating Pressure: 1450
- Process Media Type: Liquid
- Media Temperature: 250
from Brooks Instrument
The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]
- Meter Technology: Thermal
- Operating Pressure: 150
- Process Media Type: Liquid
- Media Temperature: 41 to 122
from OMEGA Engineering, Inc.
OMEGA ® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two temperature... [See More]
- Meter Technology: Thermal
- Operating Pressure: 150
- Process Media Type: Liquid
- Media Temperature: 140
from Sensirion
Made to Measure: The Next Level in Liquid Flow Sensing. The SLF3x series is the next generation of Sensirion ’s liquid flow sensors. By combining Sensirion ’s excellent 20-year track record in low and lowest flow rate sensing with a radically optimized mechanical design, the SLF3S-1300F... [See More]
- Meter Technology: Thermal
- Operating Pressure: 174
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Bionetics
Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no maintenance. Options for hazardous locations... [See More]
- Meter Technology: Thermal
- Operating Pressure: 500
- Process Media Type: Liquid
- Media Temperature: 0 to 140
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1500
- Process Media Type: Liquid; Gas
- Media Temperature: -100 to 500
from Bronkhorst USA
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from KOBOLD Instruments, Inc.
Product Features. Revolutionary Microprocessor-Based Drift Stabilization. NPT and 3-A Compliant Sanitary Fittings. No Moving Parts. Negligible Pressure Loss. Easy to Operate. Insensitive to Dirt. 4-20 mA Flow Rate Signal with KAL-A. The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize... [See More]
- Meter Technology: Thermal
- Operating Pressure: 1450
- Process Media Type: Liquid
- Media Temperature: 250
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Meter Technology: Thermal
- Operating Pressure: 150
- Process Media Type: Liquid
- Media Temperature: 41 to 122
from Sensirion
The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if the... [See More]
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid
- Liquid Volumetric Flow Rate: 0.01 to 0.06
from Bionetics
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term... [See More]
- Meter Technology: Thermal
- Operating Pressure: 500 to 1000
- Process Media Type: Liquid; Gas
- Media Temperature: 140
from Fluid Components Intl. (FCI)
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 2350
- Process Media Type: Liquid; Gas
- Media Temperature: -100 to 500
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from KOBOLD Instruments, Inc.
Product Features. Negligible Pressure Loss. No Moving Parts. Adjustable Response Time. Temperature Compensated. Easy to Install. The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous gases. Fast reaction times are guaranteed by the KAL-L's analog electronic design. [See More]
- Meter Technology: Thermal
- Operating Pressure: 120
- Process Media Type: Liquid
- Media Temperature: 250
from Brooks Instrument
Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they utilize a unique, extremely stable flow sensor to provide the reliable, accurate and repeatable measurement and... [See More]
- Meter Technology: Thermal
- Operating Pressure: 1500 to 4500
- Process Media Type: Liquid
- Media Temperature: 149
from Sensirion
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion ’s modular approach, which allows the liquid flow meter... [See More]
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid
- Liquid Volumetric Flow Rate: 0.00 to 0.02
from Fluid Components Intl. (FCI)
FCI provides flow transmitters that include a thermowell mounted sensing element and integral or remote electronics that accurately indicate flow rate at the sensing location. The flow element is directly installed into piping or ducting on commercial and military aircraft, spacecraft, vehicles and... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1000
- Process Media Type: Liquid; Gas
- Media Temperature: -65 to 500
from Bronkhorst USA
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers. The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Meter Technology: Thermal
- Operating Pressure: 1000 to 1500
- Process Media Type: Liquid
- Media Temperature: 149
from Sensirion
With a tiny footprint of only 10x10 mm2, Sensirion ’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It... [See More]
- Meter Technology: Thermal
- Operating Pressure: 43.51
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 2000
- Process Media Type: Liquid; Gas
- Media Temperature: -65 to 500
from Bronkhorst USA
micro;-FLOW series L01 Mass Flow Meters / Controllers for liquids. µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Meter Technology: Thermal
- Operating Pressure: 5 to 1500
- Process Media Type: Liquid
- Media Temperature: 149
from Sensirion
Featuring Sensirion ’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion ’s modular approach, which allows the liquid flow meter to be... [See More]
- Meter Technology: Thermal
- Operating Pressure: 174
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 2000
- Process Media Type: Liquid; Gas
- Media Temperature: -65 to 350
from Bronkhorst USA
micro;-FLOW series L01 Mass Flow Meters / Controllers for liquids. µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest... [See More]
- Meter Technology: Thermal
- Operating Pressure: 0.0 to 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 158