Binary Linear Encoders
3 Results
Linear Absolute encoder -- LA24
from Gurley Precision Instruments
from Gurley Precision Instruments
The Model LA24 Absolute Linear Encoder offers measuring lengths up to 3240mm, SSI or BiSS serial interfaces and is accurate to ±3 μm/m. [See More]
- Absolute Encoder Code: Binary
- Resolution: 1.00E-4 to 1.00E-3
- Measurement Range: 128
- Linear Encoder Speed: 2000
DRAW-WIRE Miniature Absolute Draw Wire Encoder -- SFA
from Lika Electronic
from Lika Electronic
Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]
- Absolute Encoder Code: Gray; Binary
- Resolution: 0.0120 to 0.1000
- Measurement Range: 78.74
- Linear Encoder Speed: 1000
Miniature Absolute Draw Wire Encoder -- SFA
from Hymark/Kentucky Gauge
from Hymark/Kentucky Gauge
Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]
- Absolute Encoder Code: Gray; Binary
- Resolution: 0.0120 to 0.1000
- Measurement Range: 39.37 to 78.74
- Linear Encoder Speed: 1000