Incremental Linear Encoders
from Gurley Precision Instruments
The Model LR18 Incremental Linear Encoder offers measuring lengths up to 2040mm and is accurate to ±3 μm/m. [See More]
- Encoder Reading: Incremental
- Resolution: 1.00E-4 to 0.0050
- Measurement Range: 80.32
- Linear Encoder Speed: 1000
from Exsenco, LLC
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 118
- Operating Temperature: -4 to 176
from Encoder Products Company
Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which offers SSI and CANopen ® communication protocols; Model A58SE, which offers EtherCAT ®, EtherNet/IP ™, or... [See More]
- Encoder Reading: Incremental
- Operating Temperature: -40 to 185
- Measurement Range: 39.37 to 1673
from Exsenco, LLC
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0500
- Measurement Range: 0.5906 to 98.43
- Operating Temperature: -4 to 149
from Exsenco, LLC
SANTEST Analogue Output (replacement model for GYLT, GYLS) [See More]
- Encoder Reading: Incremental
- Linearity: 0.0500
- Measurement Range: 0.5906 to 138
- Operating Temperature: -4 to 176
from Exsenco, LLC
The GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable. as well. This allows quick and easy... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 205
- Operating Temperature: -4 to 176
from Exsenco, LLC
SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor parameters (resolution, direction, etc.) can be changed by the user through profibus. The GSD file can be... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0200
- Measurement Range: 1.97 to 295
- Resolution: 1.00E-3
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 205
- Resolution: 0.0020 to 0.0100
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 205
- Resolution: 0.0020 to 0.0100
from Exsenco, LLC
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 118
- Operating Temperature: -4 to 176
from Exsenco, LLC
GYMS probe/GYMSC controller is a compact, low-cost type series. adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to IP67. Optional connector cable out variety presents more flexible handling of... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0250
- Measurement Range: 0.5906 to 118
- Operating Temperature: -4 to 176
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0500
- Measurement Range: 0.5906 to 78.74
- Operating Temperature: 23 to 140
from Exsenco, LLC
SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of the equipment. Standard magnet and float can be used. With the GYMSC controller, it outputs analogue signal of 0-10V or 4-20mA. [See More]
- Encoder Reading: Incremental
- Linearity: 0.5000
- Measurement Range: 1.97 to 9.84
- Operating Temperature: -4 to 176
from Exsenco, LLC
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with... [See More]
- Encoder Reading: Incremental
- Linearity: 0.0500
- Measurement Range: 0.5906 to 39.37
- Operating Temperature: 23 to 140
from Exsenco, LLC
SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts... [See More]
- Encoder Reading: Incremental
- Resolution: 1.00E-3 to 0.0020
- Measurement Range: 0.3937
- Operating Temperature: 32 to 140
from BOGEN Magnetics GmbH
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]
- Encoder Reading: Absolute; Incremental
- Linear Encoder Technology: Magnetostrictive
- Measurement Range: 10.08
from Lika Electronic
Robust and space saving construction. Integrated incremental encoder. Measuring length up to 2000 mm [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 59.06 to 78.74
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
The LIDA exposed linear encoders are specially designed for high traversing speeds up to 10 m/s, and are particularly easy to mount with various mounting possibilities. Steel scale tapes, glass or glass ceramic are used as carriers for METALLUR graduations, depending on the respective encoder. They... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 125 to 10000
- Measurement Range: 1183
- Operating Temperature: 14 to 158
from Hymark/Kentucky Gauge
Incremental ruler. Easy installation. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]
- Encoder Reading: Incremental
- Resolution: 0.0050 to 0.0500
- Measurement Range: 6.3 to 22.44
- Linear Encoder Speed: 500 to 1000
from RSF Electronics, Inc.
Compact highly integrated design, extremely flat design, high resolution [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 8000
- Resolution: 1.00E-4
- Operating Temperature: 32 to 131
from B&Plus USA, Inc.
MLS-12 Series. Square Wave/ Incremental Encoder. Smallest in the series: Outside dimensions 23 x 24 x 25 (H). Stroke: 250mm. Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm. Lightweight: 60g [See More]
- Encoder Reading: Incremental
- Resolution: 0.0400 to 0.1000
- Measurement Range: 9.84
- Operating Temperature: 32 to 122
from Broadcom Inc.
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20 ° C to 85 ° C temperature range and therefore is suitable for both commercial and... [See More]
- Encoder Reading: Incremental
- Linear Encoder Technology: Optical
- Operating Temperature: -4 to 185
- Incremental Encoder Signal: Pulse & Direction
from Magnescale Americas, Inc.
Robust, incremental, linear magnetic scale system for machine tools. [See More]
- Encoder Reading: Incremental
- Resolution: 1.00E-5 to 5.00E-5
- Measurement Range: 5.51 to 120
- Linear Encoder Speed: 833 to 3333
from BOGEN Magnetics GmbH
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]
- Encoder Reading: Absolute; Incremental
- Linear Encoder Technology: Magnetostrictive
- Measurement Range: 118
from Lika Electronic
Integrated programmable encoder. Universal output circuit HTL/TTL. Compact design and easy installation. 5000 or 10000 mm measuring length. Resolution up to 16384 PPR (prog.) [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 2000
- Measurement Range: 197 to 394
- Operating Temperature: -40 to 185
from DR. JOHANNES HEIDENHAIN GmbH
The LIF exposed linear encoders have a measuring standard manufactured in the SUPRADUR process on a glass substrate and operate on the interferential scanning principle. They feature high accuracy and repeatability, are especially easy to mount, and have limit switches and homing tracks. The special... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 50 to 2000
- Measurement Range: 40.16
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
DESCRIPTION. 10 or 15 m measurement length. Robust aluminum housing with optional anticorrosive surface treatment. Forced wire guidance and one layer winding. ATEX encoder on request. Also available with: Modbus, BiSS, Devicenet [See More]
- Encoder Reading: Absolute; Incremental
- Linearity: 0.0500
- Measurement Range: 591
- Resolution: 0.0100 to 0.1000
from Broadcom Inc.
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear... [See More]
- Encoder Reading: Incremental
- Operating Temperature: 14 to 158
- Accuracy: 5 to 12.5
- Linear Encoder Technology: Optical
from Magnescale Americas, Inc.
Slim type, incremental, linear magnetic scale system for machine tools. [See More]
- Encoder Reading: Incremental
- Resolution: 1.00E-5 to 5.00E-5
- Measurement Range: 2.76 to 80.32
- Linear Encoder Speed: 833 to 3333
from BOGEN Magnetics GmbH
The Absolute Magnetic Sensing Head ALS21 combined with BOGEN ‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a... [See More]
- Encoder Reading: Absolute; Incremental
- Linear Encoder Technology: Magnetostrictive
- Measurement Range: 319
from Lika Electronic
Compact and cost effective draw-wire unit for encoders. Simple and reliable construction. Fits incremental, absolute, analogue & fieldbus encoder. Measurement range from 5000 to 6800 mm. Drum circumference 204,8 mm for absolute encoder. Also available with: MODBUS, BISS, DEVICENET [See More]
- Encoder Reading: Absolute; Incremental
- Linear Encoder Speed: 3000
- Measurement Range: 197 to 268
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
On the PP two-coordinate encoder, a planar phase-grating structure manufactured with the DIADUR process serves as the measuring standard, which is scanned interferentially. This makes it possible to measure positions in a plane. Exposed linear encoders are designed for use on machines and... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1200
- Measurement Range: 2.68
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
DESCRIPTION. Draw-wire units for encoders. Measuring length up to 50 m. For servo flange encoders. For automatic storage [See More]
- Encoder Reading: Absolute; Incremental
- Linearity: 0.0500
- Measurement Range: 1969
- Resolution: 0.0100 to 0.1000
from Broadcom Inc.
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion... [See More]
- Encoder Reading: Incremental
- Linear Encoder Technology: Optical
- Operating Temperature: -4 to 185
- Incremental Encoder Signal: Digital
from BOGEN Magnetics GmbH
The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 µm, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 100000
- Resolution: 2.00E-5
- Linear Encoder Technology: Magnetostrictive
from Lika Electronic
Compact and cost effective draw-wire unit for encoders. Simple and reliable construction. Fits all incremental hollow shaft encoders. Measurement range from 5000 to 6800 mm. Drum circumference 200 mm [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 3000
- Measurement Range: 268
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 2000
- Measurement Range: 9.45 to 1183
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
DESCRIPTION. Draw-wire units for incremental encoders. 5 or 6,8 m measuring length. For blind hollow shaft encoders [See More]
- Encoder Reading: Incremental
- Resolution: 0.0500 to 0.1000
- Measurement Range: 268
- Linear Encoder Speed: 3000
from Broadcom Inc.
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped... [See More]
- Encoder Reading: Incremental
- Operating Temperature: 59 to 113
- Accuracy: 0.0 to 12
- Linear Encoder Technology: Optical
from BOGEN Magnetics GmbH
The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 ?m, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust design. [See More]
- Encoder Reading: Incremental
- Linear Encoder Technology: Magnetostrictive
- Linear Encoder Speed: 100000
from Lika Electronic
10 or 15 m measurement length. Robust aluminum housing with optional anticorrosive surface treatment. Forced wire guidance and one layer winding. ATEX encoder on request [See More]
- Encoder Reading: Absolute; Incremental
- Linearity: 0.0500
- Measurement Range: 394 to 591
- Linear Encoder Speed: 10000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 2000
- Measurement Range: 17.32 to 120
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
High performance sensor for linear motors. Lika Hi-flex sensor cable. Status LED for clearance error. Optional tape cleaning wipers. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 16000
- Resolution: 5.00E-4 to 0.0100
- Operating Temperature: -13 to 185
from Lika Electronic
From 20 to 50 m measurement length. Robust aluminum housing. Forced wire guidance and one-layer winding. ATEX encoder on request. Fits any encoders with servo flange [See More]
- Encoder Reading: Absolute; Incremental
- Linearity: 0.0500
- Measurement Range: 787 to 1969
- Linear Encoder Speed: 10000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 5.51 to 48.82
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
Robust sensor for linear and rotary applications. Gap clearance up to 2.0 mm. IP67 protection. Resolution up to 0.1 mm [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 5000
- Resolution: 0.1000
- Operating Temperature: -13 to 185
from Lika Electronic
Incremental ruler. Easy installation. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]
- Encoder Reading: Incremental
- Resolution: 0.0050 to 0.0500
- Measurement Range: 6.3 to 22.44
- Linear Encoder Speed: 500 to 1000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 1.97 to 48.03
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
Resolution selector from 50 to 2 µm. Compact reading head with IP68 protection. Power-on and Error LEDs. Automatic output signal performance control. Ideal for linear motors and pick & place axes [See More]
- Encoder Reading: Incremental
- Operating Temperature: -13 to 185
- Resolution: 0.0020 to 0.0500
- Interface: Serial
from Lika Electronic
Resolution selector from 50 to 2 µm. Compact reading head with IP68 protection. Power-on and Error LEDs. Automatic output signal performance control. Ideal for linear motors and pick & place axes [See More]
- Encoder Reading: Incremental
- Operating Temperature: -13 to 185
- Resolution: 0.0020 to 0.0500
- Interface: Serial
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 500 to 2000
- Measurement Range: 5.51 to 120
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
Heavy-duty magnetic sensor. Quadrature output. AB signals. Universal output circuit (Push-Pull & Line Driver). M10 steel case. Gap clearance up to 3.0 mm [See More]
- Encoder Reading: Incremental
- Operating Temperature: 14 to 158
from Lika Electronic
Gear sensor. High resolution and precision. High counting frequency. High speed spindle motors [See More]
- Encoder Reading: Incremental
- Operating Temperature: -13 to 185
- Linear Encoder Speed: 16000
from DR. JOHANNES HEIDENHAIN GmbH
The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 500 to 2000
- Measurement Range: 2.76 to 80.32
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
Miniature magnetic sensor for linear motors and pick & place applications. Real-time 1Vpp sine/cosine. High performance output signals [See More]
- Encoder Reading: Incremental
- Operating Temperature: -13 to 185
- Linear Encoder Speed: 10000
from Lika Electronic
Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. IP67 protection. Resolution up to 0.01 mm. Special resolutions possible [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 2500
- Resolution: 0.0100 to 1
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
The LS 1679 has been specially developed for press brakes. The basis for its high accuracy and repeatability is its precise glass scale and high-quality integral bearing. Thanks to the material of its steel track and steel roller bearing component pair it is very robust. There are many variants for... [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 2.76 to 18.5
- Operating Temperature: 32 to 122
from Hymark/Kentucky Gauge
DESCRIPTION. Integrated programmable encoder. Universal output circuit HTL/TTL. Compact design and easy installation. 5000 or 10000 mm measuring length. Resolution up to 16384 PPR (prog.) [See More]
- Encoder Reading: Incremental
- Linearity: 0.5000
- Measurement Range: 197 to 394
- Resolution: 0.0500 to 0.2000
from Lika Electronic
Robust sensor for linear and rotary applications. Gap clearance up to 2.0 mm. IP67 protection. Resolution up to 0.1 mm [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 2500
- Resolution: 0.1000 to 1
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
For typical applications on manual machine tools such as milling machines or lathes, display steps of 10 µm or 5 µm are suf?cient. Such display steps are provided by the LS 300 and LS 600 series linear encoders with an accuracy grade of ± 10 µm per meter traverse. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 2.76 to 48.82
- Operating Temperature: 32 to 122
from Lika Electronic
Compact sensors with in-line external interpolator. IP67 protection. Resolution up to 5 µm [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 16000
- Resolution: 0.0050 to 0.0100
- Operating Temperature: -13 to 185
from DR. JOHANNES HEIDENHAIN GmbH
For typical applications on manual machine tools such as milling machines or lathes, display steps of 10 µm or 5 µm are suf?cient. Such display steps are provided by the LS 300 and LS 600 series linear encoders with an accuracy grade of ± 10 µm per meter traverse. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 1000
- Measurement Range: 6.69 to 120
- Operating Temperature: 32 to 122
from Lika Electronic
High performance sensor for linear motors. Lika Hi-flex sensor cable. Status LED for clearance error. Optional tape cleaning wipers. [See More]
- Encoder Reading: Incremental
- Linear Encoder Speed: 16000
- Resolution: 5.00E-4 to 0.0100
- Operating Temperature: -13 to 185