Absolute Linear Encoders

32 Results
Linear Absolute encoder -- LA24
from Gurley Precision Instruments

The Model LA24 Absolute Linear Encoder offers measuring lengths up to 3240mm, SSI or BiSS serial interfaces and is accurate to ±3 μm/m. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-4 to 1.00E-3
  • Measurement Range: 128
  • Linear Encoder Speed: 2000
Absolute Linear Position Sensor -- RF251
from RIFTEK EUROPE Sp. z.o.o.

Wide temperature range. IP57. Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek ’s absolute linear encoder series includes two models: RF251... [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-4 to 0.0100
  • Measurement Range: 0.1181 to 0.9843
  • Operating Temperature: -40 to 122
Linear Encoder -- MAX30
from SICK

The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Encoder Reading: Absolute
  • Linearity: 0.0400
  • Measurement Range: 1.97 to 59.06
  • Resolution: 0.1000
Absolute Linear Position Sensor -- RF256
from RIFTEK EUROPE Sp. z.o.o.

Built display option. Batteries powered. Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek ’s absolute linear encoder series includes two... [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-4 to 0.0100
  • Measurement Range: 0.5906 to 2.17
  • Operating Temperature: 14 to 122
Linear Encoder -- MAX48
from SICK

The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Encoder Reading: Absolute
  • Linearity: 0.0400
  • Measurement Range: 1.97 to 98.43
  • Resolution: 0.1000
Magnescale® Linear, Robust-type Magnetic Absolute Scale System -- SR87
from Magnescale Americas, Inc.

Robust type, absolute, linear magnetic scale system for machine tools. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-5
  • Measurement Range: 5.51 to 120
  • Linear Encoder Speed: 3333
Absolute Magnetic Sensor AKP18
from BOGEN Magnetics GmbH

With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space. It is available in nine different standard sizes and enables linear measurements... [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Technology: Magnetostrictive
  • Measurement Range: 10.08
DRAW-WIRE Absolute Draw-Wire Encoder with Analogue Output -- SFA-5000 TI/TV SFA-10000 TI/TV
from Lika Electronic

Integrated absolute encoder. Programmable analogue output. 5000 & 10000 mm measuring length. Teach-in of travel length by push buttons. Output 0-5V, 0-10V & 4-20mA. Cable or M12 connector [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Speed: 2000
  • Measurement Range: 197 to 394
  • Operating Temperature: -40 to 185
Absolute Linear Encoder -- SMA5
from Hymark/Kentucky Gauge

Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids. [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Speed: 5000
  • Resolution: 0.0050 to 0.1000
  • Operating Temperature: -13 to 185
Exposed Linear Encoders -- LIC
from DR. JOHANNES HEIDENHAIN GmbH

The LIC exposed linear encoders permit absolute position measurement both over large paths of traverse up to 27 m and at high traversing speed. In their dimensions and mounting, they match the LIDA 400. Exposed linear encoders are designed for use on machines and installations that require high... [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-6 to 1.00E-4
  • Measurement Range: 1065
  • Linear Encoder Speed: 10000
MLA-17 Series Absolute Wire Encoder -- MLA-17
from B&Plus USA, Inc.

MLA Series. Absolute Linear Scale Encoder [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.0880 to 0.0900
  • Measurement Range: 3.54
  • Operating Temperature: 32 to 122
Magnescale® Linear, Slim-type Magnetic Scale System -- SR77
from Magnescale Americas, Inc.

Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-5
  • Measurement Range: 2.76 to 80.32
  • Linear Encoder Speed: 3333
Absolute Magnetic Sensor AKS16
from BOGEN Magnetics GmbH

AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]

  • Encoder Reading: Absolute; Incremental
  • Linear Encoder Technology: Magnetostrictive
  • Measurement Range: 10.08
DRAW-WIRE Absolute Draw-Wire Encoder with FieldBus Interface -- SFA-5000 FB • SFA-10000 FB
from Lika Electronic

Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Speed: 2000
  • Measurement Range: 197 to 394
  • Operating Temperature: -40 to 185
Absolute Linear Encoder -- SMAX - SMAZ
from Hymark/Kentucky Gauge

Cost effective non-contacting absolute encoder. IP68 protection degree for harsh environments, IP69K on request. Modbus/RS485, SSI & Analogue output. Programmable resolution. Self-diagnostics on tape distance & integrity. Measuring length up to 1250 mm [See More]

  • Encoder Reading: Absolute
  • Accuracy: 0.5000
  • Measurement Range: 23.62 to 49.21
  • Resolution: 0.1000 to 1.25
Exposed Linear Encoders -- LIP
from DR. JOHANNES HEIDENHAIN GmbH

The LIP exposed linear encoders are characterized by very small measuring steps together with very high accuracy and repeatability. They operate according to the interferential scanning principle and feature a DIADUR phase grating as the measuring standard. Exposed linear encoders are designed for... [See More]

  • Encoder Reading: Absolute
  • Resolution: 3.12E-8
  • Measurement Range: 0.7874 to 120
  • Linear Encoder Speed: 3.17 to 1500
MLA-30 Series Absolute Wire Encoder -- MLA-30
from B&Plus USA, Inc.

MLA Series. Absolute Linear Scale Encoder [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.0880 to 0.0900
  • Measurement Range: 3.54
  • Operating Temperature: 32 to 122
Absolute Magnetic Sensor AKS16-MT
from BOGEN Magnetics GmbH

Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder provides both BISS-C or SSI... [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Technology: Magnetostrictive
DRAW-WIRE Miniature Absolute Draw Wire Encoder -- SFA
from Lika Electronic

Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.0120 to 0.1000
  • Measurement Range: 78.74
  • Linear Encoder Speed: 1000
Absolute linear encoder for feedback applications -- SMA1
from Hymark/Kentucky Gauge

Compact absolute magnetic sensor. For Feedback applications on linear motors. Integrated BiSS interface. Sine-Cosine, 1Vpp signal with 1000m period. Programmable resolution up to 5m. Unaffected by dust, debris and liquids. [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.0050
  • Measurement Range: 199
  • Linear Encoder Speed: 5000
Sealed Linear Encoders for numerically controlled machine tools -- LC 1x5 - Functional Safety
from DR. JOHANNES HEIDENHAIN GmbH

The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-6 to 1.00E-5
  • Measurement Range: 5.51 to 167
  • Linear Encoder Speed: 3000
MLA-36 Series Absolute Linear Scale Wire Encoder -- MLA-36
from B&Plus USA, Inc.

MLA Series. Absolute Linear Scale Encoder [See More]

  • Encoder Reading: Absolute
  • Operating Temperature: 32 to 122
  • Measurement Range: 39.37
  • Absolute Encoder Code: Gray (optional feature); Binary (optional feature)
Absolute Magnetic Sensor AKS17
from BOGEN Magnetics GmbH

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]

  • Encoder Reading: Absolute; Incremental
  • Linear Encoder Technology: Magnetostrictive
  • Measurement Range: 118
DRAW-WIRE Support For Encoders -- SF-A
from Lika Electronic

Compact and cost effective draw-wire unit for encoders. Simple and reliable construction. Fits incremental, absolute, analogue & fieldbus encoder. Measurement range from 5000 to 6800 mm. Drum circumference 204,8 mm for absolute encoder. Also available with: MODBUS, BISS, DEVICENET [See More]

  • Encoder Reading: Absolute; Incremental
  • Linear Encoder Speed: 3000
  • Measurement Range: 197 to 268
  • Operating Temperature: -13 to 185
Guided Absolute Linear Encoder -- SMAG
from Hymark/Kentucky Gauge

Absolute ruler. SSI interface. Resolution up to 5 μm. Unaffected by dust, debris or liquids [See More]

  • Encoder Reading: Absolute
  • Linear Encoder Speed: 500 to 1000
  • Resolution: 0.0050 to 0.1000
  • Operating Temperature: -13 to 185
Sealed Linear Encoders for numerically controlled machine tools -- LC 200
from DR. JOHANNES HEIDENHAIN GmbH

The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions... [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-5
  • Measurement Range: 128 to 1104
  • Linear Encoder Speed: 3000
MLA-50 Series Absolute Linear Scale Wire Encoder -- MLA-50
from B&Plus USA, Inc.

MLA Series. Absolute Linear Scale Encoder [See More]

  • Encoder Reading: Absolute
  • Operating Temperature: 32 to 140
  • Measurement Range: 7.87 to 157
  • Absolute Encoder Code: Gray (optional feature); Binary (optional feature)
Absolute Magnetic Sensor ALS21
from BOGEN Magnetics GmbH

The Absolute Magnetic Sensing Head ALS21 combined with BOGEN ‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a... [See More]

  • Encoder Reading: Absolute; Incremental
  • Linear Encoder Technology: Magnetostrictive
  • Measurement Range: 319
DRAW-WIRE Support For Incremental and Absolute Encoders -- SAK
from Lika Electronic

10 or 15 m measurement length. Robust aluminum housing with optional anticorrosive surface treatment. Forced wire guidance and one layer winding. ATEX encoder on request [See More]

  • Encoder Reading: Absolute; Incremental
  • Linearity: 0.0500
  • Measurement Range: 394 to 591
  • Linear Encoder Speed: 10000
Lika DRAW WIRE Support for Encoder -- SAK
from Hymark/Kentucky Gauge

DESCRIPTION. 10 or 15 m measurement length. Robust aluminum housing with optional anticorrosive surface treatment. Forced wire guidance and one layer winding. ATEX encoder on request. Also available with: Modbus, BiSS, Devicenet [See More]

  • Encoder Reading: Absolute; Incremental
  • Linearity: 0.0500
  • Measurement Range: 591
  • Resolution: 0.0100 to 0.1000
Sealed Linear Encoders for numerically controlled machine tools -- LC 4x5 - Functional Safety
from DR. JOHANNES HEIDENHAIN GmbH

The linear encoders with slimline scale housing are designed for limited installation space. Larger measuring lengths and higher acceleration loads are made possible by using mounting spars or clamping elements. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-6 to 1.00E-5
  • Measurement Range: 2.76 to 80.32
  • Linear Encoder Speed: 3000
MLA-50 Series Absolute Wire Encoder -- MLA-50-4096-1000
from B&Plus USA, Inc.

MLA Series. Absolute Linear Scale Encoder [See More]

  • Encoder Reading: Absolute
  • Operating Temperature: 32 to 140
  • Measurement Range: 7.87 to 157
  • Absolute Encoder Code: Gray (optional feature); Binary (optional feature)