Friction Pneumatic Brake and Clutch Assemblies

Description

Friction pneumatic brake and clutch assemblies are devices used to control the motion of machinery by engaging and disengaging power transmission. They utilize friction between contact surfaces to transmit power, allowing for the controlled acceleration, deceleration, and stopping of mechanical systems.

Working Principle

Friction pneumatic brake and clutch assemblies operate by using compressed air to apply pressure to friction surfaces, which then engage or disengage the power transmission. The friction between these surfaces allows for the transfer of torque, enabling the control of rotational speed and motion. This mechanism is particularly useful because it provides a reliable and efficient means of controlling machinery, especially in systems where precise motion control is required.

Applications

Friction pneumatic brake and clutch assemblies are commonly used in various industrial applications. They are found in agricultural machinery, all-terrain vehicles (ATVs), aerospace equipment, and construction machinery. Additionally, they are utilized in mining, milling, and manufacturing projects where precise control of motion is critical.

Advantages over other Manufacturing - Machine Tools

One of the primary advantages of friction pneumatic brake and clutch assemblies over other types of manufacturing machine tools is their ability to provide precise control over motion. This precision is crucial in applications where exact positioning and speed control are necessary. Furthermore, the use of compressed air allows for quick response times and efficient operation, making them suitable for high-speed applications.

Limitations

A notable limitation of friction pneumatic brake and clutch assemblies is their susceptibility to wear and tear due to the constant friction between contact surfaces. This wear can lead to a decrease in performance over time and may require regular maintenance to ensure optimal operation. Additionally, these assemblies may not be suitable for environments with extreme temperatures or conditions that could affect the friction materials.

Considerations

When considering the use of friction pneumatic brake and clutch assemblies, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The initial cost can vary depending on the complexity and specifications of the assembly. Operating expenses may include the cost of compressed air and regular maintenance to replace worn friction materials. Durability and accuracy are also key considerations, as these factors will impact the long-term performance and reliability of the assembly. Regular maintenance and timely replacement of worn components are essential to ensure continued accuracy and efficiency.

9 Results
Clutch-Brake, Double Single Sprocket -- X3D2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Engagement: Friction
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Spring Assistance: Spring Return/Disengage
Low Inertia Clutches and Brakes -- 104
from WPT Power Corporation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4 ” to 60... [See More]

  • Engagement: Friction
  • Rotary Speed: 4660
  • Torque: 195.0
  • Pneumatic Pressure: 100
Combination Clutch/Brake Packages
from Eaton Hydraulics Group

Combination Clutch/Brake Packages. Experience the ease, flexibility and power of Eaton Airflex combination clutch and brake packages. These specially matched packages combine drum Type CB or VC air-applied clutches —fastened to standard bearing-mounted flywheels —with drum Type CS and... [See More]

  • Engagement: Friction
  • Spring Assistance: Spring Return/Disengage
  • Torque: 43000.0
  • Torque: 28017
Clutch-Brake, Pilot Mount -- W3A2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Engagement: Friction
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Spring Assistance: Spring Return/Disengage
Combination Clutch/Brake Packages -- AMCB Series
from Eaton Hydraulics Group

AMCB. Eaton Airflex AMCB AccuStop ® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop ® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch... [See More]

  • Engagement: Friction
  • Configuration: Disc
  • Spring Assistance: Spring Return/Disengage
  • Engagement: Friction
Clutch-Brake, Pilot Mount -- X3A2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Engagement: Friction
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Spring Assistance: Spring Return/Disengage
Combination Clutch/Brake Packages -- CBC Series
from Eaton Hydraulics Group

CBC. Whether they ’re integrated into a new system or an existing one, compact Eaton Airflex CBC brakes provide the perfect combination of performance and flexibility to meet the requirements of a variety of high-speed, high-cyclic applications. Featuring an air-actuated disc clutch and... [See More]

  • Engagement: Friction
  • Spring Assistance: Spring Return/Disengage
  • Torque: 65666.7
  • Torque: 31000
NEMA Frame Clutch-Brake -- X5C2R-56H
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Clutch Brake mounts between a c-face... [See More]

  • Engagement: Friction
  • Pneumatic Pressure: 80
  • Torque: 495.0
  • Spring Assistance: Spring Return/Disengage
Combination Clutch/Brake Packages -- DCB Units
from Eaton Hydraulics Group

DCB. Specifically designed for the high-speed, continuously running machinery of the can-making industry, Eaton Airflex DCB units feature the combination of an air-actuated disc clutch and a spring-applied disc brake. Together these components provide all the capacity and stopping power required to... [See More]

  • Engagement: Friction
  • Spring Assistance: Spring Return/Disengage
  • Torque: 6250.0
  • Torque: 4583