Spring Return / Disengage Pneumatic Brake and Clutch Assemblies

Description

Spring Return / Disengage Pneumatic Brake and Clutch Assemblies are mechanical devices used to control the motion of machinery by engaging and disengaging power transmission. These assemblies utilize pneumatic pressure to engage the brake or clutch, while a spring mechanism is employed to return or disengage the system when the power is removed.

Working Principle

The working principle of Spring Return / Disengage Pneumatic Brake and Clutch Assemblies involves the use of compressed air to engage the brake or clutch. When pneumatic pressure is applied, the brake or clutch engages, allowing power transmission. Once the power is removed, the spring mechanism automatically disengages the system, ensuring that the machinery stops or the power transmission is halted. This mechanism is particularly useful because it provides a fail-safe operation, ensuring that the system disengages in the absence of power, which can be crucial for safety and operational efficiency.

Applications

These assemblies are commonly used in environments where compressed air is readily available, such as in factory settings. Specific applications include integration into machine tools, conveyors, and other equipment where controlled stopping and starting of components are necessary. They are also used in trucks and trains, where pneumatic systems are prevalent.

Advantages over other Manufacturing - Machine Tools

One of the primary advantages of pneumatic brake and clutch assemblies over hydraulic systems is their reliability. Pneumatic systems do not suffer from the potential for fluid leaks that can lead to brake failure, as is the case with hydraulic systems. Additionally, the supply of working fluid (air) is unlimited, and small leaks do not compromise the system's effectiveness. This makes pneumatic systems particularly advantageous in applications where reliability and safety are paramount.

Limitations

A notable limitation of Spring Return / Disengage Pneumatic Brake and Clutch Assemblies is their dependency on a continuous supply of compressed air. In environments where compressed air is not readily available, the implementation of these systems can be challenging. Additionally, pneumatic systems may not provide the same level of force or precision as hydraulic systems, which can be a limitation in applications requiring high torque or precise control.

Considerations

When considering the implementation of these assemblies, several factors should be taken into account. Initial costs may be lower compared to hydraulic systems due to simpler installation and fewer components. Operating expenses are generally lower as well, given the unlimited supply of air and minimal maintenance requirements. However, durability and accuracy can be affected by environmental factors such as air quality and temperature. Replacement and maintenance costs are typically low, but regular inspections are necessary to ensure optimal performance and safety.

9 Results
Combination Clutch/Brake Packages
from Eaton Hydraulics Group

Combination Clutch/Brake Packages. Experience the ease, flexibility and power of Eaton Airflex combination clutch and brake packages. These specially matched packages combine drum Type CB or VC air-applied clutches —fastened to standard bearing-mounted flywheels —with drum Type CS and... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Engagement: Friction
  • Torque: 43000.0
  • Torque: 28017
Som Pac® 1200 Series -- 1203
from Midwest Brake

Som Pac ® 1200 Series Oil Shear Clutch/Brake. The Som Pac ® 1200 Series is a completely assembled, pneumatically actuated / oil cooled, multiple disc, foot mounted, clutch/brake for precise starting and stopping of indexing machinery, machine tools, conveyors, material handling equipment and... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Pneumatic Pressure: 80
  • Torque: 98.0 to 198.0
  • Engagement: Oil Shear; Hydraulic Applied Clutch
Clutch-Brake, Double Single Sprocket -- X3D2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Spring Assistance: Spring Return/Disengage
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Engagement: Friction
Combination Clutch/Brake Packages -- AMCB Series
from Eaton Hydraulics Group

AMCB. Eaton Airflex AMCB AccuStop ® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop ® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Configuration: Disc
  • Engagement: Friction
  • Engagement: Friction
Clutch-Brake, Pilot Mount -- W3A2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Spring Assistance: Spring Return/Disengage
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Engagement: Friction
Combination Clutch/Brake Packages -- CBC Series
from Eaton Hydraulics Group

CBC. Whether they ’re integrated into a new system or an existing one, compact Eaton Airflex CBC brakes provide the perfect combination of performance and flexibility to meet the requirements of a variety of high-speed, high-cyclic applications. Featuring an air-actuated disc clutch and... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Engagement: Friction
  • Torque: 65666.7
  • Torque: 31000
Clutch-Brake, Pilot Mount -- X3A2H-STH
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]

  • Spring Assistance: Spring Return/Disengage
  • Pneumatic Pressure: 80
  • Torque: 0.0 to 22.9
  • Engagement: Friction
Combination Clutch/Brake Packages -- DCB Units
from Eaton Hydraulics Group

DCB. Specifically designed for the high-speed, continuously running machinery of the can-making industry, Eaton Airflex DCB units feature the combination of an air-actuated disc clutch and a spring-applied disc brake. Together these components provide all the capacity and stopping power required to... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Engagement: Friction
  • Torque: 6250.0
  • Torque: 4583
NEMA Frame Clutch-Brake -- X5C2R-56H
from Mach III Clutch, Inc.

Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Clutch Brake mounts between a c-face... [See More]

  • Spring Assistance: Spring Return/Disengage
  • Pneumatic Pressure: 80
  • Torque: 495.0
  • Engagement: Friction