Adjustable Torque Pneumatic Brake and Clutch Assemblies
from Mach III Clutch, Inc.
Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]
- Features: Adjustable Torque; Bidirectional
- Pneumatic Pressure: 80
- Torque: 0.0 to 22.9
- Spring Assistance: Spring Return/Disengage
from Midwest Brake
Som Pac ® 1200 Series Oil Shear Clutch/Brake. The Som Pac ® 1200 Series is a completely assembled, pneumatically actuated / oil cooled, multiple disc, foot mounted, clutch/brake for precise starting and stopping of indexing machinery, machine tools, conveyors, material handling equipment and... [See More]
- Features: Adjustable Torque; Feedback (optional feature); Totally Enclosed System
- Pneumatic Pressure: 80
- Torque: 98.0 to 198.0
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]
- Features: Adjustable Torque; Bidirectional
- Pneumatic Pressure: 80
- Torque: 0.0 to 22.9
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Applying air pressure releases the spring applied friction brake and engages the friction clutch. Torque of the clutch is linear in response to air pressure applied above the brake release pressure. Brake torque is fixed by spring pressure. Mounting. Through (Mid) Shaft or End of Shaft. [See More]
- Features: Adjustable Torque; Bidirectional
- Pneumatic Pressure: 80
- Torque: 0.0 to 22.9
- Spring Assistance: Spring Return/Disengage