Flow Measurement Flow Orifices and Flow Restrictors
from ABB Measurement & Analytics
A dual-chamber orifice fitting with double block and bleed (DBB) isolation, suitable for fiscal (custody transfer) applications in locations where. – proven isolation is required and. – pipeline will not/cannot be shut down (or bypassed and isolated) or depressurised for service. FPD220... [See More]
- Applications: Flow Measurement
- Connection: Female NPT
- Media Temperature: -20 to 100
- Fitting / Connection Size: 1/2 in. NPT female
from ABB Measurement & Analytics
The 1330L can be ordered with internal NPT threads or flanged pipe runs, welded both upstream and downstream of the flow restriction. The orifice assembly may be directly mounted to the transmitter or remote using an optional adapter kit. [See More]
- Applications: Flow Measurement
- Max Pressure: 0.3613 to 7.23
- Orifice Diameter: 0.0200 to 0.9180
- Max Liquid Flow: 0.0014 to 43.81
from ABB Measurement & Analytics
Each assembly comprises an orifice plate mounted in (or integral with) a carrier that already has the correct tapping points fitted. [See More]
- Applications: Flow Measurement
- Material: Steel (optional feature); Stainless (optional feature)
- Media: Hydraulic; Gas
from Burger & Brown Engineering, Inc.
Smartflow ® Flow Regulators. Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used... [See More]
- Applications: Flow Measurement
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800
from Suzhou Sujing Crystal Element Co.,Ltd
Used for supporting the movable parts of precision time meter, measuring meter and instrument. [See More]
- Applications: Flow Measurement
- Material: Sapphire
- Media Temperature: 3272
from Swiss Jewel Company
Aperture Wafers are precision controlled orifices where the ID Length is controlled very tightly. Typical Applications: Hematology Instrumentation, Ink Jet Printing, Flow Control. [See More]
- Applications: Flow Measurement; Ink Jet Printing; Hematology Instrumentation
- Media: Pneumatic; Hydraulic; Ink; Chemical; Gas; Blood, Blood Derivatives
- Orifice Diameter: 0.0016 to 0.0395
- Material: Sapphire
from Burger & Brown Engineering, Inc.
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube ™ flowmeters, temperature and pressure gauges, Dr. Eddy ® Flowmeter/Turbulent Flow Indicator, Tracer ® electronic Flowmeters, and... [See More]
- Applications: Flow Measurement
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800
from Suzhou Sujing Crystal Element Co.,Ltd
Used as support for precision timekeeping instrument, measuring instrument and movable part of instrument [See More]
- Applications: Flow Measurement
- Material: Sapphire
- Media Temperature: 3272