Brass Flow Orifices and Flow Restrictors
from Beswick Engineering Co., Inc.
1/8â € NPT male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick... [See More]
- Material: Brass; Stainless
- Max Pressure: 100
- Orifice Diameter: 0.0040 to 0.0760
- Fitting Type: Adapter
from O'Keefe Controls Co.
Bidirectional fixed flow orifices provide metered flow in two opposite directions. Flow in one direction occurs only through the low flow orifice. Flow in the opposite direction occurs through both the low flow and high flow orifices. Bodies are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Media Temperature: ? to 180
- Orifice Diameter: 0.0100
- Connection: 10-32 UNF Male
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 3mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 3mm
from Beswick Engineering Co., Inc.
10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical flow... [See More]
- Material: Brass; Stainless
- Fitting Type: Adapter
- Max Pressure: 250
from O'Keefe Controls Co.
Check Valves; Threaded insert, Threaded insert with nose seal [See More]
- Material: Brass; Brass
- Max Pressure: 127
- Orifice Diameter: 0.0100
- Media Temperature: ? to 65
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 3mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 3mm
from Beswick Engineering Co., Inc.
10-32 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig for brass and 2,000 psig for stainless steel. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004â € diameter in... [See More]
- Material: Brass; Stainless
- Max Pressure: 1000 to 2000
- Orifice Diameter: 0.0040 to 0.0760
from O'Keefe Controls Co.
These checked orifices consist of a precision orifice in a series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse flow is checked by the ball. The assembly provides a selectable flow rate in one direction and checked flow in the opposite direction. [See More]
- Material: Brass; Brass
- Max Pressure: 125
- Orifice Diameter: 0.0100
- Media Temperature: ? to 180
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 4mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 4mm
from Beswick Engineering Co., Inc.
10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has... [See More]
- Material: Brass; Stainless
- Max Pressure: 100
- Orifice Diameter: 0.0040 to 0.0760
- Fitting Type: Adapter
from O'Keefe Controls Co.
These checked orifices consist of a precision orifice in a series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse flow is checked by the ball. The assembly provides a selectable flow rate in one direction and checked flow in the opposite direction. [See More]
- Material: Brass; Brass
- Media Temperature: ? to 149
- Orifice Diameter: 0.0098
- Fitting Type: Adapter
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 4mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 4mm
from Beswick Engineering Co., Inc.
10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. [See More]
- Material: Brass; Stainless
- Max Pressure: 1000 to 2000
- Orifice Diameter: 0.0040 to 0.0760
- Fitting Type: Adapter
from O'Keefe Controls Co.
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does... [See More]
- Material: Brass; Brass
- Max Pressure: 200
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0562 to 0.1635
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from Beswick Engineering Co., Inc.
Tubing supported in-line barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has... [See More]
- Material: Brass; Stainless
- Max Pressure: 100
- Orifice Diameter: 0.0040 to 0.0760
- Fitting Type: Union
from O'Keefe Controls Co.
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does... [See More]
- Material: Brass; Brass
- Max Pressure: 200
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0562 to 0.1635
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Brass
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from Beswick Engineering Co., Inc.
The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage the machine or process. Max... [See More]
- Material: Brass; Stainless
- Max Pressure: 200
from O'Keefe Controls Co.
These checked orifices consist of a precision orifice in series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse flow is checked by the ball. The assembly provides a selectable flow rate in one direction and checked flow in the opposite direction. [See More]
- Material: Brass; Brass
- Max Pressure: 125
- Orifice Diameter: 0.0100
- Media Temperature: ? to 180
from RS Components, Ltd.
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLZ. Type = Supply. [See More]
- Material: Brass
- Connection: 4mm
- Fitting Type: Supply
- Fitting / Connection Size: 4mm
from Beswick Engineering Co., Inc.
M3 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004â € diameter in brass and stainless steel. Beswick micro-drilled... [See More]
- Material: Brass; Stainless
- Max Pressure: 1000
- Orifice Diameter: 0.0040 to 0.0470
from O'Keefe Controls Co.
Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing. [See More]
- Material: Brass; Brass
- Max Pressure: 4000
- Orifice Diameter: 0.0102
- Max Liquid Flow: 0.1500 to 1.5
from RS Components, Ltd.
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLZ. Type = Supply. [See More]
- Material: Brass
- Connection: 6mm
- Fitting Type: Supply
- Fitting / Connection Size: 6mm
from Beswick Engineering Co., Inc.
M3 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed... [See More]
- Material: Brass; Stainless
- Max Pressure: 100
- Orifice Diameter: 0.0040 to 0.0400
- Fitting Type: Adapter
from O'Keefe Controls Co.
Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Fitting Type: Nipple
- Orifice Diameter: 0.0102
- Connection: Male NPT; 1/8" NPT Male
from RS Components, Ltd.
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour... [See More]
- Material: Brass
- Connection: Male Metric Straight Thread; M5 x 0.8 Male
- Max Pressure: 14.5 to 145
- Fitting / Connection Size: M5 x 0.8 Male
from Beswick Engineering Co., Inc.
M5 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed... [See More]
- Material: Brass
- Max Pressure: 100
- Orifice Diameter: 0.0040 to 0.0760
- Fitting Type: Adapter
from O'Keefe Controls Co.
Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Fitting Type: Nipple
- Orifice Diameter: 0.0102
- Connection: Male NPT; 1/8" NPT Male
from RS Components, Ltd.
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour... [See More]
- Material: Brass
- Connection: R 1/4 Male
- Max Pressure: 14.5 to 145
- Fitting / Connection Size: R 1/4 Male
from O'Keefe Controls Co.
Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Fitting Type: Nipple
- Orifice Diameter: 0.0102
- Connection: Male NPT; 1/4" NPT Male
from RS Components, Ltd.
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour... [See More]
- Material: Brass
- Connection: R 3/8 Male
- Max Pressure: 14.5 to 145
- Fitting / Connection Size: R 3/8 Male
from O'Keefe Controls Co.
Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Fitting Type: Nipple
- Orifice Diameter: 0.0102
- Connection: Male NPT; 1/4" NPT Male
from O'Keefe Controls Co.
Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]
- Material: Brass; Brass
- Media Temperature: ? to 300
- Orifice Diameter: 0.0102
- Fitting Type: Rigid Coupling
from O'Keefe Controls Co.
Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF [See More]
- Material: Brass; Brass
- Max Pressure: 125
- Orifice Diameter: 0.0100
- Media Temperature: ? to 180
from O'Keefe Controls Co.
The fixed flow rate orifices contain a deformable opening which decreases in size as the pressure differential increases. The design of the unit compensates for pressure differential increase by reducing the area of the orifice resulting in constant flow over the differential pressure range 15-150... [See More]
- Material: Brass; Cast Brass
- Media Temperature: 32 to 160
- Max Pressure: 150
- Connection: Female NPT; 1/4" NPT Female
from O'Keefe Controls Co.
The fixed flow rate orifices contain a deformable opening which decreases in size as the pressure differential increases. The design of the unit compensates for pressure differential increase by reducing the area of the orifice resulting in constant flow over the differential pressure range 15-150... [See More]
- Material: Brass; Cast Brass
- Media Temperature: 32 to 160
- Max Pressure: 150
- Connection: Female NPT; 3/8" NPT Female
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from O'Keefe Controls Co.
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered. [See More]
- Material: Brass; Brass
- Max Liquid Flow: 0.1500 to 1.5
- Orifice Diameter: 0.0102
- Max Gas Flow: 0.0099 to 0.1635
from Burger & Brown Engineering, Inc.
Smartflow ® Flow Regulators. Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used... [See More]
- Material: Aluminum; Brass; Polysulfone
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800
from Chonghong Industries(Microwork)Ltd.
The wide latitude of insertion components available enable insertion directly inboard into valves, manifolds or system apparatus. Below is a description and listing of inserts. The wide latitude of insertion components available enable insertion directly inboard into valves, manifolds or system... [See More]
- Material: Brass; Stainless
- Orifice Diameter: 4.00E-4 to 0.0810
from Protect-Air-by Tri-matic AG
Made of the lead-free brass material Ecobrass/Cuphin ® ideal for critical application areas such as drinking water, food industry, medical industry, etc. Conforms to the DIN 50930-6/FDA/EU drinking water directives and other regulations. The use of lead-free materials is growing in importance... [See More]
- Material: Brass; CUPHIN
- Max Pressure: 145 to 261
- Orifice Diameter: 0.2500
- Max Liquid Flow: 0.0 to 63.4
from Burger & Brown Engineering, Inc.
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube ™ flowmeters, temperature and pressure gauges, Dr. Eddy ® Flowmeter/Turbulent Flow Indicator, Tracer ® electronic Flowmeters, and... [See More]
- Material: Aluminum; Brass; Nylon
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800