Pneumatic Air Flow Orifices and Flow Restrictors

Description

Pneumatic air flow orifices and flow restrictors are devices used to control the flow rate of air within a pneumatic system. They achieve this by providing a specific restriction to the airflow, which can be adjusted by varying the diameter, length, and geometry of the orifice. These devices are essential for ensuring precise control over the flow of air, which is critical in various engineering applications.

Working Principle

The working principle of pneumatic air flow orifices and flow restrictors is based on creating a pressure drop across the device. As air flows through the orifice or restrictor, the friction caused by the fluid's viscosity results in a reduction in pressure. This pressure drop is used to control the flow rate of the air. By adjusting the size and shape of the orifice, engineers can achieve the desired level of restriction and control. This precise control is useful for maintaining consistent performance in systems where pressure and flow rates are critical, such as in medical devices or hydraulic systems .

Applications

Pneumatic air flow orifices and flow restrictors are used in a variety of applications. In the medical industry, they are employed to control oxygen flow for patients requiring breathing support. In the pharmaceutical industry, they are used for mixing chemicals with precision. In the automotive and aerospace industries, these devices are crucial for metering fuel to engines. Additionally, in hydraulic systems, they help control the speed at which a hydraulic cylinder extends or retracts and attenuate pressure pulses that could damage sensors .

Advantages over other Flow Orifices and Flow Restrictors

One advantage of pneumatic air flow orifices and flow restrictors is their ability to provide precise control over flow rates, which is essential in applications requiring high accuracy, such as in medical and pharmaceutical industries. The ability to vary the geometry of the orifice allows for customization to meet specific flow requirements, making them versatile for different applications .

Limitations

A significant limitation of pneumatic air flow orifices and flow restrictors is their susceptibility to clogging, especially when the orifice is very small. This can occur due to contamination or debris in the system, which can impede the flow and affect performance. Additionally, changes in fluid properties, such as viscosity, can alter the behavior of the restrictor, potentially leading to inconsistent performance .

Considerations

When selecting pneumatic air flow orifices and flow restrictors, several considerations should be taken into account. Initial costs can vary depending on the complexity and materials used in the device. Operating expenses may include maintenance and potential replacement costs due to clogging or wear. Durability is an important factor, as devices used in high-purity applications or harsh environments may require more robust materials. Accuracy is critical in applications where precise flow control is necessary, and this may influence the choice of orifice geometry and size. Regular maintenance is essential to ensure the longevity and performance of the device, which can impact overall operating costs .

11 Results
Sapphire Wafers & Ruby Aperture Jewels
from Swiss Jewel Company

Aperture Wafers are precision controlled orifices where the ID Length is controlled very tightly. Typical Applications: Hematology Instrumentation, Ink Jet Printing, Flow Control. [See More]

  • Media: Pneumatic; Hydraulic; Ink; Chemical; Gas; Blood, Blood Derivatives
  • Material: Sapphire
  • Orifice Diameter: 0.0016 to 0.0395
  • Applications: Flow Measurement; Ink Jet Printing; Hematology Instrumentation
Filtered Orifice Restrictor -- F-950-43-071
from Air Logic

The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is... [See More]

  • Media: Pneumatic
  • Max Pressure: 100
  • Orifice Diameter: 0.0070
  • Flow Tolerance: 4
Cup Orifice Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire
HoseGuard® Air Fuse Protection System
from Protect-Air-by Tri-matic AG

The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to allow normal air... [See More]

  • Media: Pneumatic
  • Max Pressure: 261
  • Orifice Diameter: 0.2500 to 2
  • Max Gas Flow: 23 to 456
Orifice Restrictor -- F-2815-041
from Air Logic

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible... [See More]

  • Media: Pneumatic
  • Max Pressure: 100
  • Orifice Diameter: 0.0040
  • Flow Tolerance: 4
Fluid Nozzle Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire
Preset Flow Control -- F-2804-404-041
from Air Logic

The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice... [See More]

  • Media: Pneumatic
  • Max Pressure: 75
  • Orifice Diameter: 0.0040
  • Media Temperature: 40 to 120
Micro Hole Orifice Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire
Single Vee Shaped Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire
Straight Hole Orifice Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire
Water Jet Orifice Sapphire Orifice Jewel
from Chonghong Industries(Microwork)Ltd.

We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to ensure... [See More]

  • Media: Pneumatic; Hydraulic; Chemical; Water
  • Applications: Burner; Medical; Nozzles; Water Jet; Air Jet, Paper-Pulp Industry, Food-Processing Industry, Air Cushions, Valve Seats, Ink Jets
  • Material: Sapphire