Aluminum Flow Orifices and Flow Restrictors
Description
Aluminum flow orifices and flow restrictors are devices designed to control the flow rate of fluids within a system. They achieve this by providing a specific restriction to the fluid flow, which can be adjusted by altering the size and geometry of the orifice. These devices are essential in ensuring precise flow control and maintaining desired pressure levels in various engineering applications.
Working Principle
The working principle of aluminum flow orifices and flow restrictors is based on the concept of fluid dynamics, where the flow rate is controlled by creating a pressure drop across the orifice. As fluid passes through the orifice, its velocity increases while the pressure decreases, resulting in a controlled flow rate. This principle is useful in applications where maintaining a specific flow rate is critical, as it allows for precise control over fluid movement within a system. The use of aluminum as a material provides good thermal and electrical conductivity, as well as resistance to oxidation, which enhances the durability and performance of these devices.
Applications
Aluminum flow orifices and flow restrictors are used in a variety of applications. For example, they are employed in atmospheric burners to ensure the correct gas flow while maintaining sufficient velocity and suction. They are also used in water jet applications, where they convert energy from pressure to velocity, producing an outgoing stream of water that travels at high speeds. Additionally, these devices are utilized in particle counting systems as an inactive control method, relying on constant pressure, temperature, and viscosity to function effectively.
Advantages over other Flow Orifices and Flow Restrictors
One of the advantages of aluminum flow orifices and flow restrictors is their resistance to oxidation, which enhances their longevity and reliability in various environments. Aluminum's good thermal and electrical conductivity also makes it a preferred choice in applications where these properties are beneficial. Furthermore, aluminum devices are often lighter than those made from other metals, which can be advantageous in systems where weight is a critical factor.
Limitations
A specific limitation of aluminum flow orifices and flow restrictors is their susceptibility to clogging, especially when the orifice size is very small. This can occur due to contamination or debris within the fluid, which can obstruct the flow and affect the device's performance. Additionally, while aluminum offers good resistance to oxidation, it may not be suitable for all chemical environments, particularly those involving highly corrosive substances.
Considerations
When selecting aluminum flow orifices and flow restrictors, several considerations should be taken into account. Initial costs may vary depending on the complexity and specifications of the device. Operating expenses are generally low due to aluminum's durability and resistance to oxidation, which reduces the need for frequent replacements. However, regular maintenance is necessary to prevent clogging and ensure accuracy in flow control. The choice of connection methods, such as NPT or BSP ports, should also be considered based on the specific requirements of the system in which the device will be used.
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 8mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 8mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 12mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 12mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 12mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 12mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 10mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 10mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 10mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 10mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 8mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 8mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 4mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 4mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 4mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 4mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 6mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 6mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 8mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 8mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 8mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 8mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 8mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 8mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 10mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 10mm
from RS Components, Ltd.
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360 °. Manufacturer Series = GRLA. Type = Exhaust. Inlet Port... [See More]
- Material: Aluminum
- Connection: 10mm
- Fitting Type: Exhaust
- Fitting / Connection Size: 10mm
from Burger & Brown Engineering, Inc.
Smartflow ® Flow Regulators. Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used... [See More]
- Material: Aluminum; Brass; Polysulfone
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800
from Burger & Brown Engineering, Inc.
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube ™ flowmeters, temperature and pressure gauges, Dr. Eddy ® Flowmeter/Turbulent Flow Indicator, Tracer ® electronic Flowmeters, and... [See More]
- Material: Aluminum; Brass; Nylon
- Max Pressure: 100
- Orifice Diameter: 0.2500 to 0.5000
- Max Liquid Flow: 90 to 4800