Bi-directional Flow Flow Orifices and Flow Restrictors

13 Results
Bidirectional Fixed Flow Controls -- FMFRR-10-0-10/32-BR-BN
from O'Keefe Controls Co.

Bidirectional fixed flow orifices provide metered flow in two opposite directions. Flow in one direction occurs only through the low flow orifice. Flow in the opposite direction occurs through both the low flow and high flow orifices. Bodies are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0100
  • Connection: 10-32 UNF Male
  • Media Temperature: ? to 180
  • Fitting / Connection Size: 10-32 UNF Male
Bidirectional Fixed Flow Controls -- FMFRR-10-0-10/32-SS-BN
from O'Keefe Controls Co.

Bidirectional fixed flow orifices provide metered flow in two opposite directions. Flow in one direction occurs only through the low flow orifice. Flow in the opposite direction occurs through both the low flow and high flow orifices. Bodies are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0100
  • Connection: 10-32 UNF Male
  • Media Temperature: ? to 180
  • Fitting / Connection Size: 10-32 UNF Male
Fixed Flow Controls - Ball Type NPT Nipple -- BLF-10-0-BR
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/8" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/8" NPT Male
Fixed Flow Controls - Ball Type NPT Nipple -- BLF-10-0-SS
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/8" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/8" NPT Male
Fixed Flow Controls - Ball Type NPT Nipple -- BLFH-10-0-BR
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/8" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/8" NPT Male
Fixed Flow Controls - Ball Type NPT Nipple -- BLFH-10-0-SS
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/8" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/8" NPT Male
Fixed Flow Controls - Ball Type NPT Nipple -- ELF-10-0-BR
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/4" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/4" NPT Male
Fixed Flow Controls - Ball Type NPT Nipple -- ELFH-10-0-BR
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Connection: Male NPT; 1/4" NPT Male
  • Fitting Type: Nipple
  • Fitting / Connection Size: 1/4" NPT Male
Fixed Flow Controls - Ball Type UNF/UNC Coupling -10-32 UNF -- FFLF-10-0-BR
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Fitting Type: Rigid Coupling
  • Media Temperature: ? to 300
  • Connection: 10-32 UNF Female
Fixed Flow Controls - Ball Type UNF/UNC Coupling -10-32 UNF -- FFLF-10-0-SS
from O'Keefe Controls Co.

Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are available in brass or stainless steel. [See More]

  • Orifice Diameter: 0.0102
  • Fitting Type: Rigid Coupling
  • Media Temperature: ? to 300
  • Connection: 10-32 UNF Female
Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF -- ZF-10-31-0-10/32-BR-BN
from O'Keefe Controls Co.

Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF [See More]

  • Orifice Diameter: 0.0100
  • Media Temperature: ? to 180
  • Max Pressure: 125
  • Connection: 10-32 UNF Threaded Insert
Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF -- ZF-10-31-0-10/32-SS-BN
from O'Keefe Controls Co.

Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF [See More]

  • Orifice Diameter: 0.0100
  • Media Temperature: ? to 180
  • Max Pressure: 125
  • Connection: 10-32 UNF Threaded Insert
Preset Flow Control -- F-2804-404-041
from Air Logic

The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice... [See More]

  • Orifice Diameter: 0.0040
  • Media Temperature: 40 to 120
  • Max Pressure: 75
  • Fitting Type: Nipple; Union