Column Oven Gas Chromatographs

Description

Column Oven Gas Chromatographs are analytical instruments used to separate and analyze compounds that can be vaporized without decomposition. They consist of several key components, including a separation column housed within a thermostatically controlled oven. The oven is crucial for maintaining a stable temperature, which is essential for the accurate separation of chemical mixtures.

Working Principle

The working principle of Column Oven Gas Chromatographs involves the use of a flowing mobile phase and a stationary phase within the separation column. The sample is injected into the system, where it is vaporized and carried by the mobile phase through the column. The separation of compounds occurs due to differences in partitioning behavior between the mobile and stationary phases. The oven ensures temperature stability, which is critical for the performance and response of the chromatograph columns and detectors. This stability allows for precise separation and measurement of the sample components.

Applications

Column Oven Gas Chromatographs are used in a wide range of applications. They are employed in the analysis of agricultural chemicals and pesticides, cosmetics and fragrances, drugs and pharmaceuticals, and food and beverage processing. They are also used in environmental applications, forensics, and the analysis of industrial gases, among others. For example, in the oil and gas industry, they are used for BTU analysis, where the oven consists of multiple valves and columns to separate and analyze different hydrocarbon components.

Advantages over other Gas Chromatographs

One of the advantages of Column Oven Gas Chromatographs is their ability to maintain a very stable internal temperature, typically better than ±0.5 °F (±0.3 °C), which enhances the accuracy and reliability of the analysis. This temperature stability is particularly beneficial for applications involving complex mixtures, such as natural gas analysis, where precise separation of components is required.

Limitations

A significant limitation of Column Oven Gas Chromatographs is that the samples must be volatile at the column operating temperature. This requirement can restrict the types of samples that can be analyzed. Additionally, the performance of the chromatograph is highly dependent on the temperature stability of the oven, which can be affected by ambient temperature changes if not properly insulated.

Considerations

When considering the use of Column Oven Gas Chromatographs, several factors should be taken into account. Initial costs can be high due to the complexity of the system and the need for precise temperature control. Operating expenses may include the cost of carrier gases and regular maintenance to ensure the system remains calibrated and functional. Durability and accuracy are generally high, provided the system is well-maintained. Replacement and maintenance costs can vary depending on the frequency of use and the specific components that require servicing or replacement.

8 Results
Process Gas "Fast" Chromatograph PGC -- PGC5009
from ABB Measurement & Analytics

The challenge. A relatively small shift in the cut point for any refinery product can cost refiners millions in profits. In the absence of fast, accurate and reproducible boiling point data, refinery product yields are not optimized and more importantly, profits are lost. The solution. The PGC5009... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Energy; Petroleum; Gasoline, Diesel
  • Oven Temperature Range: 50 to 572
Process gas chromatograph -- PGC1000
from ABB Measurement & Analytics

The PGC1000 is a field-mount gas chromatograph (GC) capable of measurements of C1 through C9+, inerts and H2S in various Hydrocarbon Processing Industry (HPI) streams. This analyzer is perfect for measuring light hydrocarbon gases in locations where minimal space is available. The PGC1000 is an... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven
  • Application: Energy
  • Detector: Thermal Conductivity Detector
Gas Chromatograph -- Model 1500XA
from Emerson Automation Solutions – Rosemount

The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package. The Rosemount Analytical 1500XA Gas... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven
  • Application: Environmental; Industrial Gases; Refineries, Petrochemical, Gas Processing, Power Generation
  • Oven Temperature Range: 302
S-PRO 3200 -- Sulfur Analysis System
from O. I. Analytical

Automated sample injection (gas or LPG), calibration, and QA/QC [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Isothermal
  • Application: Organic Chemicals
  • Oven Temperature Range: 86 to 167
Capillary Gas Chromatograph System -- GC-2010 Plus
from Shimadzu Scientific Instruments, Inc.

Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation Advanced Flow Controller delivers up to 1200 ml/min, 140 psi of pressure and supports split... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Cosmetics / Fragrances; Industrial Gases; Organic Chemicals; Thermal Decomposition
  • Oven Temperature Range: 122 to 536
Viscotek HT-GPC -- High Temperature GPC System
from Malvern Instruments, Inc.

Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Plastics / Polymers / Rubber
  • Oven Temperature Range: 86 to 338
Gas Chromatograph -- Model 570
from Emerson Automation Solutions – Rosemount

The 500 GC is the best combination of advanced technology and rugged instrumentation that helps make the most of existing manpower. Today ’s trend toward downsizing means instrument technicians have more to do in less time. Instrumentation has to be more reliable and easier to use than ever... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven
  • Application: Environmental; Industrial Gases; Refineries, Petrochemical, Gas Processing, Power Generation
  • Oven Temperature Range: 185
Gas Chromatograph System -- GC-2014
from Shimadzu Scientific Instruments, Inc.

Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Industrial Gases; Petroleum
  • Oven Temperature Range: 44.6 to 752