Programmable Gas Chromatographs
from ABB Measurement & Analytics
The NGC (Natural Gas Chromatograph) performs on-site gas analysis and heating value computation where current chromatograph technology has been either impractical or unaffordable. This truly “transmitter-like ” GC takes up no more room on the pipeline than most multivariable... [See More]
- Instrument Type: Fixtured
- Number of Injection Ports: 0.0
- Application: Energy
- Injection Method: Split/Splitless Column Injection
from ABB Measurement & Analytics
Built for superior efficiency and profitability. After installing the NGC8209, information is readily accessible for use by other programs. The unit ’s single controller seamlessly processes all chromatograms, performs all needed calculations, and reports results in real time, for accurate and... [See More]
- Instrument Type: Fixtured
- Number of Injection Ports: 0.0
- Application: Energy
- Injection Method: Split/Splitless Column Injection
from ABB Measurement & Analytics
Built for superior efficiency and profitability. When gas volumes are too low to justify a continuous on-line solution. When the overall cost and maintenance of gas samplers becomes too high. When your business evolves to require real-time information and avoid the accounting inefficiencies inherent... [See More]
- Instrument Type: Portable
- Number of Injection Ports: 0.0
- Application: Energy
- Injection Method: Split/Splitless Column Injection
from ABB Measurement & Analytics
The challenge. A relatively small shift in the cut point for any refinery product can cost refiners millions in profits. In the absence of fast, accurate and reproducible boiling point data, refinery product yields are not optimized and more importantly, profits are lost. The solution. The PGC5009... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Temperature Programmable
- Application: Energy; Petroleum; Gasoline, Diesel
- Oven Temperature Range: 50 to 572
from Shimadzu Scientific Instruments, Inc.
Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation Advanced Flow Controller delivers up to 1200 ml/min, 140 psi of pressure and supports split... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Temperature Programmable
- Application: Cosmetics / Fragrances; Industrial Gases; Organic Chemicals; Thermal Decomposition
- Oven Temperature Range: 122 to 536
from FIS Inc.
Three major halitosis components are hydrogen sulfide, methyl mercaptan, and dimethyl sulfide. The OralChroma measures Volatile Sulfide Components (VSC) in the breath and separates them into the above three components. About 1000 sets of OralChroma have been supplied to dentists, universities, and... [See More]
- Instrument Type: Portable
- Oven Temperature Range: 50 to 86
- Application: Environmental; Medical / Biological
- Injection Method: Syringe Injection
from O. I. Analytical
Optional discrete purging multisampler available for automated analyses [See More]
- Instrument Type: Fixtured
- Carrier Gas Text: He, H2
- Application: Industrial Gases; Petroleum
- Detector: Flame Ionization Detector; Photo Ionization Detector
from Malvern Instruments, Inc.
Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Temperature Programmable
- Application: Plastics / Polymers / Rubber
- Oven Temperature Range: 86 to 338
from Shimadzu Scientific Instruments, Inc.
Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Temperature Programmable
- Application: Industrial Gases; Petroleum
- Oven Temperature Range: 44.6 to 752
from FIS Inc.
Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation. [See More]
- Instrument Type: Portable
- Oven Temperature Range: 50 to 86
- Application: Environmental; Medical / Biological
- Injection Method: Syringe Injection
from Shimadzu Scientific Instruments, Inc.
The reliable and compact GC-8A is Shimadzu's basic gas chromatograph model for dedicated applications. Economical and simple to use, the GC-8A supports a single detector, manual pressure or flow control, on column injection port(s), and analog output. Isothermal or single temperature ramp program... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Isothermal; Temperature Programmable
- Application: Dedicated Applications
- Oven Temperature Range: 39.2 to 750
from Shimadzu Scientific Instruments, Inc.
The MDGC/GCMS-2010 is a MDGC system which gives you a excellent separation performance and high reproducibility with the multi-deans switching technology, and supports analyses of complex matrixes like petroleum products, aromas, and optical isomers, with intuitive operation, and ease of... [See More]
- Instrument Type: Fixtured
- Oven Operation: Oven; Temperature Programmable
- Application: Agricultural Chemicals / Pesticides; Industrial Gases; Inorganic Chemicals; Organic Chemicals; Petroleum
- Oven Temperature Range: 39.2 to 662