Built in Chromatogram Gas Chromatographs

Description

Built-in Chromatogram Gas Chromatographs are sophisticated instruments designed to separate and analyze chemical mixtures. They consist of several key components, including a flowing mobile phase, an injection port, a separation column with a stationary phase, and a detector. These instruments are capable of separating organic chemical mixtures based on their physical properties, providing detailed insights into the composition of complex samples.

Working Principle

Gas Chromatographs operate by vaporizing a sample and transporting it through a column using a carrier gas. The separation of compounds occurs due to differences in partitioning behavior between the mobile phase and the stationary phase within the column. As the sample components elute from the column, they are detected and quantified. This process is facilitated by various detectors such as thermal conductivity detectors, flame ionization detectors, and others. The resulting data is processed to produce a chromatogram, which displays the concentration of each component. This technique is particularly useful for analyzing organic molecules and permanent gases without inducing thermal decomposition.

Applications

Gas Chromatographs are employed in a wide range of applications. They are used in the analysis of agricultural chemicals and pesticides, cosmetics and fragrances, drugs and pharmaceuticals, and food and beverage processing. In the energy sector, they are crucial for environmental applications and the analysis of industrial gases. Additionally, they play a significant role in forensics and narcotics, medical and biological applications, and the analysis of petroleum products and polymers.

Advantages over other Gas Chromatographs

Built-in Chromatogram Gas Chromatographs offer several advantages over other types. They often include features such as self-calibration, built-in chromatograms, and data storage options, which enhance their usability and efficiency. Some models are designed for extreme environments, providing robust performance under challenging conditions. The integration of advanced detectors and programmable features allows for high precision and flexibility in various analytical scenarios.

Limitations

One of the primary limitations of Gas Chromatographs is their requirement for samples to be volatile at the column operating temperature. This restricts the analysis to substances with a vapor pressure of at least 60 torr. Additionally, the calibration of detectors for trace level gas analysis can be challenging, requiring specific gas mixers to create precise test conditions.

Considerations

When considering the use of Built-in Chromatogram Gas Chromatographs, several factors should be taken into account. Initial costs can be significant, depending on the complexity and features of the instrument. Operating expenses include the cost of carrier gases and maintenance of the system. Durability and accuracy are generally high, but regular calibration and maintenance are necessary to ensure optimal performance. Replacement and maintenance costs should also be considered, as some components may require periodic replacement to maintain the instrument's functionality.

4 Results
Process Gas "Fast" Chromatograph PGC -- PGC5009
from ABB Measurement & Analytics

The challenge. A relatively small shift in the cut point for any refinery product can cost refiners millions in profits. In the absence of fast, accurate and reproducible boiling point data, refinery product yields are not optimized and more importantly, profits are lost. The solution. The PGC5009... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Energy; Petroleum; Gasoline, Diesel
  • Oven Temperature Range: 50 to 572
Gas Chromatograph -- Model 370XA
from Emerson Automation Solutions – Rosemount

The Danalyzer 370XA Gas Chromatograph from Emerson Process Management is the latest analyzer to join the XA Series of Rosemount Analytical gas chromatographs. The 370XA is designed to simplify natural gas measurement analysis in Fiscal and Custody Transfer applications and improve the measurement... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Isothermal
  • Application: Environmental; Industrial Gases; Natural Gas Applications: Custody Transfer, Production Gas Measurement, Power Generation, Gas Burner Management
  • Oven Temperature Range: -4 to 140
Capillary Gas Chromatograph System -- GC-2010 Plus
from Shimadzu Scientific Instruments, Inc.

Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation Advanced Flow Controller delivers up to 1200 ml/min, 140 psi of pressure and supports split... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Cosmetics / Fragrances; Industrial Gases; Organic Chemicals; Thermal Decomposition
  • Oven Temperature Range: 122 to 536
Gas Chromatograph System -- GC-2014
from Shimadzu Scientific Instruments, Inc.

Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed... [See More]

  • Instrument Type: Fixtured
  • Oven Operation: Oven; Temperature Programmable
  • Application: Industrial Gases; Petroleum
  • Oven Temperature Range: 44.6 to 752