Polypropylene Electrical Power Wires
from WAGO
Power cable; M12L socket; straight; 5-pole; Length: 2 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 6.56
- Product Type: Power Cable; M12 socket - Free end
- Rated Voltage: 0.0630
from WAGO
Power cable; M12L socket; angled; 5-pole; Length: 2 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 6.56
- Product Type: Power Cable; M12 socket - Free end
- Rated Voltage: 0.0630
from WAGO
Power cable; M12L plug; straight; 5-pole; Length: 2 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 6.56
- Product Type: Power Cable; M12 plug - Free end
- Rated Voltage: 0.0630
from WAGO
Power cable; M12L plug; angled; 5-pole; Length: 2 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 6.56
- Product Type: Power Cable; M12 plug - Free end
- Rated Voltage: 0.0630
from WAGO
Power cable; M12L socket; straight; M12L plug; straight; 5-pole; Length: 0.3 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 0.9843
- Product Type: Power Cable; M12 socket - M12 plug
- Rated Voltage: 0.0630
from WAGO
Power cable; M12L socket; angled; M12L plug; angled; 5-pole; Length: 0.3 m [See More]
- Cable Insulation: Polypropylene; PP9Y (halogen-free)
- Cable Length: 0.9843
- Product Type: Power Cable; M12 socket - M12 plug
- Rated Voltage: 0.0630
from BEXKOM Electronics Co., Ltd.
We have a wide variety of standard cables for customers to choose from. From the outer material, it can be roughly divided into: TPU cable, PVC cable, TPE cable, silicone cable, Teflon, optical fiber cable, etc.; in terms of function, it can be roughly divided into: shielded cable, power cable,... [See More]
- Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride; TPE
- Rated Amperage: 0.5000 to 120
- Rated Voltage: 0.5000 to 3.4
- Rated Temperature: -50 to 200
from Southwire Company, LLC
CM/CL2/CMX (UL), CM/FT1 (CUL), CMR, NON-PLENUM TYPE. 500 FT. 0.117 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 13, UL 444, CUL APPROVAL. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 9.9 LB/MFT WEIGHT. 4 CONDUCTOR(S). FOAM POLYPROPYLENE INSULATION MATERIAL. 22 AWG CONDUCTOR... [See More]
- Cable Insulation: Polypropylene
- Cable Length: 500
- Product Type: Multiconductor Cable
- Number of Conductors: 4
from LAPP
ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]
- Cable Insulation: Polypropylene
- Number of Conductors: 4 to 6
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
from Southwire Company, LLC
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE. 500 FT. BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 12 LB/1000 FT WEIGHT. 1 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG SOLID CONDUCTOR SIZE. ORANGE, BLUE, YELLOW COLOR CODE. REEL... [See More]
- Cable Insulation: Polypropylene
- Cable Length: 500
- Product Type: Multiconductor Cable
- Number of Conductors: 1
from Southwire Company, LLC
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE. 500 FT. 0.2 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 1493 APPROVAL. 30 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 35 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG SOLID CONDUCTOR SIZE. RED, WHITE,... [See More]
- Cable Insulation: Polypropylene
- Cable Length: 500
- Product Type: Multiconductor Cable
- Number of Conductors: 4
from Southwire Company, LLC
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE. 500 FT. 0.217 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 1493 APPROVAL. 30 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 41 LB/1000 FT WEIGHT. 5 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG SOLID CONDUCTOR SIZE. RED, WHITE,... [See More]
- Cable Insulation: Polypropylene
- Cable Length: 500
- Product Type: Multiconductor Cable
- Number of Conductors: 5