VDE Electrical Power Wires

Last Updated: April 1, 2025

Description

VDE Electrical Power Wires are designed to transmit electrical energy efficiently and safely. These wires are constructed with a central conductor, typically made of copper or aluminum, which is responsible for carrying the electrical current. The conductor is surrounded by insulation material to prevent electrical leakage and ensure safety. The outer layer of the wire may include additional protective materials to enhance durability and resistance to environmental factors.

Working Principle

VDE Electrical Power Wires operate by conducting electrical current through their central conductor. The insulation surrounding the conductor prevents the current from escaping and protects against electrical shocks. These wires are often shielded to minimize electromagnetic interference, which can affect the performance of electronic devices. The shielding also helps reduce electromagnetic radiation emitted by the wires, ensuring compliance with safety standards. The design and materials used in VDE Electrical Power Wires make them reliable for transmitting electricity over various distances and under different environmental conditions.

Applications

VDE Electrical Power Wires are used in a wide range of applications, including residential, commercial, and industrial settings. They are commonly employed in the wiring of homes and offices for lighting and power distribution. In industrial environments, these wires are used to connect machinery and equipment to power sources. Specific examples include their use in manufacturing plants for powering conveyor systems and in data centers for ensuring reliable power supply to servers and networking equipment.

Advantages over other Electrical Power Wires

One of the key advantages of VDE Electrical Power Wires is their compliance with stringent safety and performance standards, which ensures high reliability and safety in various applications. The use of high-quality materials in their construction enhances their durability and resistance to environmental factors such as moisture and temperature fluctuations. Additionally, the shielding used in these wires effectively reduces electromagnetic interference, making them suitable for use in environments with sensitive electronic equipment.

Limitations

Despite their advantages, VDE Electrical Power Wires may have limitations in terms of flexibility and installation complexity. The shielding and protective layers can make these wires less flexible, which may pose challenges during installation in tight spaces or complex routing scenarios. Additionally, the cost of VDE-compliant wires may be higher compared to non-compliant alternatives, which could be a consideration for budget-conscious projects.

Considerations

When selecting VDE Electrical Power Wires, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. The initial cost may be higher due to the quality of materials and compliance with standards, but this can be offset by the long-term reliability and reduced risk of electrical failures. Operating expenses may be lower due to the efficiency and durability of these wires. Maintenance costs can also be minimized by choosing wires with robust protective features that reduce the likelihood of damage and the need for frequent replacements.

51 Results
Wires and Cables -- H03(05)VV-F
from Suzhou Ele Mfg Co., Ltd.

Reference standard: VDE 0281.teil.5 |. Rated voltage: H03VV(H2)-F:300/300V ; H05VV(H2)-F:300/500V |. Rated temperature: 70 ℃ |. The conductor complies with the requirements specified for the fifths type of conductor in HD383 |. Polyvinyl chloride compound/TI2 Insulation |. Polyvinyl chloride... [See More]

  • Standards / Approvals: UL Recognized Component Mark (US and Canadian); VDE
  • Rated Temperature: 70
  • Rated Voltage: 0.5000
  • Cable Jacket: Polyvinyl Chloride
Power, Line Cables and Extension Cords -- 102-4564-ND [AC-C13 AU from Same Sky]
from DigiKey

6.00' (1.83m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, ENEC, VDE
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1053-1713-ND [24130-67-01 from ORION Fans]
from DigiKey

6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 6.58
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1053-1722-ND [26132-76-01 from ORION Fans]
from DigiKey

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 7.5
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1053-1730-ND [26172-10-01 from ORION Fans]
from DigiKey

1.00' (304.8mm) Power Cord Black IEC 320-C14 To IEC 320-C13, Left Angle SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 1
  • Rated Voltage: 0.3000
Power, Line Cables and Extension Cords -- 1053-1736-ND [28131-67-01 from ORION Fans]
from DigiKey

6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 6.58
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1175-1509-ND [800-0.75-44L-BL-00200 from CnC Tech, LLC]
from DigiKey

6.50' (1.98m) Power Cord Black CEE 7/7 To NEMA 5-15R H05VV-F [See More]

  • Standards / Approvals: VDE; CEBEC, DEMKO, EAC, FIMKO, KEMA-KEUR, NEMKO, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 6.5
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1175-1510-ND [800-0.75-2VX-BL-00200 from CnC Tech, LLC]
from DigiKey

6.56' (2.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G0.75 [See More]

  • Standards / Approvals: VDE; CEBEC, DEMKO, EAC, FIMKO, KEMA-KEUR, NEMKO, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 6.56
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1175-1511-ND [800-0.75-14X-BL-00200 from CnC Tech, LLC]
from DigiKey

6.56' (2.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G0.75 [See More]

  • Standards / Approvals: VDE; CEBEC, DEMKO, EAC, FIMKO, KEMA-KEUR, NEMKO, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 6.56
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1623909-ND [1623909 from PHOENIX CONTACT USA]
from DigiKey

13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 1) To IEC 62196-2 (Type 2) [See More]

  • Standards / Approvals: VDE; CB, VDE
  • Number of Conductors: 2 to 3
  • Cable Length: 13.12
  • Rated Voltage: 0.0300 to 0.2500
Power, Line Cables and Extension Cords -- 1627131-ND [1627131 from PHOENIX CONTACT USA]
from DigiKey

13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) Coiled [See More]

  • Standards / Approvals: RoHS; VDE; CB, VDE
  • Number of Conductors: 2 to 3
  • Cable Length: 13.12
  • Rated Voltage: 0.0300 to 0.2500
Power, Line Cables and Extension Cords -- 1627760-ND [1627760 from PHOENIX CONTACT USA]
from DigiKey

19.69' (6.00m) Power Cord Black IEC 62196-2 (Type 2) To Cable [See More]

  • Standards / Approvals: VDE; CB, VDE
  • Number of Conductors: 2 to 3
  • Cable Length: 19.69
  • Rated Voltage: 0.0300 to 0.2500
Power, Line Cables and Extension Cords -- 1628201-ND [1628201 from PHOENIX CONTACT USA]
from DigiKey

32.81' (10.00m) Power Cord Black IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) [See More]

  • Standards / Approvals: RoHS; VDE; CB, VDE
  • Number of Conductors: 2 to 5
  • Cable Length: 32.81
  • Rated Voltage: 0.0300 to 0.4800
Power, Line Cables and Extension Cords -- 189-365011-01-ND [365011-01 from Qualtek Electronics Corp.]
from DigiKey

5.91' (1.80m) Power Cord Black CEE 7/7 To IEC 320-C13, Right Angle H05VV-F [See More]

  • Standards / Approvals: VDE; CB, CEBEC, DEMKO, FIMKO, KEMA, NEMKO, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 5.91
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 189-370025-01-ND [370025-01 from Qualtek Electronics Corp.]
from DigiKey

5.91' (1.80m) Power Cord Black BS1363A To IEC 320-C13, Right Angle H05VV-F [See More]

  • Standards / Approvals: VDE; BSI, VDE
  • Number of Conductors: 3
  • Cable Length: 5.91
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 189-374015-01-ND [374015-01 from Qualtek Electronics Corp.]
from DigiKey

5.91' (1.80m) Power Cord Black AS3112 To IEC 320-C13, Right Angle H05VV-F [See More]

  • Standards / Approvals: VDE; SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 5.91
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 189-392013-01-ND [392013-01 from Qualtek Electronics Corp.]
from DigiKey

5.91' (1.80m) Power Cord Black NBR 14136 To IEC 320-C13, Right Angle H05VV-F [See More]

  • Standards / Approvals: VDE; INMETRO, VDE
  • Number of Conductors: 3
  • Cable Length: 5.91
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1937-26151-100-03-ND [26151-100-03 from Io Audio Technologies]
from DigiKey

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 10
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1937-26161-100-03-ND [26161-100-03 from Io Audio Technologies]
from DigiKey

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 10
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1937-26171-33-01-ND [26171-33-01 from Io Audio Technologies]
from DigiKey

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 3.25
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1937-26180-60-01-ND [26180-60-01 from Io Audio Technologies]
from DigiKey

6.00' (1.83m) Power Cord Black NEMA 6-15P To Cable SJT [See More]

  • Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE; ASTA, BSI Kitemark, CEBEC, CSA, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SAA, T, UL, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.1250
Power, Line Cables and Extension Cords -- 1937-2B8D825-01-ND [2B8D825-01 from Io Audio Technologies]
from DigiKey

8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: VDE; ASTA, BSI Kitemark, CEBEC, DEMKO, ESTI, FIMKO, IMQ, KEMA, NF, NEMKO, OVE, SEMKO, SSA, VDE Registered
  • Number of Conductors: 3
  • Cable Length: 8.2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1596-ND [2074112M703A(R) from GlobTek, Inc.]
from DigiKey

6.56' (2.00m) Power Cord Black CEE 7/16 To IEC 320-C7 H03VVH2-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, CEBEC, DEMKO, ENEC, FIMKO, GOST, IMQ, KEMA, NEMKO, NF, OVE, SEMKO, VDE
  • Number of Conductors: 2
  • Cable Length: 6.56
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1607-ND [23024262M0712(R) from GlobTek, Inc.]
from DigiKey

6.73' (2.05m) Power Cord Black CEI 23-50 To IEC 320-C5 H05VV-F [See More]

  • Standards / Approvals: VDE; ENEC, IMQ, VDE
  • Number of Conductors: 3
  • Cable Length: 6.73
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1611-ND [23134271M0701(R) from GlobTek, Inc.]
from DigiKey

3.28' (1.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: VDE; CEBEC, DEMKO, FIMKO, KEMA, LCIE, NEMKO, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 3.28
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1614-ND [23134272M5701W(R) from GlobTek, Inc.]
from DigiKey

8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: VDE; CEBEC, DEMKO, FIMKO, IMQ, KEMA, LCIE, NEMKO, OVE, SEMKO, VDE Harmonizing
  • Number of Conductors: 3
  • Cable Length: 8.2
  • Rated Voltage: 0.2500
Flexible Control Cable -- 2YSL(ST)CY
from OneTech Group

As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black color). Not for direct burial [See More]

  • Standards / Approvals: VDE
  • Number of Conductors: 3 to 4
  • Product Type: Multiconductor Cable
  • Rated Temperature: ? to 70
Control Cable -- H05BQ-F
from Hi-Tech Controls, Inc.

These cables can be used for medium mechanical loads in dry, damp or wet environments, e.g. for connecting agricultural and commercial equipment and heaters provided there is no danger of contact with the hot parts or by radiation of heat. These robust and flexible cables are used for electrical... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE; HAR
  • Number of Conductors: 2 to 5
  • Product Type: Multiconductor Cable
  • Rated Voltage: 2 to 2.5
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® 110 CY
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 25
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
CC 500 B - Flexible Power Control Cable With Colored Conductors -- 02050205
from SAB North America

CC 500 B is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended. applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between... [See More]

  • Standards / Approvals: CE Marking; VDE
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Halogen-Free Security Cable -- N2XCH
from Hi-Tech Controls, Inc.

See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® CLASSIC 110
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 100
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
CC 500 CYTR - Shielded Flexible Control Cable With Black Conductors -- 02440205
from SAB North America

CC 500 CY is a multi-conductor, shielded, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. An overall. tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be... [See More]

  • Standards / Approvals: CE Marking; VDE
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Halogen-Free Security Cable -- N2XH
from Hi-Tech Controls, Inc.

Halogen-free power cables with enhanced characteristics in case of fire are used for applications where harm to human life and damage to property must be prevented in the event of fire, e.g. in industrial installations, communal establishments, hotels, airports, underground stations, railway... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® SMART 108
from LAPP

Ouml;LFLEX ® SMART 108 is a number-coded multi-conductor cable designed for general purpose cable installations on electrical machinery in dry or damp conditions. To help protect the environment, the jacket is dual-extruded with the inner jacket made with recycled PVC. It is available in... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 7
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Medium Voltage Power Cable -- N2XESY 3 x 6/10 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for laying racks for industrial and switching systems and power plants. Limited use when buried in ground if the PVC outer jacket could be damaged by high mechanical stress. The inner conducting layer... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 3
  • Product Type: Multiconductor Cable
  • Rated Voltage: 15
Flexible Power and Control Cable; Number-Coded; Steel Braid -- ÖLFLEX® CLASSIC 110 SY
from LAPP

ÖLFLEX ® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 25
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
Medium Voltage Power Cable -- N2XS(F)2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Reelable Cable for Low to Medium Mechanical Stress -- ÖLFLEX® CRANE NSHTÖU
from LAPP

ÖLFLEX ® CRANE NSHT ÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Reelable Cable
  • Rated Voltage: 0.3000 to 0.5000
Medium Voltage Power Cable -- N2XS2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Servo Assemblies acc. to SIEMENS® Standard 6FX 5002
from LAPP

Cable Assemblies for Siemens Automation Servo Drives FX5. Highly flexible servo motor and feedback cable assemblies designed for use in power chains, or cable track. Manufactured for optimum performance in industrial environments, these assemblies utilize a PUR-jacketed cable designed for oil and... [See More]

  • Standards / Approvals: RoHS; UL Recognized Component Mark (US and Canadian); VDE
  • Rated Voltage: 0.6000 to 1
  • Product Type: Instrumentation and Control; Servo Cable
  • Rated Temperature: -20 to 60
Medium Voltage Power Cable -- N2XSY 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -5 to 90
Servo Assemblies acc. to SIEMENS® Standard 6FX 8002
from LAPP

Cable Assemblies for Siemens Automation Servo Drives FX8. Highly flexible servo motor and feedabck cable assemblies designed fpr use in power chains, or cable track. Manufactured for optimum performance in industrial environments, these assemblies utilize a PUR-jacketed cable designed for oil and... [See More]

  • Standards / Approvals: RoHS; UL Recognized Component Mark (US and Canadian); VDE
  • Cable Length: 16.4 to 82.02
  • Product Type: Instrumentation and Control; Servo Cable
  • Rated Voltage: 0.6000 to 1
Medium Voltage Power Cable -- NA2XS(F)2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Medium Voltage Power Cable -- NA2XS2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Medium Voltage Power Cable -- NA2XSY 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -5 to 90
Medium Voltage Power Cable -- NAYY-J
from Hi-Tech Controls, Inc.

Power cables for energy supply are installed in open air, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not be expected. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 4
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Medium Voltage Power Cable -- NYCWY
from Hi-Tech Controls, Inc.

Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control impulses and test data. Overall, where increased electrical and also mechanical protection are required. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 4
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Medium Voltage Power Cable -- NYCY
from Hi-Tech Controls, Inc.

Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control impulses and test data. Overall, where increased electrical and also mechanical protection are required. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 61
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Medium Voltage Power Cable -- NYKY-J 0.6/1 kV
from Hi-Tech Controls, Inc.

These cables of PVC insulation and lead inner-jacket are installed everywhere, where the danger of chemical reaction of solvents, energy fuels, oils, gasoline or of that kind in filling stations particularly in petrol pump areas for carburetor propellants, in refining plants and in chemical... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 3 to 40
  • Product Type: Multiconductor Cable
  • Rated Voltage: 6
Medium Voltage Power Cable -- NYY-J/NYY-O
from Hi-Tech Controls, Inc.

Power cables for energy supply are installed outdoors, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not to be expected. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 52
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4