Ethylene Propylene Diene Elastomer (EPDM) Electrical Power Wires

Last Updated: April 1, 2025

Description

Ethylene Propylene Diene Elastomer (EPDM) Electrical Power Wires are designed to provide reliable electrical insulation. These wires are characterized by their ability to maintain electrical integrity under various environmental conditions, ensuring the safe transmission of electrical power.

Working Principle

EPDM Electrical Power Wires function by utilizing the excellent insulating properties of EPDM rubber. This material is known for its strong resistance to aging, ozone, and weathering, which makes it an effective insulator. The wires are designed to prevent electrical current from escaping the conductor, thereby ensuring efficient power transmission. The flexibility and durability of EPDM allow these wires to withstand mechanical stress and environmental factors, making them useful in maintaining consistent electrical performance.

Applications

EPDM Electrical Power Wires are commonly used in environments where resistance to weathering and temperature extremes is crucial. Specific examples include their use in outdoor electrical installations and in industries such as automotive and mass transit, where they are used in components like belts, hoses, and O-rings due to their flexibility and resistance to environmental factors.

Advantages over other Electrical Power Wires

EPDM wires offer several advantages over other types of electrical power wires. They provide excellent resistance to ozone, weathering, and aging, which is superior to many other insulating materials. Additionally, EPDM's flexibility at low temperatures and resistance to water and steam make it a preferred choice for applications exposed to harsh environmental conditions. Unlike some other materials, EPDM does not degrade easily when exposed to acids, alkalis, and some solvents, enhancing its durability and longevity.

Limitations

Despite its many advantages, EPDM has limitations. It is not suitable for applications involving mineral oils or aromatic hydrocarbons, as it can be degraded by these substances. This restricts its use in environments where such chemicals are present. Additionally, while EPDM can be used as a high voltage insulation material, it may conduct electricity if carbon black is added to improve weathering, which could pose a risk in certain applications.

Considerations

When considering EPDM Electrical Power Wires, it is important to evaluate the initial costs, which may be higher due to the specialized nature of the material. However, the long-term operating expenses can be lower due to the material's durability and resistance to environmental degradation, reducing the need for frequent replacements. Maintenance costs are generally low, as EPDM's resistance to weathering and chemicals minimizes wear and tear. The material's flexibility and low-temperature performance also contribute to its reliability and effectiveness in various applications.

45 Results
Kalas 01T1100X0000 EPDM Welding Cable, 1 Ga., 780/.010 Stranding, 100' Box, Black -- WCE1-0-100 [01T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 01T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 1
Kalas 01T3100X0000 EPDM Welding Cable, 1 Ga., 780/.010 Stranding, 100' Box, Red -- WCE1-2-100 [01T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 01T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 1
Kalas 02T1100X0000 EPDM Welding Cable, 2 Ga., 624/.010 Stranding, 100' Box, Black -- WCE2-0-100 [02T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 02T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 2
Kalas 02T3100X0000 EPDM Welding Cable, 2 Ga., 624/.010 Stranding, 100' Box, Red -- WCE2-2-100 [02T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 02T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 2
Kalas 04T1100X0000 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 100' Box, Black -- WCE4-0-100 [04T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 04T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 4
Kalas 04T3100X0000 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 100' Box, Red -- WCE4-2-100 [04T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 04T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 4
Kalas 06T1100X0000 EPDM Welding Cable, 6 Ga., 259/.010 Stranding, 100' Box, Black -- WCE6-0-100 [06T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 06T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 6
Kalas 06T3100X0000 EPDM Welding Cable, 6 Ga., 259/.010 Stranding, 100' Box, Red -- WCE6-2-100 [06T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 06T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 6
Kalas 10T1100X0000 EPDM Welding Cable, 1/0 Ga., 988/.010 Stranding, 100' Box, Black -- WCE0-0-100 [10T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 10T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 10T3100X0000 EPDM Welding Cable, 1/0 Ga., 988/.010 Stranding, 100' Box, Red -- WCE0-2-100 [10T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 10T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS; REACH Compliant
Kalas 20T1100X0000 EPDM Welding Cable, 2/0 Ga., 1235/.010 Stranding, 100' Box, Black -- WCE00-0-100 [20T1100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 20T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to € “ 221... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 20T3100X0000 EPDM Welding Cable, 2/0 Ga., 1235/.010 Stranding, 100' Box, Red -- WCE00-2-100 [20T3100X0000 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 20T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 6400063.E3.003 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Red -- WCE000-2-100 [6400063.E3.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 6400063.E3.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640062.E3.001 EPDM Welding Cable, 4/0 Ga., 2014/.010 Stranding, 100' Box, Black -- WCE0000-0-100 [640062.E3.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640062.E3.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640062.E3.003 EPDM Welding Cable, 4/0 Ga., 2014/.010 Stranding, 100' Box, Red -- WCE0000-2-100 [640062.E3.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640062.E3.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640063.E33001 EPDM Welding Cable, 3/0 Ga., 1539/.010 Stranding, 100' Box, Black -- WCE000-0-100 [640063.E33001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640063.E33001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) 221 °F (105 °C). [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640064.01.001 EPDM Welding Cable, 2/0 Ga., 1235/.010 Stranding, 250' Spool, Black -- WCE00-0-250 [640064.01.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640064.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640064.01.003 EPDM Welding Cable, 2/0 Ga., 1235/.010 Stranding, 250' Spool, Red -- WCE00-2-250 [640064.01.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640064.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) 221 °F (105 °C). [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640065.01.001 EPDM Welding Cable, 1/0 Ga., 988/.010 Stranding, 250' Spool, Black -- WCE0-0-250 [640065.01.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640065.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
Kalas 640065.01.003 EPDM Welding Cable, 1/0 Ga., 988/.010 Stranding, 250' Spool, Red -- WCE0-2-250 [640065.01.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640065.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS; REACH Compliant
Kalas 640066.01.001 EPDM Welding Cable, 1 Ga., 780/.010 Stranding, 250' Spool, Black -- WCE1-0-250 [640066.01.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640066.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 1
Kalas 640066.01.003 EPDM Welding Cable, 1 Ga., 780/.010 Stranding, 250' Spool, Red -- WCE1-2-250 [640066.01.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640066.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 1
Kalas 640067.01.001 EPDM Welding Cable, 2 Ga., 624/.010 Stranding, 250' Spool, Black -- WCE2-0-250 [640067.01.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640067.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 2
Kalas 640067.01.003 EPDM Welding Cable, 2 Ga., 624/.010 Stranding, 250' Spool, Red -- WCE2-2-250 [640067.01.003 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640067.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 2
Kalas 640068.01.001 EPDM Welding Cable, 4 Ga., 364/.010 Stranding, 250' Spool, Black -- WCE4-0-250 [640068.01.001 from Kalas Manufacturing, Inc.]
from Waytek, Inc.

Kalas 640068.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer;

    EPDM Insulated

  • Standards / Approvals: RoHS
  • North American: 4
Cords and Cordsets for Industrial, Commercial and Specialty Applications
from General Cable

Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250 to 1000
  • Product Type: Power Cable; Multiconductor Cable; Single Conductor Wire
  • Number of Conductors: 2 to 30
Portable Control Cable -- 4327
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 2 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Type: Multiconductor Cable
  • Rated Temperature: -40 to 90
Portable Cord -- 55808501
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.335 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Industrial Cord/Cable -- 01772.35.01
from General Cable

WELDING CABLE TYPE. 250 FT. 250 LENGTH IN FT. 0.675 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. 600 VAC VOLTAGE RATING. 265 AMPERE CURRENT RATING. 95 DEG F TEMPERATURE RATING. EPDM INSULATION MATERIAL. 3/0 AWG CONDUCTOR SIZE. CARTON PACKAGE TYPE. 1586/30 STRANDS STRANDING. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Rated Voltage: 0.6000
  • Cable Length: 250
  • Rated Amperage: 265
Portable Control Cable -- 4332
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 3 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Type: Multiconductor Cable
  • Rated Voltage: 0.6000
Portable Cord -- 55809502
from Southwire Company, LLC

SOOW TYPE. 1000 FT. 1000 LENGTH IN FT. 0.66 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 1000
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
Industrial Cord/Cable -- 80631.99.01
from General Cable

PORTABLE POWER CABLE, TYPE W TYPE. 0.585 INCH OUTER DIAMETER. ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 2000 V VOLTAGE RATING. 140 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). PREMIUM GRADE EPDM INSULATION MATERIAL. 4 AWG... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 1
  • Product Type: Single Conductor Wire
  • Rated Voltage: 2
Portable Control Cable -- 4334
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 4 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Type: Multiconductor Cable
  • Rated Voltage: 0.6000
Portable Cord -- 55818201
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.31 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Industrial Cord/Cable -- 81312.99.01
from General Cable

PORTABLE POWER CABLE, TYPE W ROUND TYPE. 0.77 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 2000 V VOLTAGE RATING. 74 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PREMIUM GRADE EPDM INSULATION MATERIAL. 8 AWG CONDUCTOR... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Type: Multiconductor Cable
  • Rated Voltage: 2
Portable Cord -- 57020501
from Southwire Company, LLC

SOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.365 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Industrial Cord/Cable -- 82313.99.01
from General Cable

PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE. 0.965 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 2000 V VOLTAGE RATING. 65 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). PREMIUM GRADE EPDM INSULATION MATERIAL. 8 AWG... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Type: Multiconductor Cable
  • Rated Voltage: 2
Portable Cord -- 8222260608
from Southwire Company, LLC

SOOW TYPE. 1000 FT. 0.03 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 1000
  • Product Type: Multiconductor Cable
  • Number of Conductors: 2
Portable Cord -- 8223200408
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.769 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Portable Cord -- 8223200508
from Southwire Company, LLC

SOOW TYPE. 500 FT. 0.769 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 500
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Portable Cord -- 8223250408
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.365 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Portable Cord -- 8223460402
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.415 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 105 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Portable Cord -- 8232250408
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.285 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 2
Portable Cord -- 8233280408
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.43 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
Portable Cord -- 8233480402
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.43 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Cable Length: 250
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3