Silicon Rubber Electrical Power Wires
from SAB BRÖCKSKES GmbH & Co. KG
BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180 °C at conductors. Additionally, it is space saving due to its flat construction. Moreover, it is applied as connection cable for low-voltage lamps and... [See More]
- Cable Insulation: Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
- Rated Voltage: 0.0240
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 90
from Cooner Wire Company
We ’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire ’s original series of Flexible Power Cable provides exceptional flexibility making power... [See More]
- Cable Insulation: Silicon Rubber
- Rated Amperage: 30
- Rated Voltage: 0.6000
- Rated Temperature: 150
from Thermal Wire and Cable LLC
Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone rubber insulated wire and cable at high... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 25
- Product Type: Single Conductor Wire
- Rated Temperature: 150
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride; Silicon Rubber
- Number of Conductors: 1 to 3
- Product Type: Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
from Wiremax
SIL-KOAT Silicone Coated FEP Wire. "SIL-KOAT" Insulation. High Temperature -55 °C thru 200 °C. High Voltage 1 KVDC thru 30 KVDC. 28 AWG thru 20 AWG conductors. High Flexibility. Silicone coating provides a bond ready jacket compatible with potting materials and adhesives. Small Diameter. [See More]
- Cable Insulation: Silicon Rubber; Teflon
- North American: 24
- Rated Voltage: 18
from Daburn Electronics & Cable
Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 0.3000
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 200
from Thermal Wire and Cable LLC
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 1
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
from General Cable
TEST EQUIPMENT, OSCILLATOR TYPE. 500 FT. 500 LENGTH IN FT. 0.23 INCH OUTER DIAMETER. ANNEALED TINNED COPPER CONDUCTOR MATERIAL. 10000 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. RUBBER JACKET MATERIAL. SPOOL PACKAGE TYPE. 65/36 STRANDS... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 10
- Cable Length: 500
- Rated Temperature: -20 to 60
from Daburn Electronics & Cable
2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200 °C). UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200 °C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other specialty applications... [See More]
- Cable Insulation: Silicon Rubber
- Cable Length: 100 to 1000
- Product Type: Single Conductor Wire
- Number of Conductors: 1
from Thermal Wire and Cable LLC
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes,... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
from Thermal Wire and Cable LLC
Applications include : lighting equipment, rotating machinery, plastics machinery, high-temperature interconnect cable etc. Thermal Wire and Cable Type Sil-V insulated cables offer a wide service temperature range of -65C -85F to +200C. Silicone rubber compounds have much greater resistance to high... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 3
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
from Thermal Wire and Cable LLC
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 0.6000
- Product Type: Single Conductor Wire
- Rated Amperage: 165
from Thermal Wire and Cable LLC
Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a great resistance to high temperatures and are available and presently being used in applications of an extremely severe... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 0.6000
- Product Type: Single Conductor Wire
- Rated Amperage: 107
from Thermal Wire and Cable LLC
Thermal Wire and Cable's high voltage wire utilizes a modified 250C silicone rubber dielectric. These lead wires offer a wide service temperature range -80C to +250C and voltages to 25KVDC, and are currently being used in applications of an extremely severe nature. [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 25
- Product Type: Single Conductor Wire
- Rated Amperage: ? to 23
from Thermal Wire and Cable LLC
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 10
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000