Neoprene Electrical Power Wires

Last Updated: April 1, 2025

Description

Neoprene electrical power wires are designed to provide reliable insulation and protection for electrical conductors. These wires are coated with neoprene, a synthetic rubber known for its resistance to oil, flames, and chemicals. This makes them particularly suitable for environments where exposure to such elements is a concern.

Working Principle

Neoprene electrical power wires function by utilizing the neoprene coating to insulate and protect the internal conductors. The neoprene material acts as a barrier against external factors such as oil, chemicals, and flames, ensuring that the electrical current within the wire is safely contained and transmitted. This insulation is crucial for maintaining the integrity of the electrical system and preventing leakage or short circuits. The flexibility of neoprene also allows these wires to be used in applications where movement or bending is required, enhancing their utility in dynamic environments.

Applications

Neoprene electrical power wires are used in a variety of specific applications due to their robust protective properties. In the automotive industry, they are employed in the manufacturing of parts that require resistance to abrasion, fire, and heat. In the construction industry, neoprene wires are used in bridge bearing pads and washers, where resistance to compression and weather conditions is essential. Additionally, in industrial settings, these wires are utilized in environments where electricity is present, providing heat and static resistance, and in producing corrosion-resistant coatings.

Advantages over other Electrical Power Wires

Neoprene electrical power wires offer several advantages over other types of electrical power wires. Their resistance to oil, flames, and chemicals makes them ideal for harsh environments where other materials might degrade. Unlike silicon rubber, which provides flexibility but lacks toughness and fluid resistance, neoprene offers a balanced combination of flexibility and durability. This makes neoprene wires particularly advantageous in applications where both flexibility and resistance to harsh conditions are required.

Limitations

Despite their advantages, neoprene electrical power wires have limitations. They may not offer the same level of toughness and abrasion resistance as polyurethane, which is noted for its higher tensile strength and elongation. Additionally, neoprene's resistance to high temperatures may not be as robust as some other materials, which could limit its use in extremely high-temperature environments.

Considerations

When considering neoprene electrical power wires, several factors should be taken into account. The initial cost of neoprene wires may be higher compared to other materials due to their specialized properties. However, their durability and resistance to harsh conditions can lead to lower operating expenses and maintenance costs over time. The flexibility of neoprene also contributes to its longevity, reducing the need for frequent replacements. It is important to evaluate the specific environmental conditions and performance requirements of the application to determine if neoprene wires are the most cost-effective and reliable choice.

20 Results
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding -- WF4-2 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 100', 500'*. Parallel Battery Cable WF4-2. Category: Battery Cable. TPE insulated battery cable - thermoplastic elastomer. Parallel battery cable is also referred to as duplex battery cable. Flexible duplex battery cable can be used for a variety of applications such as... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS; REACH Compliant
  • North American: 4
Parallel Battery Cable WF6-2, 6 Ga., 259/30 Stranding -- WF6-2 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 100', 500'*. Parallel Battery Cable WF6-2. Category: Battery Cable. Parallel battery cable is also referred to as duplex battery cable. Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS; REACH Compliant
  • North American: 6
Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding -- WF8-2 [19193-0167 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 100', 500'*. Parallel Battery Cable WF8-2. Category: Battery Cable. Also called duplex battery cable. Thermoplastic elastomer (TPE) insulation. Flexible stranding for cold and warm weather use. Insulation color is black with red stripe. Approximate Weight: 19 lbs. per 100'. [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • North American: 8
  • Rated Temperature: -45.56 to 105
  • Standards / Approvals: RoHS; REACH Compliant
Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding -- WFR2-2 [5700750BK0048 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 100'*, 500'*. Parallel Battery Cable WFR2-2. Category: Battery Cable. TPE insulated battery cable - thermoplastic elastomer. Parallel battery cable is also referred to as duplex battery cable. High extreme, flexible duplex battery cable for a variety of applications such as... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS; REACH Compliant
  • North American: 2
Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black -- WC0-0-100 [10T1100X0000 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC0-0-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant. Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC0-0-250, 1/0 Ga., 1045/30 Stranding, 250' Box, Black -- WC0-0-250 [640065.01.001 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC0-0-250. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red -- WC0-2-100 [10T3100X0000 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC0-2-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC0-2-250, 1/0 Ga., 1045/30 Stranding, 250' Box, Red -- WC0-2-250 [640065.01.003 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC0-2-250. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black -- WC00-0-100 [20T1100X0000 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC00-0-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC00-0-250, 2/0 Ga., 1330/30 Stranding, 250' Box, Black -- WC00-0-250 [640064.01.001 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC00-0-250. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant thermoplastic elastomer inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme temperature range... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red -- WC00-2-100 [20T3100X0000 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC00-2-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC00-2-250, 2/0 Ga., 1330/30 Stranding, 250' Box, Red -- WC00-2-250 [640064.01.003 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC00-2-250. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black -- WC000-0-100 [640063.E33001 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC000-0-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Welding Cable WC000-2-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Red -- WC000-2-100 [6400063.E3.003 from Waytek, Inc.]
from Waytek, Inc.

Welding Cable WC000-2-100. Category: Welding Cable. Class K welding cable. Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket. Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold. Extreme... [See More]

  • Cable Insulation: Neoprene;

    Neoprene over TPE Insulated

  • Standards / Approvals: RoHS
Flat Festoon Cable with Neoprene Jacket -- ÖLFLEX® CRANE F
from LAPP

ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 4 to 12
  • Product Type: Instrumentation and Control; Multiconductor Cable; Festoon Cable
  • Rated Voltage: 0.3000 to 0.5000
Parallel HPN Cord -- 4081
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000
Highly Flexible Weather-Proof Rubber Cable with Supporting Element -- ÖLFLEX® CRANE
from LAPP

ÖLFLEX ® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 2 to 48
  • Product Type: Instrumentation and Control; Multiconductor Cable; Pendant Control Cable
  • Rated Voltage: 0.3000 to 0.5000
Reelable Cable for Low to Medium Mechanical Stress -- ÖLFLEX® CRANE NSHTÖU
from LAPP

ÖLFLEX ® CRANE NSHT ÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Reelable Cable
  • Rated Voltage: 0.3000 to 0.5000
Reelable Cable for Medium to High Mechanical Stress -- ÖLFLEX® CRANE VS (N)SHTÖU
from LAPP

ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 4 to 36
  • Product Type: Instrumentation and Control; Multiconductor Cable; Reelable Cable
  • Rated Voltage: 0.6000 to 1
Retractable Power Supply Cable with PUR Jacket -- SPIRAL H07BQ-F BLACK
from LAPP

SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. [See More]

  • Cable Insulation: Neoprene
  • Number of Conductors: 3 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.4500 to 0.7500