Polyethylene (PE) Electrical Power Wires
Last Updated: April 1, 2025
Description
Polyethylene (PE) electrical power wires are designed to provide insulation for electrical conductors. They serve as a protective barrier that prevents electrical currents from escaping the conductor, ensuring safe and efficient transmission of electricity. PE is known for its excellent dielectric properties, making it an ideal material for insulating electrical wires.
Working Principle
PE electrical power wires work by utilizing the material's inherent insulating properties to prevent electrical currents from leaking out of the conductor. The high insulation resistance and low dielectric constant of PE ensure minimal energy loss during transmission. Additionally, PE's resistance to moisture and chemicals enhances its effectiveness as an insulator, maintaining its performance across various environmental conditions. These properties make PE wires particularly useful in maintaining the integrity of electrical systems by reducing the risk of short circuits and electrical failures.
Applications
PE electrical power wires are widely used in various applications due to their excellent insulating properties. They are commonly employed in telephone signal and control cables, high-frequency electronic cables, and both high and low voltage power cables. Specific examples include their use in line wires, neutral supported secondary cables, and service drop cables, where reliable insulation is critical for performance and safety.
Advantages over other Electrical Power Wires
PE electrical power wires offer several advantages over other types of electrical wires. They exhibit outstanding electrical properties, such as high insulation resistance and low dielectric loss at all frequencies, which are crucial for efficient energy transmission. PE wires also provide excellent resistance to cold flow and abrasion, making them durable and reliable in various conditions. Compared to materials like silicon rubber, PE offers superior toughness and fluid resistance, enhancing its suitability for a wide range of applications.
Limitations
Despite their advantages, PE electrical power wires have some limitations. The mechanical properties of low-density polyethylene (LDPE) are not outstanding, which can be a drawback in applications where mechanical abuse is anticipated. In such cases, additional protective coverings, like a nylon jacket, may be necessary to improve abrasion and cut-through resistance. Additionally, the electrical properties of PE can be affected by ageing, as the incorporation of oxygen-containing groups can alter its dielectric loss factor.
Considerations
When considering PE electrical power wires, several factors should be taken into account. Initial costs may vary depending on the specific type and grade of PE used. Operating expenses are generally low due to the material's durability and resistance to environmental degradation. However, the need for additional protective coverings in certain applications can increase costs. PE wires are known for their long lifespan and low maintenance requirements, but regular inspections are recommended to ensure continued performance, especially in harsh environments.
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 142200-96 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from BRIM Electronics, Inc.
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105 °C if under... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 16 to 40
- Cable Length: 100 to 1000
- Rated Temperature: 105
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 142212-10IE SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAEJ1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F(125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from BRIM Electronics, Inc.
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105 °C if under... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 5 to 60
- Cable Length: 100 to 1000
- Rated Temperature: 105
from Waytek, Inc.
Spool Sizes Available: 100', 250', 500'*. General Cable 146054-11 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 4
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250', 500'*. General Cable 147145-11 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 4
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 148293-73 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. Red polyethylene insulation. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 148336-10 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 2
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 148967-73SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 149452-10 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 2
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 151170-10 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 1
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 151321-10 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 1
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250', 500'*. General Cable 157659-10 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 6
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Spool Sizes Available: 100', 250', 500'*. General Cable 157669-11 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- North American: 6
- Cable Conductor: Copper
- Standards / Approvals: RoHS; REACH Compliant
from BEXKOM Electronics Co., Ltd.
We have a wide variety of standard cables for customers to choose from. From the outer material, it can be roughly divided into: TPU cable, PVC cable, TPE cable, silicone cable, Teflon, optical fiber cable, etc.; in terms of function, it can be roughly divided into: shielded cable, power cable,... [See More]
- Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride; TPE
- Rated Amperage: 0.5000 to 120
- Rated Voltage: 0.5000 to 3.4
- Rated Temperature: -50 to 200
from Southwire Company, LLC
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE. 1000 FT. 0.117 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 444, UL 1424, CUL APPROVAL. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 13.1 LB/MFT WEIGHT. 4 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. [See More]
- Cable Insulation: Polyethylene
- Cable Length: 1000
- Product Type: Multiconductor Cable
- Number of Conductors: 4
from James Monroe Wire and Cable Corporation
Polyethylene insulated, polyvinyl chloride jacketed cable rated 600 volts. For use in underground conduit or as aerial cable supported by messenger or installation in raceway in buildings either as fire protective signaling cable or as traffic signal cable. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Type: Multiconductor Cable; Signal Cable
- Rated Voltage: 0.6000
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 100
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.3000 to 35
from Lapp Tannehill
The LAPP ETHERLINE ® 2 pair CAT5 HYBRID is a data cable for data transmission and power supply for industrial usage. The cable is designed for stationary installation and occasional movement. LAPP part number 2170887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170887 AVAILABILITY : Contact... [See More]
- Cable Insulation: Polyethylene; Polyethylene
- Rated Temperature: -20 to 70
- Rated Voltage: 0.7000 to 1
- Cable Jacket: Halogen-Free
from OneTech Group
As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black color). Not for direct burial [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3 to 4
- Product Type: Multiconductor Cable
- Rated Temperature: ? to 70
from LAPP
ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Temperature: -40 to 105
from Thermal Wire and Cable LLC
Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads, and as... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Type: Single Conductor Wire
- Rated Amperage: 50
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 45
- Number of Conductors: 1
- Rated Temperature: -20 to 90
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from Southwire Company, LLC
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE. 500 FT. 0.154 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 444, UL 1424, CUL APPROVAL. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 30.2 LB/MFT WEIGHT. 4 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. [See More]
- Cable Insulation: Polyethylene
- Cable Length: 500
- Product Type: Multiconductor Cable
- Number of Conductors: 4
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride; Silicon Rubber
- Number of Conductors: 1 to 3
- Product Type: Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4 to 6
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
from Thermal Wire and Cable LLC
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Type: Single Conductor Wire
- Rated Voltage: 0.1500
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 45
- Number of Conductors: 1
- Rated Temperature: -20 to 90
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 9
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 2 AWG CONDUCTOR SIZE. 6700 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. SOUTHWIRE[R] BRAND. TRADE NAME PIGNUT. STRANDING 6/1. WEIGHT 118 LB PER 1000 FT [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 2 to 6
- Product Type: Multiconductor Cable; Single Conductor Wire; Transmission / Distribution Wire
- Rated Voltage: 0.6000 to 35
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -20 to 75
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 45
- Number of Conductors: 1
- Rated Temperature: -20 to 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1000 FT COIL PACKAGING. 6 AWG NEUTRAL CONDUCTOR SIZE. DUPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME COLLIE. STRANDING 7... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 64
- Product Type: Instrumentation and Control; Multiconductor Cable; Microphone
- Rated Voltage: 0.3000 to 0.6000
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -40 to 75
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 4 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1500 FT REEL PACKAGING. 4 AWG NEUTRAL CONDUCTOR SIZE. TRIPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME OYSTER. STRANDING 7... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 61
- Product Type: Instrumentation and Control; Power Cable; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 15
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -20 to 75
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 3 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 500 FT COIL PACKAGING. 6 AWG NEUTRAL CONDUCTOR SIZE. QUADRUPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME CHOLA. STRANDING 7 (PHASE), 6/1... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 8
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -25 to 75
from Southwire Company, LLC
SOFT COPPER CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 4 AWG CONDUCTOR SIZE. 500 FT COIL PACKAGING. SOUTHWIRE[R] BRAND [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Type: Multiconductor Cable
- Cable Conductor: Copper
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]
- Cable Insulation: Polyethylene; Halogen-Free Compound
- Rated Temperature: -20 to 70
- Rated Voltage: 0.1000 to 0.1500
- Cable Jacket: Halogen-Free
from LAPP
ÖLFLEX ® VFD XL is a robust oil-resistant shielded motor cable for VFD drives. Due to the enhanced electrical properties of its XLPE insulation, ÖLFLEX ® provides problem-free performance where precision control is critical. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Control Cable
- Rated Voltage: 0.6000 to 1
from LAPP
V 2000 is a large AWG VFD 2KV cable designed with 3 symmetrical grounds and a helical copper tape shield. It is UL Type TC-ER approved. [See More]
- Cable Insulation: Polyethylene; 3 Bare Stranded Copper Grounds
- Rated Voltage: 0.6000 to 2
- Product Type: Multiconductor Cable; VFD Cable
- Rated Temperature: -25 to 90