AWG 2/0, 3/0, 4/0 or Larger Electrical Power Wires
from Suzhou Ele Mfg Co., Ltd.
Reference standard:UL1581UL758CSA C22.2NO.210 |. Rated voltage: 600V |. Rated temperature: UL1015 80 ℃ 90 ℃ 105 ℃ |. Tinned or bare, stranded or solid copper conducto,1015:30-3/0AWG 1028:22AWG-6AWG |. Color-coded PVC insulation |. Uniform insulation thickness to ensure easy... [See More]
- Rated Voltage: 0.6000
- Cable Insulation: Polyvinyl Chloride
- Rated Temperature: 80 to 105
- North American: 30
from Cooner Wire Company
We ’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire ’s original series of Flexible Power Cable provides exceptional flexibility making power... [See More]
- Rated Voltage: 0.3000
- Rated Temperature: 80
- Rated Amperage: 230
- Cable Jacket: Polyvinyl Chloride
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 142200-96 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from New England Wire Technologies Corporation
COLDflex Ground Cable ™ product line is specifically designed for flexible, low-temperature ground cable applications. Tested for cold weather flexibility down to -40 ºC, COLDflex Ground Cables are UV resistant and have operating voltages up to 5kV. Manufactured using highly stranded bare... [See More]
- Rated Voltage: 5
- Cable Conductor: Copper
- Rated Temperature: -40
- North American: 2 to 4
from Suzhou Ele Mfg Co., Ltd.
Reference standard:UL1581 UL758 CSA C22.2NO.210 |. Rated voltage: 300V |. Rated temperature: 80 ℃ |. Tinned or bare, stranded or solid copper conductor,30-4/0AWG |. PVC insulation and jacket |. Shield:Optional |. Passed UL VW-1 &CSA FT1 vertical flame test |. APPLICATION: For use in... [See More]
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
- Rated Temperature: 80
- Cable Insulation: Polyvinyl Chloride
from Cooner Wire Company
We ’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire ’s original series of Flexible Power Cable provides exceptional flexibility making power... [See More]
- Rated Voltage: 0.3000
- Rated Temperature: 105
- Rated Amperage: 230
- Cable Jacket: Polyvinyl Chloride
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 142212-10IE SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAEJ1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F(125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from New England Wire Technologies Corporation
Extra flexible, high strand count, tinned copper conductors. Meets SAE J 1654 & 1127 for 600 Volt and 125 ° C diesel applications. Improved flexibility over XLPO insulations. Improved chemical resistance, temperature rating and cold weather performance vs. PVC. Available in shielded and... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 600
- Number of Conductors: 168 to 2499
- Rated Temperature: 125
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 148293-73 SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. Red polyethylene insulation. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from Waytek, Inc.
Spool Sizes Available: 100', 250'*, 500'*. General Cable 148967-73SGX Cross-link Battery Cable. Category: Battery Cable. Manufacturer: General Cable. SAE J1127-SGX. Multi-stranded bare copper conductor cable. Resistant to oil, moist acids, grease, and abrasion. 257 °F (125 °C) to -59... [See More]
-
Cable Insulation: Polyethylene;
Polyethylene Insulated
- Standards / Approvals: RoHS; REACH Compliant
- Cable Conductor: Copper
from Waytek, Inc.
Kalas 10T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 10T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
Kalas 20T1100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to € “ 221... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 20T3100X0000 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 6400063.E3.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640062.E3.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640062.E3.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640063.E33001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) 221 °F (105 °C). [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640064.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640064.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) 221 °F (105 °C). [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640065.01.001 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS
from Waytek, Inc.
Kalas 640065.01.003 EPDM Welding Cable. Category: Welding Cable. Manufacturer: Kalas. Highly flexible copper conductor, insulated with an EPDM jacket and paper separator. Durable jacket resists cuts, tears, abrasion, grease, oil, water, and flame. -58 °F (-50 °C) to 221 °F (105... [See More]
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Standards / Approvals: RoHS; REACH Compliant
from Waytek, Inc.
SGR Battery Cable SGR0-0-100. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 40 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR0-0-250. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 40 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR0-2-100. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 40 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR0-2-250. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 40 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR00-0-100. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 46 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR00-0-250. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 46 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR00-2-100. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 46 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR00-2-250. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 46 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from Waytek, Inc.
SGR Battery Cable SGR000-0-100. Category: Battery Cable. Highly flexible EPDM jacket and paper separator. Maximum Voltage: 60V. Conductor Temperature: -58 °F (-50 °C) to 221 °F (105 °C). Copper: Fully annealed soft-drawn copper. Approximate Weight: 65 lbs. per 100'. Typical... [See More]
- Rated Voltage: 0.0600
-
Cable Insulation: Ethylene Propylene Diene Elastomer;
EPDM Insulated
- Rated Temperature: -50 to 105
- Cable Conductor: Copper
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.3000 to 35
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 30
- Rated Temperature: -30 to 90
from SAB North America
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding. which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test... [See More]
- Number of Conductors: 1
- Rated Amperage: 213
- Rated Voltage: 1
- Rated Temperature: 90
from Southwire Company, LLC
MC TYPE. 1000 FT. 1000 LENGTH IN FT. 1.374 INCH OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 83, UL 1569, UL 1685 APPROVAL. 600 V VOLTAGE RATING. 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 800 LB/MFT WEIGHT. 3 CONDUCTOR(S). THHN/THWN-2... [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 3
- Cable Length: 1000
- Rated Voltage: 0.6000
from Carlisle Interconnect Technologies
Used in the protection and control of corrosion on metallic structures, the cables are used to connect sacrificial anodes and are especially suitable for use in deep well installations where nascent chlorine is present. Operating temperature - 40 °C to + 80 °C. 600V rating. Tinned, annealed... [See More]
- Rated Voltage: 0.6000
- Cable Insulation: ECTFE, PVDF
- Rated Temperature: -40 to 80
- Cable Conductor: Copper
from Thermal Wire and Cable LLC
Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service temperature range of 65C to +150C. Tefzel insulated conductors are 30% smaller in diameter than... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: ? to 351
from James Monroe Wire and Cable Corporation
Application: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. Features: Flat and Flexible Construction. Rated for Both Indoor and... [See More]
- Product Type: Instrumentation and Control
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 4
- Rated Temperature: 40 to 105
from Philatron Wire & Cable
BE COMPLIANT AND SAFE Specify Solar Wire ™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts... [See More]
- Rated Voltage: 0.6000 to 2
- North American: 1 to 18
- Rated Temperature: -40 to 90
- > AWG 0: 1/0, 2/0, 3/0, 4/0
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Festoon Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 4 to 12
- Rated Temperature: -25 to 90
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Product Type: Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 1 to 3
- Cable Insulation: Polyethylene; Polyvinyl Chloride; Silicon Rubber
from Hi-Tech Controls, Inc.
Everywhere, where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 30
- Rated Temperature: -30 to 90
from SAB North America
S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding. which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10... [See More]
- Number of Conductors: 1
- Rated Amperage: 213
- Rated Voltage: 1
- Rated Temperature: 80
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/0 AWG CONDUCTOR SIZE. 1769 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. TRADE NAME RAVEN. STRANDING 6 STRANDS. CURRENT RATING 242 AMPERE. WEIGHT 145 LB PER 1000 FT [See More]
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
- Number of Conductors: 1
- > AWG 0: 1/0 AWG
from Carlisle Interconnect Technologies
A composite insulation of glass and PTFE (Polytetrafluoroethylene), EFGLAS provides extreme strength, abrasion and temperature resistance from the combination of PTFE tape and a PTFE impregnated glass yarn braid. Typical applications include aerospace and aircraft wiring, and industrial applications... [See More]
- Rated Voltage: 0.6000
- Cable Shielding: Braid
- Cable Jacket: PTFE
- Cable Insulation: PTFE
from Thermal Wire and Cable LLC
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 399
from Philatron Wire & Cable
PHILAFIN ™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL [See More]
- Product Type: Instrumentation and Control; Power Cable; Multiconductor Cable
- > AWG 0: 1/0 - 4/0
- North American: 1 to 8
- Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); MSHA
from LAPP
ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Temperature: -40 to 105
- Rated Voltage: 0.6000 to 1
- Cable Jacket: Polyvinyl Chloride
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Product Type: Multiconductor Cable; Single Conductor Wire; Transmission / Distribution Wire
- Rated Voltage: 0.6000 to 35
- Number of Conductors: 2 to 6
- Rated Amperage: 60 to 785
from Hi-Tech Controls, Inc.
Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 3 to 30
- Rated Temperature: -30 to 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/0 AWG CONDUCTOR SIZE. REEL PACKAGING. ACSR TYPE CODE. SOUTHWIRE[R] BRAND. TRADE NAME RAVEN. STRANDING 6/1. WEIGHT 884 LB [See More]
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
- Number of Conductors: 1
- > AWG 0: 1/0 AWG
from Carlisle Interconnect Technologies
CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation. Improved resistance to scrape abrasion. Further improved laser... [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: -55 to 260
- Rated Voltage: 0.6000
- Cable Jacket: PTFE
from Thermal Wire and Cable LLC
Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: ? to 399
from Philatron Wire & Cable
PHILAFLEX ™ 600 Volts Power Submersible Pump Cable UL Listed 90 ºC Dry / 75 ºC Wet [See More]
- Product Type: Multiconductor Cable
- North American: 1 to 14
- Rated Voltage: 0.6000
- > AWG 0: 1/0, 2/0, 3/0, 4/0, 250 MCM, 350 MCM, 500 MCM
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 6
- Rated Temperature: -40 to 70
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Microphone
- Rated Voltage: 0.3000 to 0.6000
- Number of Conductors: 1 to 64
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
Halogen-free power cables with enhanced characteristics in case of fire are used for applications where harm to human life and damage to property must be prevented in the event of fire, e.g. in industrial installations, communal establishments, hotels, airports, underground stations, railway... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 1 to 30
- Rated Temperature: -30 to 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 4000 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. SOUTHWIRE[R] BRAND. TRADE NAME ALMOND. STRANDING 6/1. WEIGHT 190 LB PER 1000 FT [See More]
- Product Type: Multiconductor Cable
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Cable Conductor: Aluminum and Aluminum Alloys
from Carlisle Interconnect Technologies
An increased wall thickness version utilizing an aluminum conductor for power feeder applications. Improved mechanical performance including superior flexibility as compared to traditional polyimide insulated power feeder cables. TLA is rated at 175 °C. Excellent Temperature Performance. [See More]
- Cable Jacket: PTFE
- Cable Conductor: Aluminum and Aluminum Alloys
- Cable Insulation: PTFE
- North American: 8
from Thermal Wire and Cable LLC
Thermal Wire and Cable Corps type PFAH Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C**). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: ? to 532
from Philatron Wire & Cable
Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water, and Sun Resistant 600 Volts - XLPE: 90 °C / PVC: 90 °C Complies with National... [See More]
- Rated Voltage: 0.6000
- > AWG 0: 1/0, 2/0, 3/0, 4/0, 250, 350, 500, 750, 1000
- North American: 1 to 18
- Standards / Approvals: UL Recognized Component Mark (US and Canadian); NEC
from LAPP
ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 6
- Rated Temperature: -40 to 80
from General Cable
With more than 80 years of expertise in mining cable technology, our pioneering advancements set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements. Our well-known mining- and industrial-grade cable designs enable high... [See More]
- Product Type: Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 2 to 8
- Number of Conductors: 2 to 30
- Rated Temperature: -40 to 90
from Hi-Tech Controls, Inc.
Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 30
- Rated Temperature: -30 to 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 500 FT COIL PACKAGING. 1/0 AWG NEUTRAL CONDUCTOR SIZE. TRIPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME NERITINA. STRANDING 7 (PHASE),... [See More]
- Product Type: Multiconductor Cable
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Cable Conductor: Aluminum and Aluminum Alloys
from Carlisle Interconnect Technologies
This cable encompasses a family of wire and cable in three temperature ratings: 150 °C, 200 °C, and 260 °C. ST is a multi-purpose normal weight wire which exhibits exceptional performance characteristics within the range of the critical parameters in airframe applications. This... [See More]
- Cable Jacket: PTFE
- Cable Conductor: Copper
- Cable Insulation: PTFE
- North American: 26
from Thermal Wire and Cable LLC
Thermal Wire and Cable Corps type TFE Teflon insulated conductors for general wiring offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C (500F) to -80C. Type TFE Teflon insulated conductors produce... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: ? to 244
from Philatron Wire & Cable
Ultra-Flexible and Complies with the National Electrical Code (NEC) for flexible Stage Lighting cable, Appliance/Machine Wire, and THW for general industrial & residential 600 volt applications. PHILATRON (size) AWG (UL) (CSA) Building THW -90 °C, Appliance AWM -MTW -TEW +105 °C , &... [See More]
- Rated Voltage: 0.0 to 0.6000
- > AWG 0: 1000
- North American: 14 to 1000
- Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
from LAPP
ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 80
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Product Type: Instrumentation and Control; Power Cable; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 15
- Number of Conductors: 1 to 61
- Rated Temperature: -40 to 90
from Hi-Tech Controls, Inc.
Security cables are ideal for use every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 1 to 30
- Rated Temperature: 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 3 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1200 FT REEL PACKAGING. 1/0 AWG NEUTRAL CONDUCTOR SIZE. QUADRUPLEX TYPE CODE. 90 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME SHETLAND. STRANDING 9 (PHASE), 7... [See More]
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
- Number of Conductors: 3
- > AWG 0: 1/0 AWG
from Carlisle Interconnect Technologies
This cable encompasses a family of wire and cable in three temperature ratings: 150 °C, 200 °C, and 260 °C. TL is a multi-purpose normal weight wire which exhibits exceptional performance characteristics within the range of the critical parameters in airframe applications. Excellent... [See More]
- Cable Jacket: PTFE
- Cable Conductor: Copper
- Cable Insulation: PTFE
- North American: 26
from Thermal Wire and Cable LLC
Thermal Wire and Cable's TGGT wire is one of the most popular appliance wires on the market today. It utilizes a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 950
from Philatron Wire & Cable
Philatron XHHW-2 600 Volts complies with the National Electrical Code (NEC) for general purpose wiring, lighting and power. Residential, Commercial and industrial building maximum conductor temperature of 90 ° in wet or dry locations. Suitable for Direct Burial. This product is highly resistant... [See More]
- Rated Voltage: 0.0 to 0.6000
- > AWG 0: 500
- North American: 14 to 500
- Standards / Approvals: CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
from LAPP
ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 80
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 15
- Number of Conductors: 1 to 10
- Rated Temperature: -55 to 125
from Hi-Tech Controls, Inc.
This cable is employed as a highly flexible high-current cathode cable for electroplating drum systems and as a wearing cable in the chemical industry. Special feature: Despite the extremely thick wearing jacket, the highly flexible conductor enables good contact when installing the pear push. Good... [See More]
- Number of Conductors: 1
- Rated Temperature: -50 to 80
- Rated Voltage: 3.5
- Cable Jacket: PUR
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). XLPE INSULATION MATERIAL. 4/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1000 FT REEL PACKAGING. 4/0 AWG NEUTRAL CONDUCTOR SIZE. 90 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME DURANT. STRANDING 7 (PHASE/NEUTRAL). WEIGHT 756 LB PER... [See More]
- Product Type: Multiconductor Cable
- Cable Conductor: Aluminum and Aluminum Alloys
- Number of Conductors: 2
- > AWG 0: 4/0 AWG
from Carlisle Interconnect Technologies
An increased wall version which can be utilized in applications requiring superior mechanical capabilities such as abrasion resistance and dynamic cut-through. This insulation system may be used as a reduced size and weight replacement for MIL-W-22759/5 to /8. TLS is rated at 260 °C. Excellent... [See More]
- Cable Jacket: PTFE
- Cable Conductor: Copper
- Cable Insulation: PTFE
- North American: 24
from Thermal Wire and Cable LLC
SDT-250 PFA Teflon insulated lead wire offers a wide service temperature range. SDT-250 is surface printed with the AWG (size of the wire) to prevent confusion in multi-circuits. SDT-250 lead wires can quite often replace the UL1180, UL1659, UL1199, and UL1727 etc cables which are generally more... [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 708
from LAPP
Ouml;LFLEX ® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX ® FD 90 CY... [See More]
- Product Type: Single Conductor Wire
- Rated Temperature: -40 to 90
- Rated Voltage: 0.6000 to 1
- Cable Jacket: Polyvinyl Chloride
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 1 to 8
- Rated Amperage: 15 to 1254
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for laying racks for industrial and switching systems and power plants. Limited use when buried in ground if the PVC outer jacket could be damaged by high mechanical stress. The inner conducting layer... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 15
- Number of Conductors: 3
- Rated Temperature: -5 to 90
from Southwire Company, LLC
SEU TYPE. 500 FT. 500 LENGTH IN FT. ALUMINUM CONDUCTOR MATERIAL. UL 44, UL 83, UL 854 APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. WITH GROUND WIRE. (2) 1/0 AWG CONDUCTOR SIZE. GRAY PVC JACKET MATERIAL. REEL PACKAGE TYPE. 1/0 AWG GROUND CONDUCTOR SIZE. SOUTHWIRE[R] BRAND [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 0.6000
- Cable Length: 500
- Rated Temperature: 90
from Carlisle Interconnect Technologies
Modified polyolefin insulations, cross linked by electron beam, ZYRAD ™ and TRAKRAD ™ cables provide excellent resistance to abrasion and mechanical damage and have good flame retardant properties. Typical applications include motors and transformers, brake sensors, rapid transit railway... [See More]
- Rated Voltage: 0.6000 to 1
- Cable Insulation: Modified Polyolefin
- Rated Temperature: -65 to 155
- North American: 2 to 24
from Thermal Wire and Cable LLC
MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C appliance lead wire. [See More]
- Product Type: Single Conductor Wire
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Temperature: 538
from LAPP
Ouml;LFLEX ® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX ® FD 90 CY... [See More]
- Product Type: Single Conductor Wire
- Rated Temperature: -40 to 90
- Rated Voltage: 0.6000 to 1
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Number of Conductors: 1
- Rated Temperature: -20 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
SEU TYPE. 500 FT. 500 LENGTH IN FT. 1275 MIL X 763 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 44, UL 83, UL 854 APPROVAL. 600 V VOLTAGE RATING. 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 1378 LB/MFT WEIGHT. WITH... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 0.6000
- Cable Length: 500
- Rated Amperage: 145 to 195
from LAPP
Ouml;LFLEX ® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and unshielded... [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.6000
- Number of Conductors: 3 to 25
- Rated Temperature: -40 to 80
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Number of Conductors: 1
- Rated Temperature: -20 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1000 FT. 1000 LENGTH IN FT. 658 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 263 LB/1000 FT WEIGHT. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 4/0... [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 1
- Cable Length: 1000
- Rated Voltage: 0.6000
from LAPP
ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]
- Product Type: Instrumentation and Control; Multiconductor Cable; Reelable Cable
- Rated Voltage: 0.6000 to 1
- Number of Conductors: 4 to 36
- Rated Temperature: -25 to 80
from Hi-Tech Controls, Inc.
Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]
- Number of Conductors: 1
- Rated Temperature: -5 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1400 FT. 1400 LENGTH IN FT. 1106 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 441 LB/1000 FT WEIGHT. 3 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0... [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 3
- Cable Length: 1400
- Rated Voltage: 0.6000
from LAPP
V 2000 is a large AWG VFD 2KV cable designed with 3 symmetrical grounds and a helical copper tape shield. It is UL Type TC-ER approved. [See More]
- Product Type: Multiconductor Cable; VFD Cable
- Rated Temperature: -25 to 90
- Rated Voltage: 0.6000 to 2
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Number of Conductors: 1
- Rated Temperature: -20 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1400 FT. 1400 LENGTH IN FT. 1236 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 534 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0... [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 4
- Cable Length: 1400
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]
- Number of Conductors: 1
- Rated Temperature: -20 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 1000 FT. 523 MIL OUTER DIAMETER. ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL. UL 44/854 APPROVAL. 600 V VOLTAGE RATING. 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL... [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 1
- Cable Length: 1000
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]
- Number of Conductors: 1
- Rated Temperature: -5 to 90
- Rated Voltage: 45
- Cable Jacket: XLPE
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 1000 FT. 499 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44/854 APPROVAL. 600 V VOLTAGE RATING. 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 1
- Cable Length: 1000
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Power cables for energy supply are installed in open air, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not be expected. [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 4
- Rated Temperature: -40 to 70
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 500 FT. 1301 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44, UL 854 APPROVAL. 600 V VOLTAGE RATING. 150 AMPERE CURRENT RATING. 679 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). XLPE INSULATION MATERIAL. (2) 2/0 AWG (PHASE), 1 AWG (GROUND) CONDUCTOR SIZE. REEL PACKAGE TYPE. [See More]
- Product Type: Multiconductor Cable
- Number of Conductors: 4
- Cable Length: 500
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control impulses and test data. Overall, where increased electrical and also mechanical protection are required. [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 4
- Rated Temperature: -40 to 70
from Hi-Tech Controls, Inc.
These cables of PVC insulation and lead inner-jacket are installed everywhere, where the danger of chemical reaction of solvents, energy fuels, oils, gasoline or of that kind in filling stations particularly in petrol pump areas for carburetor propellants, in refining plants and in chemical... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 6
- Number of Conductors: 3 to 40
- Rated Temperature: -5 to 70
from Hi-Tech Controls, Inc.
Power cables for energy supply are installed outdoors, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not to be expected. [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 4
- Number of Conductors: 1 to 52
- Rated Temperature: -40 to 70
from Hi-Tech Controls, Inc.
Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: -10 to 85
- Number of Conductors: 1 to 24
- Cable Jacket: Polyolefin
from Hi-Tech Controls, Inc.
As per DIN 89160 edition 1998 and IEC 60092-353. Temperature Range. Max. +85 °C conductor temperature. Min. Installation Temperature. -10 °C/+14 °F. Nominal Voltage U0/U 0.6/1 kV. Minimum Bending Radius. Approx. 4x cable Ø [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: -10 to 85
- Number of Conductors: 1 to 24
- Cable Jacket: Polyolefin
from Hi-Tech Controls, Inc.
According to VG 95218, part 60, shielded. The conductor insulation continues to function during a fire without the need for extra flame-proof taping. Conductor Operating Temperature. Max. +85 °C/+185 °F. Nominal Voltage U0/U 0.6/1 kV. Minimum Bending Radius. Approx. 5x cable Ø [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: 85
- Number of Conductors: 1 to 4
- Cable Jacket: 5GM3
from Hi-Tech Controls, Inc.
As per IEC 60092-353. Temperature Range. Max. +85 °C/+185 °F conductor temperature. Min. Installation Temperature. -10 °C/+14 °F. Nominal Voltage U0/U 0.6/1 kV. Minimum Bending Radius. Approx. 4x cable Ø [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: -10 to 85
- Number of Conductors: 1 to 24
- Cable Jacket: Polyolefin
from Hi-Tech Controls, Inc.
As per IEC 60092-353. Temperature Range. Max. +85 °C/+185 °F conductor temperature. Min. Installation Temperature. -10 °C/+14 °F. Nominal Voltage. U0/U 0.6/1 kV. Minimum Bending Radius. Approx. 4x cable Ø. Tests. Flame-test to VDE 0472 part 804, test method C, IEC 60332-3 cat. [See More]
- Product Type: Multiconductor Cable
- Rated Temperature: -10 to 85
- Number of Conductors: 1 to 24
- Cable Jacket: Polyolefin
from Hi-Tech Controls, Inc.
USA NFPA79, edition 2007 conformant flexible power cables up to 600 V, for all machinery in tool and plant construction, suitable for installation in dry, humid and damp environments, in the open and in pipes. For underground installation and for open, unprotected installation from the cable rack to... [See More]
- Product Type: Multiconductor Cable
- Rated Voltage: 3
- Number of Conductors: 2 to 61
- Rated Temperature: -25 to 90
from Hi-Tech Controls, Inc.
The power of wind, sun and water are alternative energy sources which are always available and inexhaustible. In recent years, many powerful wind power systems have been built worldwide. For cabling in these systems, we can deliver specially manufactured cable for high power handling and control... [See More]
- Number of Conductors: 1
- Rated Temperature: -55 to 145
- Rated Voltage: 3.5
- Cable Insulation: Polyolefin-Copolymer