Laser Mount Optical Mounts
from Newport MKS
The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4 ° of tilt for platform mounted optics. It... [See More]
- Mount Type: Mirror Mount; Laser Mount
from Newport MKS
The CLH-11 Collimator and Laser Diode Adapter allows 11 mm diodes or The F-C5 Series collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. [See More]
- Mount Type: Mirror Mount; Laser Mount; Collimator Holder
from Newport MKS
The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. [See More]
- Mount Type: Mirror Mount; Laser Mount; Collimator Holder
from Newport MKS
The ULM Cylindrical Laser Mount is a fixed, non-adjustable laser mount that may be bolted to other components via three horizontal clearance holes. This laser is clamped in the same way as the ULM-TILT. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC Rod Clamps and provide a... [See More]
- Mount Type: Laser Mount; Cylindrical Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4 to 44.4
from Newport MKS
The MFM-050-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5... [See More]
- Mount Type: Mirror Mount; Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Newport MKS
The MFM-100-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5... [See More]
- Mount Type: Mirror Mount; Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The 9817-6-Ni-K Stability Series Center Mirror Mount builds upon the New Focus ™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This Nickel plated 1.0 inch (25.4 mm) diameter mount has a unique retention system... [See More]
- Mount Type: Mirror Mount; Laser Mount
- Maximum Thickness: 6.35
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The 9814-6-Ni-K Stability Series Top Actuated Mirror Mount builds upon the New Focus ™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. This Nickel plated 1.0 inch (25.4 mm) diameter mount has a unique retention... [See More]
- Mount Type: Mirror Mount; Laser Mount; Precision
- Maximum Thickness: 6.35
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The SS100-F2H-V6 vacuum compatible Suprema ® Stainless Steel Kinematic Optical Mounts are fabricated from powdered stainless steel and specially prepared high vacuum environments.The SS100 has Full Aperture version with 100-TPI actuators. Polished and lapped carbide pads enable smooth,... [See More]
- Mount Type: Mirror Mount; Laser Mount; Precision
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The SN100C-F2H-V6 vacuum compatible Suprema ® Stainless Steel Kinematic Optical Mounts are fabricated from powdered stainless steel and specially prepared for high vacuum environments. The SN100 Clear Edge version comes with removable 100-TPI actuators and has polished and lapped carbide pads... [See More]
- Mount Type: Mirror Mount; Laser Mount; Precision
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The 9871-K-V Vacuum Compatible Tiny Corner Mirror Mount with retaining plate is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4 ° of tilt for 0.5... [See More]
- Mount Type: Mirror Mount; Laser Mount; Precision
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Newport MKS
The U100-A2H-V6 ULTIMA ® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting holes and is chemically cleaned to remove contamination. It is designed to hold 1 inch (25.4... [See More]
- Mount Type: Mirror Mount; Laser Mount; Precision
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA ™ and ULTIMA ® optical mounts for tip-tilt. [See More]
- Mount Type: Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
from Newport MKS
The LDA-58 TO-Can Laser Diode Adaptor securely mounts standard TO-5.6 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA ™ and ULTIMA ® optical mounts for tip-tilt. [See More]
- Mount Type: Mirror Mount; Laser Mount; TO-56 Optical Mount Adaptor
from Newport MKS
The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA ™ and ULTIMA ® optical mounts for tip-tilt. [See More]
- Mount Type: Mirror Mount; Laser Mount; TO-9 Optical Mount Adaptor
from Newport MKS
The SP-1-LC Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 1.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. [See More]
- Mount Type: Laser Mount; LaserClean Optical Post
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Artifex Engineering
Adjustable Laser-Rod/Cylindrical Mount 04LMR-4A offers drift-free pointing for laser heads and other cylindrical objects via a stable three-point design. Our 04LMR-4A provides a maximum adjustability which is practically the combination of our products 04LMR- 1~4. In other words, 04LMR-4A holds... [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 45
- Shape: Circular
from Edmund Optics Inc.
Available for a Range of Diameters. Fits within 25mm or 30mm Cage System Plates. Ideal for Securing Mounted Optics or Laser Diode Modules. TECHSPEC ® 25mm and 30mm Cage System Simple Optical Mounts are ideal for securing mounted optics, laser diode modules, or other optical components within a... [See More]
- Mount Type: Laser Mount
- Maximum Thickness: 10
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Artifex Engineering
With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips that are threaded coarsely to provide a rapid object secure procedure. * For lenses, mirrors, lasers and other... [See More]
- Mount Type: Lens Holder; Mirror Mount; Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 81.2
- Shape: Circular
from Artifex Engineering
Laser mount 04LMC-2(M) offers a simple way of mounting laser tube in place to all optical surfaces. Three 1/4-20(M6) clearance holes are provided for flexible positioning. * Accepts cylindrical lasers up to 55mm diameter. * Clearance hole for 1/4-20(M6) mounting hole. [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 55
- Shape: Circular
from Artifex Engineering
This robust mount securely fastens long cylindrical devices such as laser tube. Thumbscrews firmly mount the laser tube at both ends to maintain a dependable mounting. A clearance-mounting hole located at the center of gravity allows a quick and reliable setup and an easy access to the mounting... [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 55
- Shape: Circular
from Artifex Engineering
Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4 ˚ in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place. *... [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 45
- Shape: Circular
from Artifex Engineering
Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set screw is provided to prevent laser tube from wobbling while mounted in place. * Low cost... [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 45
- Shape: Circular
from Artifex Engineering
The 04LMS series offers a simple and stable way of mounting laser tube or other cylindrical objects to surface like optical table. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place. * Simple, stable way of mounting round laser tubes. * Laser held without... [See More]
- Mount Type: Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 45
- Shape: Circular