Rectangular Optical Mounts
from Qioptiq
Surface for cementing mirrors or beam splitting plates with size 22.4 x 31.5 mm. Fits into G06 1081 000 Cube 30 or G06 1222 000 Clamping holder 30-M. Fine-adjustment screws with 0.15 mm pitch. Screws with internal hexagon. Two Allen wrenches included. Independently adjustable axes. Ø 14 mm... [See More]
- Shape: Rectangular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
- Mount Type: Mirror Mount
- Rectangular Width or Elliptical Minor Axis: 800
from Artifex Engineering
The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting cylindrical lens up to 3 inch (76.2mm)... [See More]
- Shape: Square; Rectangular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2
- Mount Type: Lens Holder
from Qioptiq
Surface for cementing prisms or beam splitter cubes with edge length of 20 mm. Fits into G06 1081 000 Cube 30 or G06 1222 000 Clamping holder 30-M. Rotateable in mounting plate. Fine-adjustment screws with 0.15 mm pitch. Screws with internal hexagon. Two Allen wrenches included. Independently... [See More]
- Shape: Rectangular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 20
- Clear Aperture: 8
from Artifex Engineering
Plate holder 04PHF-1 is a simple holder for thick plates of up to 10mm thick. The spring strip and rub-resistant pad design provide a firm and scratch-free support for variety of plates. * For thicker plates up to 10mm. * Spring strip and rub-resistant pad hold plate firmly without scratching. [See More]
- Shape: Square; Rectangular
- Maximum Thickness: 10
from Qioptiq
For mirrors and beamsplitter plates 7 x 12 mm. 5 mm clear aperture. Fine adjustment. Fine adjustment screws with 0.25 mm screw pitch. ± 4 ° alignment range. Adjustment screws with hex socket head screws [See More]
- Shape: Rectangular
- Clear Aperture: 5
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 7