Lens Holder Optical Mounts

68 Results
45 Degree Optic Mount, Fixed, 25.4 mm Diameter, A-LINE -- LH-1X-45
from Newport MKS

The LH-1X-45 is a fixed optic mount designed for making 90-degree beam folds with the A-LINE ™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors, beam splitters and filters with a threaded retaining ring . It is designed to be mounted on LH-GR guide rods but can also be post... [See More]

  • Mount Type: Lens Holder; 45-Degree Optic Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 23.9
  • Maximum Thickness: 6.4
Blank Insert, Machinable, 0.875-20 Thread, For LP-05A Series -- LPLH-BB
from Newport MKS

The LPLH-BB Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 0.875-20 threads for use with LP-05A Series multi-axis lens positioners. [See More]

  • Mount Type: Lens Holder; Blank Insert
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 24.9
Blank Insert, Machinable, 1.438-20 Thread, For LP-1A Series -- LPLH-0
from Newport MKS

The LPLH-0 Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners. [See More]

  • Mount Type: Lens Holder; Lens Positioner
Blank Insert, Machinable, 2.063-20 Thread, For LP-2A Series -- LPLH2-0
from Newport MKS

The LPLH2-0 Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 2.063-20 threads for use with LP-2A Series multi-axis lens positioners. [See More]

  • Mount Type: Lens Holder; Blank Insert
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 57.2
C-Mount Lens Holder, 1.438-20 Thread, For LP-1A Series -- LP1A-1-32
from Newport MKS

The LP1A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. [See More]

  • Mount Type: Lens Holder; C-Mount Lens Holder
C-Mount Lens Holder, 2.063-20 Thread, For LP-2A Series -- LP2A-1-32
from Newport MKS

The LP2A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 2.063-20 threads for use in LP-2A Series multi-axis lens positioners. [See More]

  • Mount Type: Lens Holder; C-Mount Lens Holder
Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI -- LA1V-XY
from Newport MKS

The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI... [See More]

  • Mount Type: Lens Holder; Lens Positioner
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 19.2
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI -- LPV-1
from Newport MKS

The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θX θY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research projects with limited table space. Precise positioning is achieved with the... [See More]

  • Mount Type: Lens Holder; Lens Positioner
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 19.2
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI -- 9841
from Newport MKS

The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included Delrin retaining ring or... [See More]

  • Mount Type: Lens Holder; Lens Positioner
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 20.7
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount -- CYM-2R-A12.7
from Newport MKS

The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation. [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Rectangular Width or Elliptical Minor Axis: 25.4
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
Cylindrical Lens Adapter, 19.0 mm Lens, CYM-2R Mount -- CYM-2R-A19.0
from Newport MKS

The CYM-2R-A19.0 Cylindrical Lens Adapter is for 19 mm diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation. [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Rectangular Width or Elliptical Minor Axis: 50.8
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 19.05
Cylindrical Lens Adapter, 25.4 mm Lens, CYM-2R Mount -- CYM-2R-A25.4
from Newport MKS

The CYM-2R-A25.4 Cylindrical Lens Adapter is for 1 inch (25.4 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation. [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Rectangular Width or Elliptical Minor Axis: 50.8
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount -- CYM-2R-A6.35
from Newport MKS

The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation. [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Rectangular Width or Elliptical Minor Axis: 25.4
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 6.35
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture -- CYH-1
from Newport MKS

The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers... [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Clear Aperture: 19.1
Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts -- CYH-2
from Newport MKS

The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers... [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Holder
  • Clear Aperture: 45.2
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec -- CYM-2R
from Newport MKS

The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation about the geometrical center of the lens. This feature eliminates unwanted translation during rotation of the power... [See More]

  • Mount Type: Lens Holder; Cylindrical Lens Mount
  • Rectangular Width or Elliptical Minor Axis: 60.5
Extension Lens Tube, 2 inch LT Series, 6 in. Length -- LT20-EX
from Newport MKS

The LT20-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each... [See More]

  • Mount Type: Lens Holder; Accessory
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length -- LT05-EX
from Newport MKS

The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each... [See More]

  • Mount Type: Lens Holder; Accessory
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
Extension, Lens Tube, 1 inch LT Series, 6 in. Length -- LT10-EX
from Newport MKS

The LT10-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each... [See More]

  • Mount Type: Lens Holder; Accessory
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE -- LH-1TZ
from Newport MKS

The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is... [See More]

  • Mount Type: Lens Holder; Adjustable Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 22.9
  • Maximum Thickness: 7
Fine Focusing Lens Mount, 1.0 in., Screw Drive, 8-32 and M4, A-LINE -- LH-1TZ-A
from Newport MKS

The LH-1TZ-A lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A 100-TPI, screw driven parallel flexure mechanism delivers 0.1 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is... [See More]

  • Mount Type: Lens Holder; Adjustable Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Clear Aperture: 22.9
  • Maximum Thickness: 7
Fixed Cube Mount, 1.0 in. (25.4 mm), A-LINE -- LH-1PM
from Newport MKS

The A-LINE ™ LH-1PM Fixed Cube Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) cube beamsplitters. The mount consists of a novel edge clamping feature to hold the optic firmly, but gently. The holder incorporates an 8-32 (M4) counterbored mounting hole for post... [See More]

  • Mount Type: Lens Holder; Fixed Cube Mount
  • Clear Aperture: 23.9
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Fixed Lens Mount, Ø1.0 in. (25.4 mm), M4 Thread, A-LINE -- M-LH-1A
from Newport MKS

The A-LINE ™ M-LH-1A Fixed Lens Mount is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting... [See More]

  • Mount Type: Lens Holder; Fixed Lens Mount
  • Clear Aperture: 22.9
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE -- M-LH-2A
from Newport MKS

The A-LINE ™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting... [See More]

  • Mount Type: Lens Holder; Fixed Lens Mount
  • Clear Aperture: 47.5
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE -- LH-0.5A
from Newport MKS

The A-LINE ™ LH-0.5A Fixed Lens Mount is a convenient and economical solution for mounting 1/2 inch (12.7 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting... [See More]

  • Mount Type: Lens Holder; Fixed Lens Mount
  • Clear Aperture: 10.9
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
0FA-5X00-00
from ZGC, Inc.

Century Optics 100mm Slip-on Adapter Ring for .5X Super Wide Angle Adapter [See More]

  • Mount Type: Lens Holder
Centering Lens Holder 100
from Qioptiq

Holds Ø 10 to 100 mm lenses. Mates to optic holder 100, G03 6133 000. Ø 90 mm clear aperture. V-groove fits in adjusting ring, G07 0003 000. Mounting options: M4 / M6 tapped hole for mounting on rods, mounting plates and carriers [See More]

  • Mount Type: Lens Holder
  • Shape: Circular
  • Clear Aperture: 90
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10 to 100
Adjustable Lens Holder
from Artifex Engineering

Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast lens placement. A sliding shaft can be lock in place to secure a lens in a repeatable position. After... [See More]

  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 100
  • Shape: Circular
AMG Gimbal
from Aerotech, Inc.

Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
0FA-5X86-00
from ZGC, Inc.

Century Optics 86mm Slip-on Adapter Ring for Super Wide Angle Adapters [See More]

  • Mount Type: Lens Holder
Lens Mount
from Qioptiq

For mounting of round optics. For quick and easy realization of optical systems as prototypes, models or small series. Integration of unmounted optics with diameters 40 mm, 50 mm, 63 mm, 80 mm. Compatible with Tube Mounting System C components by using adapters (diameter 31.5 mm, 25.4 mm, 22.4 mm... [See More]

  • Mount Type: Lens Holder
  • Shape: Circular
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 40 to 80
Adjustable Radius Chucks
from Artifex Engineering

With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips that are threaded coarsely to provide a rapid object secure procedure. * For lenses, mirrors, lasers and other... [See More]

  • Mount Type: Lens Holder; Mirror Mount; Laser Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 81.2
  • Shape: Circular
AMG LP Gimbal
from Aerotech, Inc.

Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 40.9
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
0FA-5X90-00
from ZGC, Inc.

Century Optics 90mm Slip-on Adapter Ring for Super Wide Angle Adapters [See More]

  • Mount Type: Lens Holder
Lens Mounts for Diameter 3 mm - 31.5 mm
from Qioptiq

These lens mounts are ideal for mounting optics – whether from LINOS or from other manufacturers – with diameters of 3 mm to 31.5 mm. A threaded ring for fastening the optics is included with the mount. These lens mounts make it easy to integrate optics in LINOS Microbench and Nanobench... [See More]

  • Mount Type: Lens Holder
  • Shape: Circular
  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 3 to 31.5
Cube Beamsplitter / Polarization Mount
from Artifex Engineering

Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as shown in Fig (A). * Threaded 04CBS series can be screwed onto 04TRM-1 or 06RSA-1 and be locked in position with a knurled ring... [See More]

  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Shape: Circular
AOM130 Optical Mount
from Aerotech, Inc.

Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular
0FA-5X95-00
from ZGC, Inc.

Century Optics 95mm Slip-on Adapter Ring for Wide Angle Adapters [See More]

  • Mount Type: Lens Holder
Rotating Holder, 5 Positions
from Qioptiq

For mounting any construction element, in particular lenses, diaphragms and filters, with an outer diameter of 25 mm. The rotary disc is fixed in position by a detent spring. Two Rotating holders used in tandem create an ideal solution for use with neutral filters to achieve additional gradations. [See More]

  • Mount Type: Filter Holder; Lens Holder; Diaphram
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
  • Shape: Circular
Cylindrical Lens Mount
from Artifex Engineering

The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting cylindrical lens up to 3 inch (76.2mm)... [See More]

  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2
  • Shape: Square; Rectangular
AOM130M Gimbal
from Aerotech, Inc.

Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
0FA-5X98-00
from ZGC, Inc.

Century Optics 98mm Slip-on Adapter Ring for .5X for Super Wide Angle Adapter [See More]

  • Mount Type: Lens Holder
Railing-Type Lens / Filter Holder
from Artifex Engineering

This model of holder uses 2 side thread knobs for rigid and coarse mounting. The V-grooved, adjustable clamp for ensuring the optic secured by a thumbscrew. Both V-grooved sides allow centering the optic quickly and strongly. * For max. lenses / filters mounting up to 40mm diameter or 70mm diameter. [See More]

  • Mount Type: Filter Holder; Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 70
  • Shape: Circular
AOM300 Optical Mount
from Aerotech, Inc.

Design Features. Compact two-axis azimuth and elevation design. Continuous 360 degree elevation range; ??180 degree azimuth range. Choice of high resolution microstepping or servomotors. Rectangular and circular cell models. Custom precision mounting designs are available for centering non-circular... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 194
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
0FA-7X00-00
from ZGC, Inc.

Century Optics 100mm Slip-on Adapter Ring for 1.6X Tele-converter [See More]

  • Mount Type: Lens Holder
Self-Centering Lens Holder
from Artifex Engineering

Any lens up to the maximun inner diameter of these holders can be secured with equal convenience and exact, repeatable center location independent of lens diameter. Quick releasing arms can be opened immediately upon grasping the two outer wings provided on these holders. When a lens is postitioned,... [See More]

  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 100
  • Shape: Circular
AOM360D Gimbal
from Aerotech, Inc.

Design Features. Continuous 360 degree rotation of both axes. High axis positioning accuracy and repeatability. Low axis wobble and orthogonality. Direct-drive brushless servomotors. High accuracy induction feedback. Cog-free design for outstanding velocity stability. Accommodates loads up to 500 mm... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 489
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
0FA-7X98-00
from ZGC, Inc.

Century Optics 98mm Slip-on Adapter Ring for 1.6x Tele-converter [See More]

  • Mount Type: Lens Holder
Variable Lens Holder
from Artifex Engineering

This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model 04VLH-3 is provided with a... [See More]

  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2
  • Shape: Circular
Gear-Drive Motorized Optical Mount -- AMG-GR
from Aerotech, Inc.

Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 100 to 300
  • Adjustment Type: Gimbal
  • Shape: Circular
0FA-8X20-00
from ZGC, Inc.

Century Optics 100mm Slip-on Adapter Ring for .8X Wide Angle Converter [See More]

  • Mount Type: Lens Holder
0FA-8X20-85
from ZGC, Inc.

Century Optics 85mm Slip-on Adapter Ring for .8X Wide Angle Converter [See More]

  • Mount Type: Lens Holder
0FA-8X20-98
from ZGC, Inc.

Century Optics 98mm Slip-on Adapter Ring for .8X Wide Angle Converter [See More]

  • Mount Type: Lens Holder
0FA-8XIF-85
from ZGC, Inc.

Century Optics 85mm Slip-on Adapter Ring for .8x Wide Angle Converter. For adapting the .8x Converter (#0FA-8XIF-00) to 15x and 16x Broadcast lenses [See More]

  • Mount Type: Lens Holder
16X9 15mm 1/4''-20 Lens Support Mount -- 169-CLM-LS15
from ZGC, Inc.

16X9 15mm 1/4''-20 Lens Support Mount. 15mm Lens Support Bracket. The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports (Sold Separately). [See More]

  • Mount Type: Lens Holder
16X9 Cine Lens Mount PL to Micro 4/3 Mount -- 169-CLM-PLMF
from ZGC, Inc.

16X9 Cine Lens Mount PL to Micro 4/3 Mount. Back Focus Adjustments with use of Shims. Designed from Aluminum & Stainelss Steel. 1/4"-20 & 3/8"-16 Thread for use with Rod Supports. Accepts 3rd-Party 15mm Mini Rod Support Brackets. Added Support with 15mm Mini Rod Support Bracket. Getting cinema lens... [See More]

  • Mount Type: Lens Holder
16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support -- 169-CLM-PLMF-S
from ZGC, Inc.

16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support. Back Focus Adjustments with use of Shims. Designed from Aluminum & Stainelss Steel. 1/4"-20 & 3/8"-16 Thread for use with Rod Supports. Accepts 3rd-Party 15mm Mini Rod Support Brackets. Added Support with 15mm Mini Rod Support Bracket. Getting... [See More]

  • Mount Type: Lens Holder
16X9 Cine Lens Mount PL to Sony E Mount -- 169-CLM-PLE
from ZGC, Inc.

16X9 Cine Lens Mount PL to Sony E Mount. Back Focus Adjustments with use of Shims. Designed from Aluminum & Stainelss Steel. 1/4"-20 & 3/8"-16 Thread for use with Rod Supports. Accepts 3rd-Party 15mm Mini Rod Support Brackets. Optional 15mm Mini Rod Support Bracket. Getting cinema lens... [See More]

  • Mount Type: Lens Holder
16X9 Cine Lens Mount PL to Sony E Mount with Support -- 169-CLM-PLE-S
from ZGC, Inc.

16X9 Cine Lens Mount PL to Sony E Mount with Support. Back Focus Adjustments with use of Shims. Designed from Aluminum & Stainelss Steel. 1/4"-20 & 3/8"-16 Thread for use with Rod Supports. Accepts 3rd Party 15mm Mini Rod Support Brackets. Added Support with 15mm Mini Rod Support Bracket. Getting... [See More]

  • Mount Type: Lens Holder
Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera -- 1058
from ZGC, Inc.

Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera [See More]

  • Mount Type: Lens Holder
  • Maximum Thickness: 29.4
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter -- 1057
from ZGC, Inc.

Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter. B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount Adapters. The is no loss of picture quality with... [See More]

  • Mount Type: Lens Holder
  • Maximum Thickness: 24.2
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter -- 892
from ZGC, Inc.

Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter. Works with the JVC GY-HD100/110/200/250 camcorders. Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does not change the focal length of the lens, but compensates for... [See More]

  • Mount Type: Lens Holder
Abakus B4 to C-mount for Super 16mm (1-CCD Camera) -- 1061
from ZGC, Inc.

Abakus B4 to C-mount for Super 16mm (1-CCD Camera). Now you can use Super16 film lenses on C mount cameras with no loss of image quality. Use Super16mm lenses on 1-CCD, C-mount cameras with Abakus Super16 film lens mount to C Mount Adapter. The is no loss of picture quality. No image degradation. [See More]

  • Mount Type: Lens Holder
  • Maximum Thickness: 53.5
Arri Bayonet to Arri PL Adapter (Stainless Steel) -- MTABPL
from ZGC, Inc.

Arri Bayonet to Arri PL Adapter (Stainless Steel). This is a special order item. Beautifully crafted in stainless steel and brass, this quick release adaptor is designed for all Arri bayonet mounted lenses, and will allow you to use them on any PL mounted camera. [See More]

  • Mount Type: Lens Holder
Arri PL to Sony PMW-EX3 Lens Adapter -- MTPLEX3
from ZGC, Inc.

Arri PL to Sony PMW-EX3 Lens Adapter. For use with 35mm PL lenses. This adaptor allows the use of most 35mm PL mounted lenses on the Sony PMW-EX3 Camera. (Please note. Using this adaptor will introduce a magnification factor of 3.875X) [See More]

  • Mount Type: Lens Holder
B4 2/3" to 1/3" Bayonet Adapter -- MTB41/3
from ZGC, Inc.

B4 2/3" to 1/3" Bayonet Adapter. Works with the following cameras. JVC GY-HD 110, HD200 & HD250. JVC GY-HM700. Sony HVR-Z7. Sony HVR-S270. Panasonic HXP300. The B4 2/3" broadcast lens to 1/3rd inch bayonet adaptor is a useful way of utilizing all of your B4 mounted lenses on the following 1/3" chip... [See More]

  • Mount Type: Lens Holder
B4 2/3" to C Mount Adapter -- MTB4C
from ZGC, Inc.

B4 2/3" to C Mount Adapter. This adaptor can be used on any C mount camera including the following Toshiba TU48 Toshiba TU62 Toshiba TU63 Iconix HD-RH1. An original design by Mike Tapa,. This mechanical adaptor allows the use of any B4 mounted 2/3" broadcast lens on any C mounted camera. [See More]

  • Mount Type: Lens Holder
B4 2/3" to Sony PMW-EX3 Adapter -- MTB4EX3
from ZGC, Inc.

B4 2/3" to Sony PMW-EX3 Adapter. In stock. This mechanical adaptor will allow you to mount 2/3" broadcast lenses directly onto the EX3. Lenses can only be used in fully manual mode. (Please note. Using this adaptor will introduce a magnification factor of 1.375X) [See More]

  • Mount Type: Lens Holder