Square Optical Mounts

6 Results
Adjustable Plate Holder
from Artifex Engineering

The straightforward design is built to handle square optical components with fixed width. Optical components are positioned by sliding in from the top and kept in a direction perpendicular to its optical axis through the tension of a spring. The ease of handling allows quick handling without... [See More]

  • Shape: Square
  • Maximum Thickness: 3
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 127
Mirror Mount -- MF-25PF
from Qioptiq

Top mounted adjustment screws for space restricted setups. Two-axis tilt control. 25 mm square mounting surface. Kinematic Movement. 25 x 25 mm mounting area. Precision adjustment screws with 0.25 mm pitch. Rod Ø 14 mm included [See More]

  • Shape: Square
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
  • Adjustment Type: Kinematic
Cube Beamsplitter Holder
from Foctek Photonics, Inc.

Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical... [See More]

  • Shape: Circular; Square
  • Adjustment Type: Fixed
  • Mount Type: Prism Table
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 2.54E-5 to 4.30E-5
Cylindrical Lens Mount
from Artifex Engineering

The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting cylindrical lens up to 3 inch (76.2mm)... [See More]

  • Shape: Square; Rectangular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2
  • Mount Type: Lens Holder
Prism Holder
from Qioptiq

To bond prisms, beamsplitter cubes or thin film polarizers with 10 x 10 mm dimensions. To insert in Cube N or Mounting plate N 16 [See More]

  • Shape: Square
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10
  • Mount Type: Mirror Mount
  • Rectangular Width or Elliptical Minor Axis: 10
Dual Filter Holder
from Artifex Engineering

This holder is designed to handle for both square and round filters. Filters are fitted in place immediately by simply setting them down; realignment is guaranteed by machined dovetail stops. Additionally, two filters can be held independently. For dual filter mounting, the filters do not come into... [See More]

  • Shape: Circular; Square
  • Mount Type: Filter Holder