Mirror Mount Optical Mounts
from PI (Physik Instrumente) L.P.
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½ ” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Newport MKS
The UPA-45D.5 45 Degree Mirror Holder allows 0.5 inch (12.7 mm) diameter mirrors to be mounted in U50-A aperture mounts for beamsteering applications. They have a clear aperture to allow a transmissive beam to pass through the holder. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from PI (Physik Instrumente) L.P.
Fixed Orthogonal Axes with a Common Pivot Point. Up to 20 milliradian Optical Beam Deflection. Up to 20 nanoradian Resolution. For Mirrors up to 50 mm θ. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
from Newport MKS
The 9920 45 ° Mirror Adapter is ideal for beam splitting, periscopes, and general beam-steering applications with 1 in. mirrors. When the 45 ° adapter is used in a periscope, the beam stays centered on the mirror, simplifying alignment. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from PI (Physik Instrumente) L.P.
Fixed Orthogonal Axes with a Common Pivot Point. 4 milliradian Optical Beam Deflection. For Mirrors to 100 mm θ. Sub-microradian Resolution. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. Single-Moving-Platform,... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
from Newport MKS
The 9924 45-degree Mirror Adapter is ideal for beam splitting, periscopes, and general beam-steering applications with 2 in. mirrors. When the 45 ° adapter is used in a periscope, the beam stays centered on the mirror, simplifying alignment. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
from PI (Physik Instrumente) L.P.
Piezo Tripod Design Allows Pitch, Roll+ Z-Piston Motion. 10 milliradian Optical Beam Deflection. Piston Movement up to 30 Micron. Closed-Loop Versions for Better Linearity. For Mirrors up to 25 mm (1 inches) Diameter. Zero Friction Flexure Guides. Single-Moving-Platform, Parallel-Kinematics Design:... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
from Newport MKS
The 9848-KT Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of... [See More]
- Mount Type: Mirror Mount
from PI (Physik Instrumente) L.P.
10 mm Clear Aperture. Piezo Tripod Design Allows Z Motion and Tilt. Up to 2.4 milliradian Optical Beam Deflection. Piston Movement up to 12 Micron. Closed-Loop Versions for Better Linearity. For Optics, Mirrors or Other Components. Zero Friction Guiding Mechanism. Single-Moving-Platform,... [See More]
- Mount Type: Mirror Mount
- Clear Aperture: 0.0120
- Adjustment Type: Fixed
- Shape: Circular
from Newport MKS
The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4 ° of tilt for platform mounted optics. It... [See More]
- Mount Type: Mirror Mount; Laser Mount
from PI (Physik Instrumente) L.P.
Kinematic mirror mounts with PIShift piezo motors. Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. PIShift piezo motors. Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Kinematic
from Newport MKS
The COR-1 Center of Rotation Adapter works with the P100-P Platform Optical Mount to locate the mirror's surface at the the mounting post's axis of rotation. [See More]
- Mount Type: Mirror Mount
from Newport MKS
The CLH-11 Collimator and Laser Diode Adapter allows 11 mm diodes or The F-C5 Series collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. [See More]
- Mount Type: Mirror Mount; Laser Mount; Collimator Holder
from Newport MKS
The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. [See More]
- Mount Type: Mirror Mount; Laser Mount; Collimator Holder
from Newport MKS
The 9819 Convertible Clear-Edge mount is really two mounts in one. It can be easily converted from a right-handed to a left-handed clear-edge mount with a simple screw adjustment. This cost-saving mount is also exceptionally stable. The combination of our proprietary precision matched 1/4-80 screws,... [See More]
- Mount Type: Mirror Mount; Standard
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick [See More]
- Mount Type: Mirror Mount
from Newport MKS
Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick [See More]
- Mount Type: Mirror Mount
from Newport MKS
The UPA-SMA is a 25.4 mm diameter SMA fiber adaptor. It is 5.1 mm thick. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The UPA-FC adapts standard 0.25 in. diameter fiber chucks to 1 in. Optic Mounts. It is designed to fit into mirror mounts, lens mounts or any mount that can hold a 1 in. diameter optic. It secures the fiber chuck with a single set screw and has a reference mark for use with the degree scale on the... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The FAM16 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM353 fixed angle optical mount adapter features a 35.3 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM45 fixed angle optical mount adapter features a 45 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM547 fixed angle optical mount adapter features a 54.7 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]
- Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
- Adjustment Type: Fixed
from Newport MKS
The PX-FM1 fixed mirror mount features stainless steel construction and load distributing mirror clamp for low-stress optic mounting. It has a unique internal slotted base - a similar design to our PX series pedestals and posts. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Newport MKS
The V50-AX Vizix ™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Newport MKS
The V100-AX Vizix ™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Artifex Engineering
Our 45 ˚ Optic Mount accommodates all Ø1"( Ø25.4 mm) optics such as mirrors and beamsplitters and holds them in place through a nylon-tipped setscrew. There is a through hole located at the center of this optic mount that support beamsplitter applications. This mount also fit into... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Edmund Optics Inc.
Mount offers 1.00" square mounting surface with fine resolution (64-pitch) angular adjustment screws. Available with or without a 22mm x 22mm, 1/4 wave first surface mirror. Ideal for restricted spaces. [See More]
- Mount Type: Mirror Mount
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Piezosystem Jena, Inc.
compact design. orthogonal tilting axes. available for 1/2" and 1" mirrors. high resonant frequency due to high stiffness. adaptable to vacuum conditions. piezo driven fine adjusting range of 1 mrad. large manual offsetting angle of ±2 °. applications: laser technology. beam alignment. [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Qioptiq
Mirror mounts in the adjust.x series are available in three different designs to suit individual requirements. The adjust.x medium mount has an L-shaped base with M6 connection threads and counterbores for M4 screws. It can be fastened over both of the brackets on the base. The mirror mounts are... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4 to 50.8
- Shape: Circular
from Artifex Engineering
With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips that are threaded coarsely to provide a rapid object secure procedure. * For lenses, mirrors, lasers and other... [See More]
- Mount Type: Lens Holder; Mirror Mount; Laser Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 81.2
- Shape: Circular
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 40.9
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Piezosystem Jena, Inc.
piezo tip / tilt system. fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter. 8 mrad tilt range / 2 orthogonal axes. kHz resonant frequency. sub- µrad resolution. application examples: scanner. cameras / optical systems. mirror tilting. image... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
from Qioptiq
The adjust.x ™ mirror mounts are equipped with three fine thread screws made of stainless steel in a brass bushing. Using tight tolerances, the screws have low hysteresis and backlash. These Allen key screws guarantee a wobble free movement, high precision, and long term stability. One knob... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Shape: Circular
- Maximum Thickness: 9.52
from Artifex Engineering
This auxiliary is used in the model 04UPM-3 for mirror position offset. This auxiliary model allows moving the mirror from the center to the corner in case structure or devices blocked the center. It can also be quick snap on/off from the 04UPM-3 mirror mount. * For any 1 inch (25.4mm) diameter... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular
from Qioptiq
The adjust.x ™ mirror mounts are equipped with three fine thread screws made of stainless steel in a brass bushing. Using tight tolerances, the screws have low hysteresis and backlash. These Allen key screws guarantee a wobble free movement, high precision, and long term stability. One knob... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
- Shape: Circular
- Maximum Thickness: 12.2
from Artifex Engineering
Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as shown in Fig (A). * Threaded 04CBS series can be screwed onto 04TRM-1 or 06RSA-1 and be locked in position with a knurled ring... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Aerotech, Inc.
Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Qioptiq
Surface for cementing mirrors or beam splitting plates with size 22.4 x 31.5 mm. Fits into G06 1081 000 Cube 30 or G06 1222 000 Clamping holder 30-M. Fine-adjustment screws with 0.15 mm pitch. Screws with internal hexagon. Two Allen wrenches included. Independently adjustable axes. Ø 14 mm... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
- Shape: Rectangular
- Rectangular Width or Elliptical Minor Axis: 800
from Artifex Engineering
This model is a new design for special dual mirror applications. The corner aperture can hold 1 ” diameter optic and the center one for 20mm diameter optic. Or, use the either one depends on the application. This is a multi-purpose mirror mount. * Clear Quadrant Design. * For both Corner and... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Aerotech, Inc.
Design Features. Compact two-axis azimuth and elevation design. Continuous 360 degree elevation range; ??180 degree azimuth range. Choice of high resolution microstepping or servomotors. Rectangular and circular cell models. Custom precision mounting designs are available for centering non-circular... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 194
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Qioptiq
Dual orthogonal alignment adjustments. Accepts 63-mm optics, max. 10 mm thick. ± 1.5 ° angular adjustment range. Approx. 30 “ angular resolution. 40-mm centerline heights. Mounting options: M4 / 20-mm centers. Central M6 tapped hole for mounting on rods or mounting plates [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 63
- Shape: Circular
- Maximum Thickness: 10
from Artifex Engineering
The 04MTE series are low-cost mounts that can be easily used with threaded post system to hold optical components of 0.5, 1 or 2 inch diameter. * Low cost, easy to use. * Holds 0.5 (12.7mm), 1 inch (25.4mm) and 2 inch (50.8mm) diameter optics. * 04MTE-0.5(M) without 2 POM struts. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Shape: Circular
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of both axes. High axis positioning accuracy and repeatability. Low axis wobble and orthogonality. Direct-drive brushless servomotors. High accuracy induction feedback. Cog-free design for outstanding velocity stability. Accommodates loads up to 500 mm... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 489
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Qioptiq
90 ° beam deflection. For mirror with Ø 22.4 x 31.5 mm. Can be adjusted by spring joint. Can be used in cube C. Connecting Ø 30 mm (compatible with suitable Microbench adapter plates) [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
- Shape: Circular
from Artifex Engineering
These specific models are designed for special application which needs a blink or side trace. Combine the right type and left type can design an application which needs two very close incidents or beams traces. * Edge design for special application. * Right and Left types are available. * Lock the... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Aerotech, Inc.
Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 100 to 300
- Adjustment Type: Gimbal
- Shape: Circular
from Qioptiq
Mirror mounts in the adjust.x series are available in three different designs to suit individual requirements. The adjust.x small mount has an L-shaped base with M6 connection threads and counterbores for M4 screws. It can be fastened over both of the brackets on the base. The mirror mounts are... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
- Shape: Circular
from Artifex Engineering
High resolution M6 x 0.25mm thread pitch hex screw actuators. * Top side drive to save space. * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term. * Tilt/Tip angular range ±3.5 ˚. * For holding 0.5 and 1 diameter optics. * Bottom... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Precision micrometer movement. Coarse angular translation, 360 °. Fine angular translation, 0.25 mm pitch. Color coded knobs. Rod Ø 14 mm included [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Gimbal
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
from Artifex Engineering
With an easy-to install optical adapter, an economic prism mount can be coverted into a stable-mounting platform for 1 inch (25mm) front surface mirrors. Two independent #8-80 precision screws are provided tilt/tip on this minimirror mount to assist beam aligning. * Small mount that provides good... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Tilt in two axis. Also usable as prism stage. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Optical height 11.5 mm (on rod). Angular adjustment 6... [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
from Artifex Engineering
These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. Model 04PMS-1 can... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 48
- Shape: Circular
from Qioptiq
For high-precision mirror alignment. High precision fine adjustment (screws with 0.25 mm pitch). Accommodates 2 to 4 mm thickness in Ø 1/2 “, or 2.5 to 6.5 mm thickness in Ø 1 “ mirrors. Rotation axis aligned along mirror surface for 2.5 mm thickness Ø 1/2 “... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
- Shape: Circular
- Maximum Thickness: 6.5
from Artifex Engineering
These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. L-shaped Model is... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22
- Shape: Circular
from Qioptiq
Accepts bonded elliptical mirrors or beamsplitter plates. Insert in Cube or Mounting plate N 16 [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 16 to 17
from Artifex Engineering
This innovative mirror mount combines both coarse tuning and fine tuning in one setup to produce a comprehensive range of angular resolution (-2 to +5 degrees with steps as small as 3.5 mradian.). (US patent pending). While its course tuning is comparable to other products in the market, its fine... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Accepts bonded rectangular beamsplitter plates 7 x 12 mm. Countersunk for circular mirrors with 10 mm outer diameter. Insert in Cube N or Mounting plate N 16 [See More]
- Mount Type: Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10
from Artifex Engineering
This model is designed to use a threaded ring for holding 1 inch optics firmly in place. Special for thin 1 inch (25.4mm) diameter optics. Easy to adjust the axes by two fine-tune thumbscrew and also 2 POM thin plates to reduce the abrasion of optics or components. * For any thin 1 inch (25.4mm)... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
For mirrors and beamsplitter plates 7 x 12 mm. 5 mm clear aperture. Fine adjustment. Fine adjustment screws with 0.25 mm screw pitch. ± 4 ° alignment range. Adjustment screws with hex socket head screws [See More]
- Mount Type: Mirror Mount
- Shape: Rectangular
- Clear Aperture: 5
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 7
from Artifex Engineering
Compact and sturdy design for saving space consideration. * High resolution M6 x 0.25mm thread pitch hex screw drive. * Tilt/Tip angular range ±3.5 ˚. * For any 1 diameter optics components. * Pint-sized removable actuator nut 07SRN-2 available while Allen Wrench un-useful. * Good... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Thanks to Cardan suspension, these Mirror Mounts can maintain a constant rotation point on the mirror surface. The mounts have micrometer screws for position adjustment. Once set, the position can be noted and then reset at any time, ensuring excellent reproducibility. The mirror is fastened from... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4 to 50.8
- Shape: Circular
- Maximum Thickness: 23
from Artifex Engineering
The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Precision micrometer movement. Top mounted adjustment screws for space restricted setups. Color coded screws for roll and pitch axes. Rod Ø 14 mm included [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4 to 50
- Shape: Circular
from Artifex Engineering
Round mirrors or beamsplitters are held firmly in place by a metal mount of wealthy width for robust positioning. Once have mirrors or beam-splitters in place, coarse and fine adjustments are available for elevation. Furthermore, it is possible to place such mounted components at an arbitrary... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 152
- Shape: Circular
from Qioptiq
Diameter 25 mm. The optic support 25 allows to use unmounted mirrors, beamsplitter plates, filters etc. into the beam path. The elements will be glued against the grade, that the surface will be in the center of rotation. For inserting unmounted mirrors, beamsplitter plates, filters, etc. into beam... [See More]
- Mount Type: Filter Holder; Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Artifex Engineering
04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
To bond prisms, beamsplitter cubes or thin film polarizers with 10 x 10 mm dimensions. To insert in Cube N or Mounting plate N 16 [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10
- Shape: Square
- Rectangular Width or Elliptical Minor Axis: 10
from Artifex Engineering
This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and the... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Artifex Engineering
This model of optical mounts uses spring-loaded pawls to gently hold, but securely, high precision optics. Wavefront distortion in the optic is minimized because the forces acting on the optic are centrally. For the applications requiring secure mounting, the three pawls can be tightened. Three axes... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Shape: Circular
- Maximum Thickness: 16
from Artifex Engineering
This model offers a convenient mounting platform with a corner clearance for any 1- inch optics, beamsplitters and other optical components. Easy to adjust the axes by two fine-tune thumbscrew and also 2 POM support points to reduce the abrasion of optics or components. The corner clearance also... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Artifex Engineering
The 04MTC series fitted are with a threaded ring for holding the optics firmly in place and can be mounted on either an 8-32 (M4) or 1/4-20 (M6) threaded post. * Threaded Ring design to secure the mounting of optics safe. * Holds 1 inch (25.4mm) and 2 inch (50.8mm) diameter optics. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Shape: Circular
from Artifex Engineering
Our Rod-Mountable Mirror Mount 04RMM-4S(M) provides flexible vertical positioning for mirrors of 4-in(101.6mm) diameter. This mirror mount is compatible to both English and Metric large stand rod 07LSR-1(M). This mirror mount uses two M6x0.25mm pitch screw actuators to locate the mirror in position,... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Artifex Engineering
Mirrors are secured in a sturdy mount with clear apertures in several sizes. The base of this mirror mount is attached to a 1.5 inch (38mm) mounting rod (sold separately as model 07LSR-1) to provide perpendicular positioning relative to the base-plate and an arbitrary angle relative to the mounting... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Shape: Circular
from Artifex Engineering
High resolution M6x 0.25mm thread pitch thumbscrew actuators adjustment. * Top side drive to save space. * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term. * Tilt/Tip angular range ±3.5 ˚. * For holding 0.5 and 1 diameter optics. [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Artifex Engineering
This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with special materials are selected to surpass criteria for repeatability and durability. Sapphire seats are used to resist any abrasion from the ball-tipped... [See More]
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 48
- Shape: Circular