Filter Holder Optical Mounts
from Zaber Technologies, Inc.
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm... [See More]
- Mount Type: Filter Holder
- Maximum Thickness: 6.5
- Clear Aperture: 23.5
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Artifex Engineering
High reproducible positioning mechanism, and independent double wheels make multiple combinations of filters or optics and up to 6 filters per wheel. * Threaded ring locks filters or optics evenly in place. * Used with 1 inch (25.4mm) diameter filters or optics. * Easy handling, no tool needed. *... [See More]
- Mount Type: Filter Holder
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Shape: Circular
from Qioptiq
Filter support for fast exchange between different filters, without disassembling the tube system. The filter will be glued into the holder and can be slided into the support. For unmouted filter diameter 22.4 mm. Holder in version for 1 or 3 filters available [See More]
- Mount Type: Filter Holder
- Shape: Circular
- Adjustment Type: Fixed
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
from Chroma Technology Corp.
18mm Nikon Microscopes (Diaphot, TMD) [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Edmund Optics Inc.
These neutral density filters are continuously variable over 270 ° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent attenuation for spectrometers and other... [See More]
- Mount Type: Filter Holder
- Maximum Thickness: 12
- Clear Aperture: 48
from Zaber Technologies, Inc.
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm... [See More]
- Mount Type: Filter Holder
- Maximum Thickness: 6.5
- Clear Aperture: 23.5
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 40.9
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Artifex Engineering
This holder is designed to handle for both square and round filters. Filters are fitted in place immediately by simply setting them down; realignment is guaranteed by machined dovetail stops. Additionally, two filters can be held independently. For dual filter mounting, the filters do not come into... [See More]
- Mount Type: Filter Holder
- Shape: Circular; Square
from Qioptiq
Diameter 25 mm. The optic support 25 allows to use unmounted mirrors, beamsplitter plates, filters etc. into the beam path. The elements will be glued against the grade, that the surface will be in the center of rotation. For inserting unmounted mirrors, beamsplitter plates, filters, etc. into beam... [See More]
- Mount Type: Filter Holder; Mirror Mount
- Shape: Circular
- Adjustment Type: Fixed
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Chroma Technology Corp.
BX2 (U-MF2) for Olympus BX and IX Models [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Zaber Technologies, Inc.
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm... [See More]
- Mount Type: Filter Holder
- Maximum Thickness: 6.5
- Clear Aperture: 30
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular
from Artifex Engineering
This model of holder uses 2 side thread knobs for rigid and coarse mounting. The V-grooved, adjustable clamp for ensuring the optic secured by a thumbscrew. Both V-grooved sides allow centering the optic quickly and strongly. * For max. lenses / filters mounting up to 40mm diameter or 70mm diameter. [See More]
- Mount Type: Filter Holder; Lens Holder
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 70
- Shape: Circular
from Qioptiq
For filters, polarization filters, dispersion plates, etc. Stackable thanks to mounting thread on both ends. For all tube elements with the corresponding mount thread. Complete with retaining ring and premounting ring. For optic diameter 31.5 mm. Connecting thread M32.5 x 0.75 [See More]
- Mount Type: Filter Holder; Polarizer Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 35.1
- Shape: Circular
- Maximum Thickness: 11
from Chroma Technology Corp.
BX3 for Olympus BX3 Fluorescence Illuminators [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Aerotech, Inc.
Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Artifex Engineering
Filters or test targets are held instantly while sliding them behind stainless steel spring clips. Repeatability is maintained by the flat backplate and a right-angle guide on one upright. The threaded hole on the bottom to meet versatile application. * Holds 2 inch x 2inch (50mm x 50mm) square... [See More]
- Mount Type: Filter Holder
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
- Shape: Square
from Qioptiq
The rotary support is available in two versions, with micrometer screw or with fine adjustment screw. The fineadjustment screw with 0.25 mm pitch has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob can be glued in. For mounting... [See More]
- Mount Type: Filter Holder; Polarizer Mount
- Shape: Circular
- Clear Aperture: 25
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Chroma Technology Corp.
Laser TIRF for Nikon TE/Ti2000 [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Aerotech, Inc.
Design Features. Compact two-axis azimuth and elevation design. Continuous 360 degree elevation range; ??180 degree azimuth range. Choice of high resolution microstepping or servomotors. Rectangular and circular cell models. Custom precision mounting designs are available for centering non-circular... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 194
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Qioptiq
For mounting any construction element, in particular lenses, diaphragms and filters, with an outer diameter of 25 mm. The rotary disc is fixed in position by a detent spring. Two Rotating holders used in tandem create an ideal solution for use with neutral filters to achieve additional gradations. [See More]
- Mount Type: Filter Holder; Lens Holder; Diaphram
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
- Shape: Circular
from Chroma Technology Corp.
Leica Aristoplan Filter Cube [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of both axes. High axis positioning accuracy and repeatability. Low axis wobble and orthogonality. Direct-drive brushless servomotors. High accuracy induction feedback. Cog-free design for outstanding velocity stability. Accommodates loads up to 500 mm... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 489
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
from Chroma Technology Corp.
Leica DM 2500, 3000, 4000, 5000, 6000 [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Aerotech, Inc.
Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 100 to 300
- Adjustment Type: Gimbal
- Shape: Circular
from Chroma Technology Corp.
Leica DM Filter Cube [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Chroma Technology Corp.
Leica DMIRB Filter Cube [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Chroma Technology Corp.
Leica Ploempak [See More]
- Mount Type: Filter Holder
- Shape: Circular
from Chroma Technology Corp.
Nikon Emission Filter Ring 18mm (for 91000 cube) [See More]
- Mount Type: Filter Holder
- Shape: Circular