Fixed Optical Mounts

35 Results
Waveplate Holders
from CeNing Optics Co., Ltd.

These holders are designed to mount waveplates. Specifications. Material: Black anodized aluminum. Dimension tolerance: ±0.1mm [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 8 to 23
  • Mount Type: Waveplate
  • Shape: Circular
Fixed Angle Mount Adapter, 16 Degree, 8-32 Threads -- FAM16
from Newport MKS

The FAM16 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Large-Aperture Z-Stage and Z-Tip-Tilt Stage -- S-312
from PI (Physik Instrumente) L.P.

The S-312 piezo stages are designed for optical phase-shifting applications, where nanometer-level motion alters the phase of light waves traveling through a lens mounted on the stage. These stages are typically integrated into interferometers but are also suitable for use in a variety of optical... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 53 to 311
  • Mount Type: Interferometry, Nano positioning & Scanning
  • Shape: Circular
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads -- FAM24
from Newport MKS

The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Piezo Tip / Tilt Platform -- S-330
from PI (Physik Instrumente) L.P.

Fixed Orthogonal Axes with a Common Pivot Point. Up to 20 milliradian Optical Beam Deflection. Up to 20 nanoradian Resolution. For Mirrors up to 50 mm θ. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Mirror Mount
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads -- FAM30
from Newport MKS

The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Piezo Tip / Tilt-Platform -- S-340
from PI (Physik Instrumente) L.P.

Fixed Orthogonal Axes with a Common Pivot Point. 4 milliradian Optical Beam Deflection. For Mirrors to 100 mm θ. Sub-microradian Resolution. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. Single-Moving-Platform,... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Mirror Mount
Fixed Angle Mount Adapter, 35.3 Degree, 8-32 Threads -- FAM353
from Newport MKS

The FAM353 fixed angle optical mount adapter features a 35.3 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Piezo Z / Tip / Tilt Platform -- S-325
from PI (Physik Instrumente) L.P.

Piezo Tripod Design Allows Pitch, Roll+ Z-Piston Motion. 10 milliradian Optical Beam Deflection. Piston Movement up to 30 Micron. Closed-Loop Versions for Better Linearity. For Mirrors up to 25 mm (1 inches) Diameter. Zero Friction Flexure Guides. Single-Moving-Platform, Parallel-Kinematics Design:... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Mirror Mount
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads -- FAM4
from Newport MKS

The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Piezo Z / Tip / Tilt Scanner -- S-310 – S-316
from PI (Physik Instrumente) L.P.

10 mm Clear Aperture. Piezo Tripod Design Allows Z Motion and Tilt. Up to 2.4 milliradian Optical Beam Deflection. Piston Movement up to 12 Micron. Closed-Loop Versions for Better Linearity. For Optics, Mirrors or Other Components. Zero Friction Guiding Mechanism. Single-Moving-Platform,... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 0.0120
  • Mount Type: Mirror Mount
  • Shape: Circular
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads -- FAM40
from Newport MKS

The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Fixed Angle Mount Adapter, 45 Degree, 8-32 Threads -- FAM45
from Newport MKS

The FAM45 fixed angle optical mount adapter features a 45 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Fixed Angle Mount Adapter, 54.7 Degree, 8-32 Threads -- FAM547
from Newport MKS

The FAM547 fixed angle optical mount adapter features a 54.7 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads -- FAM8
from Newport MKS

The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post. [See More]

  • Adjustment Type: Fixed
  • Mount Type: Mirror Mount; Fixed Angle Mounting Adapter
Fixed Cube Mount, 1.0 in. (25.4 mm), A-LINE -- LH-1PM
from Newport MKS

The A-LINE ™ LH-1PM Fixed Cube Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) cube beamsplitters. The mount consists of a novel edge clamping feature to hold the optic firmly, but gently. The holder incorporates an 8-32 (M4) counterbored mounting hole for post... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 23.9
  • Mount Type: Lens Holder; Fixed Cube Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Fixed Lens Mount, Ø1.0 in. (25.4 mm), M4 Thread, A-LINE -- M-LH-1A
from Newport MKS

The A-LINE ™ M-LH-1A Fixed Lens Mount is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 22.9
  • Mount Type: Lens Holder; Fixed Lens Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE -- M-LH-2A
from Newport MKS

The A-LINE ™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 47.5
  • Mount Type: Lens Holder; Fixed Lens Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE -- LH-0.5A
from Newport MKS

The A-LINE ™ LH-0.5A Fixed Lens Mount is a convenient and economical solution for mounting 1/2 inch (12.7 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 10.9
  • Mount Type: Lens Holder; Fixed Lens Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7
Fixed Lens Mount, 1.5 in. (38.1 mm) Diameter, 8-32 Thread, A-LINE -- LH-1.5A
from Newport MKS

The A-LINE ™ LH-1.5A Fixed Lens Mount is a convenient and economical solution for mounting 1.5 inch (38.1 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 35.6
  • Mount Type: Lens Holder; Fixed Lens Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 38.1
Fixed Lens Mount, 3.0 in. (76.2 mm) Diameter, M4 Thread, A-LINE -- M-LH-3A
from Newport MKS

The A-LINE ™ M-LH-3A Fixed Lens Mount is a convenient and economical solution for mounting 3 inch (76.2 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole... [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 71.1
  • Mount Type: Lens Holder; Fixed Lens Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2
Crystal Holder
from Foctek Photonics, Inc.

In order to prevent crystals from damaging or to be easily operated, FOCtek provide four kinds of mount of holder to install different dimension crystals. Please contact our sales for more information. [See More]

  • Adjustment Type: Fixed
  • Clear Aperture: 4 to 10
  • Mount Type: Crystal
  • Shape: Circular
Filter Support -- C
from Qioptiq

Filter support for fast exchange between different filters, without disassembling the tube system. The filter will be glued into the holder and can be slided into the support. For unmouted filter diameter 22.4 mm. Holder in version for 1 or 3 filters available [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Filter Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
Cube Beamsplitter Holder
from Foctek Photonics, Inc.

Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular; Square
  • Mount Type: Prism Table
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 2.54E-5 to 4.30E-5
Holder 25/30/35/M35x0.5
from Qioptiq

Holder for mounted optics with mount diameter of 25, 30 and 35 mm. Holder M35x0.5 for unmounted optics with outer diameters of 1/2", 1", 25 mm and 31.5 mm with retaining rings. Optical height of 40 mm. Microbench rods attach directly to holder. Use with posts and holder possible. Mounting options:... [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25 to 35
  • Shape: Circular
Lens Mount
from Qioptiq

For mounting of round optics. For quick and easy realization of optical systems as prototypes, models or small series. Integration of unmounted optics with diameters 40 mm, 50 mm, 63 mm, 80 mm. Compatible with Tube Mounting System C components by using adapters (diameter 31.5 mm, 25.4 mm, 22.4 mm... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 40 to 80
Lens Mounts for Diameter 3 mm - 31.5 mm
from Qioptiq

These lens mounts are ideal for mounting optics – whether from LINOS or from other manufacturers – with diameters of 3 mm to 31.5 mm. A threaded ring for fastening the optics is included with the mount. These lens mounts make it easy to integrate optics in LINOS Microbench and Nanobench... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Lens Holder
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 3 to 31.5
Mirror Holder 45°
from Qioptiq

Accepts bonded elliptical mirrors or beamsplitter plates. Insert in Cube or Mounting plate N 16 [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Mirror Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 16 to 17
Mirror Holder 45°/7x12
from Qioptiq

Accepts bonded rectangular beamsplitter plates 7 x 12 mm. Countersunk for circular mirrors with 10 mm outer diameter. Insert in Cube N or Mounting plate N 16 [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Mirror Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10
Mounting Plate 25 - T10
from Qioptiq

Allows ± 5 mm lateral adjustments when used in combination with T10 / TS10 translation stages. Please look at the "Positioning Systems" chapter regarding Translation stages T10 / TS10. [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
  • Shape: Circular
Mounting Plate 25/30/35, Latchable
from Qioptiq

In contrast to the basic Mounting plates, the latchable models can be temporarily swiveled out from the optical construction, or easily added to an existing construction. The plates are fixed in position with threaded pins or can be held in place by collars. Mounting plates are delivered without... [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25 to 35
  • Shape: Circular
Mounting Plates 25/30/35/1"
from Qioptiq

Mounting plates are assembled on rods and enable concatenation of multiple optical construction elements. Elements can be positioned as desired along the rod. The threaded pins that secure an element in position exert radial pressure on the rod so the plate position is not altered when the pins are... [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25 to 35
  • Shape: Circular
Mounting Rings for Mounted Optics
from Qioptiq

Accepts optic mounts equipped with threaded lock rings. The threaded holes correspond to the standardized threads of the photo industry. To mount in Optic holder 63-M, G036068000 and Centering ring R, G070014000 [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 70
  • Shape: Circular
Optic Mount 63 (40, 50, 50.8 mm)
from Qioptiq

Choice of three models for mounting Ø 40; 50; 50.8 mm optics. Full width internal thread. Accepts optics having 1.5 to 20 mm edge widths. Fits optic holder 63-M, G036068000. Supplied complete with two retaining rings [See More]

  • Adjustment Type: Fixed
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 40 to 50.8
  • Shape: Circular
  • Maximum Thickness: 20
Optic Support -- 25
from Qioptiq

Diameter 25 mm. The optic support 25 allows to use unmounted mirrors, beamsplitter plates, filters etc. into the beam path. The elements will be glued against the grade, that the surface will be in the center of rotation. For inserting unmounted mirrors, beamsplitter plates, filters, etc. into beam... [See More]

  • Adjustment Type: Fixed
  • Shape: Circular
  • Mount Type: Filter Holder; Mirror Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25