Circular Optical Mounts
from PI (Physik Instrumente) L.P.
The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½ ” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a... [See More]
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from CeNing Optics Co., Ltd.
These holders are designed to mount waveplates. Specifications. Material: Black anodized aluminum. Dimension tolerance: ±0.1mm [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Waveplate
- Clear Aperture: 8 to 23
from PI (Physik Instrumente) L.P.
The S-312 piezo stages are designed for optical phase-shifting applications, where nanometer-level motion alters the phase of light waves traveling through a lens mounted on the stage. These stages are typically integrated into interferometers but are also suitable for use in a variety of optical... [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Interferometry, Nano positioning & Scanning
- Clear Aperture: 53 to 311
from PI (Physik Instrumente) L.P.
Fixed Orthogonal Axes with a Common Pivot Point. Up to 20 milliradian Optical Beam Deflection. Up to 20 nanoradian Resolution. For Mirrors up to 50 mm θ. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Mirror Mount
from PI (Physik Instrumente) L.P.
Fixed Orthogonal Axes with a Common Pivot Point. 4 milliradian Optical Beam Deflection. For Mirrors to 100 mm θ. Sub-microradian Resolution. Closed-Loop Versions for Better Linearity. Differential Design for Excellent Temperature Stability. Zero Friction Flexure Guides. Single-Moving-Platform,... [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Mirror Mount
from PI (Physik Instrumente) L.P.
Piezo Tripod Design Allows Pitch, Roll+ Z-Piston Motion. 10 milliradian Optical Beam Deflection. Piston Movement up to 30 Micron. Closed-Loop Versions for Better Linearity. For Mirrors up to 25 mm (1 inches) Diameter. Zero Friction Flexure Guides. Single-Moving-Platform, Parallel-Kinematics Design:... [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Mirror Mount
from PI (Physik Instrumente) L.P.
10 mm Clear Aperture. Piezo Tripod Design Allows Z Motion and Tilt. Up to 2.4 milliradian Optical Beam Deflection. Piston Movement up to 12 Micron. Closed-Loop Versions for Better Linearity. For Optics, Mirrors or Other Components. Zero Friction Guiding Mechanism. Single-Moving-Platform,... [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Mirror Mount
- Clear Aperture: 0.0120
from PI (Physik Instrumente) L.P.
Kinematic mirror mounts with PIShift piezo motors. Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. PIShift piezo motors. Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and... [See More]
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
from Foctek Photonics, Inc.
In order to prevent crystals from damaging or to be easily operated, FOCtek provide four kinds of mount of holder to install different dimension crystals. Please contact our sales for more information. [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Crystal
- Clear Aperture: 4 to 10
from Piezosystem Jena, Inc.
compact design. orthogonal tilting axes. available for 1/2" and 1" mirrors. high resonant frequency due to high stiffness. adaptable to vacuum conditions. piezo driven fine adjusting range of 1 mrad. large manual offsetting angle of ±2 °. applications: laser technology. beam alignment. [See More]
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Artifex Engineering
Our 45 ˚ Optic Mount accommodates all Ø1"( Ø25.4 mm) optics such as mirrors and beamsplitters and holds them in place through a nylon-tipped setscrew. There is a through hole located at the center of this optic mount that support beamsplitter applications. This mount also fit into... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
Mirror mounts in the adjust.x series are available in three different designs to suit individual requirements. The adjust.x medium mount has an L-shaped base with M6 connection threads and counterbores for M4 screws. It can be fastened over both of the brackets on the base. The mirror mounts are... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4 to 50.8
- Mount Type: Mirror Mount
from Chroma Technology Corp.
18mm Nikon Microscopes (Diaphot, TMD) [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Shape: Circular
- Adjustment Type: Gimbal
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 591
from Foctek Photonics, Inc.
Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical... [See More]
- Shape: Circular; Square
- Adjustment Type: Fixed
- Mount Type: Prism Table
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 2.54E-5 to 4.30E-5
from Piezosystem Jena, Inc.
piezo tip / tilt system. fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter. 8 mrad tilt range / 2 orthogonal axes. kHz resonant frequency. sub- µrad resolution. application examples: scanner. cameras / optical systems. mirror tilting. image... [See More]
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
from Artifex Engineering
This model is designed for the general purpose and locks the optics an internal ring. 5 axis which include x, y, z, x and y allow user to adjust the optics at any position. The M6 x 0.25mm pitches precision screws provides the fine tune for precision adjustment. * For any 1 inch (25.4mm) or 2 inch... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
from Qioptiq
The adjust.x ™ mirror mounts are equipped with three fine thread screws made of stainless steel in a brass bushing. Using tight tolerances, the screws have low hysteresis and backlash. These Allen key screws guarantee a wobble free movement, high precision, and long term stability. One knob... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Mount Type: Mirror Mount
- Maximum Thickness: 9.52
from Chroma Technology Corp.
BX2 (U-MF2) for Olympus BX and IX Models [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Aerotech, Inc.
Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]
- Shape: Circular
- Adjustment Type: Gimbal
- Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
- Clear Aperture: 100 to 300
from Foctek Photonics, Inc.
Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical... [See More]
- Shape: Circular
- Adjustment Type: Fixed (optional feature); Kinematic (optional feature)
- Mount Type: Waveplate
- Clear Aperture: 8 to 25.4
from Artifex Engineering
Adjustable Laser-Rod/Cylindrical Mount 04LMR-4A offers drift-free pointing for laser heads and other cylindrical objects via a stable three-point design. Our 04LMR-4A provides a maximum adjustability which is practically the combination of our products 04LMR- 1~4. In other words, 04LMR-4A holds... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 45
- Mount Type: Laser Mount
from Qioptiq
The adjust.x ™ mirror mounts are equipped with three fine thread screws made of stainless steel in a brass bushing. Using tight tolerances, the screws have low hysteresis and backlash. These Allen key screws guarantee a wobble free movement, high precision, and long term stability. One knob... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
- Mount Type: Mirror Mount
- Maximum Thickness: 12.2
from Chroma Technology Corp.
BX3 for Olympus BX3 Fluorescence Illuminators [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast lens placement. A sliding shaft can be lock in place to secure a lens in a repeatable position. After... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 100
- Mount Type: Lens Holder
from Qioptiq
For mounting cylindrical optical components from 3 to 25 mm diameter. Gentle clamping. Plastic tipped adjusting screws. For longer components use two holders [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Chroma Technology Corp.
Laser TIRF for Nikon TE/Ti2000 [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips that are threaded coarsely to provide a rapid object secure procedure. * For lenses, mirrors, lasers and other... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 81.2
- Mount Type: Lens Holder; Mirror Mount; Laser Mount
from Qioptiq
Holds Ø 10 to 35 mm radially symmetric items. Also holds cylindrical laser heads (2 holders required). Nylon tipped clamping screws. 40 mm optical axis height. Mounting options: Central M6 tapped hole, M4 / 20-mm and 50-mm centers. Optional grooved tips for clamping screws allow for... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10 to 35
from Chroma Technology Corp.
Leica Aristoplan Filter Cube [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
This auxiliary is used in the model 04UPM-3 for mirror position offset. This auxiliary model allows moving the mirror from the center to the corner in case structure or devices blocked the center. It can also be quick snap on/off from the 04UPM-3 mirror mount. * For any 1 inch (25.4mm) diameter... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
Holds Ø 25 to 55 mm radially symmetric items. Mounting options: Central M6 tapped hole, M4 / 20-mm and 50-mm centers [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25 to 55
from Chroma Technology Corp.
Leica DM 2500, 3000, 4000, 5000, 6000 [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
High reproducible positioning mechanism, and independent double wheels make multiple combinations of filters or optics and up to 6 filters per wheel. * Threaded ring locks filters or optics evenly in place. * Used with 1 inch (25.4mm) diameter filters or optics. * Easy handling, no tool needed. *... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Filter Holder
from Qioptiq
The Adjustable Optic Holder is available in two versions, with micrometer screws or with fine adjustment screws. The Adjustable Optic Holder 31.5 S is equipped with two fine-adjustment screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon knob. [See More]
- Shape: Circular
- Maximum Thickness: 10
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
from Chroma Technology Corp.
Leica DM Filter Cube [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as shown in Fig (A). * Threaded 04CBS series can be screwed onto 04TRM-1 or 06RSA-1 and be locked in position with a knurled ring... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
Dual orthogonal alignment adjustments. Accepts 63-mm optics, max. 10 mm thick. ± 1.5 ° angular adjustment range. Approx. 30 “ angular resolution. 40-mm centerline heights. Mounting options: M4 / 20-mm centers. Central M6 tapped hole for mounting on rods or mounting plates [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 63
- Mount Type: Mirror Mount
- Maximum Thickness: 10
from Chroma Technology Corp.
Leica DMIRB Filter Cube [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
Laser mount 04LMC-2(M) offers a simple way of mounting laser tube in place to all optical surfaces. Three 1/4-20(M6) clearance holes are provided for flexible positioning. * Accepts cylindrical lasers up to 55mm diameter. * Clearance hole for 1/4-20(M6) mounting hole. [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 55
- Mount Type: Laser Mount
from Qioptiq
Two plates connected with springs. Manual adjustment in X and Y direction. Lockable. Mounting diameter of 16 mm. ±0.5 mm alignment range [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 16
- Mount Type: Adjustment Plate
from Chroma Technology Corp.
Leica Ploempak [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
This robust mount securely fastens long cylindrical devices such as laser tube. Thumbscrews firmly mount the laser tube at both ends to maintain a dependable mounting. A clearance-mounting hole located at the center of gravity allows a quick and reliable setup and an easy access to the mounting... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 55
- Mount Type: Laser Mount
from Qioptiq
90 ° beam deflection. For mirror with Ø 22.4 x 31.5 mm. Can be adjusted by spring joint. Can be used in cube C. Connecting Ø 30 mm (compatible with suitable Microbench adapter plates) [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
- Mount Type: Mirror Mount
from Chroma Technology Corp.
Nikon Emission Filter Ring 18mm (for 91000 cube) [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
This holder is designed to handle for both square and round filters. Filters are fitted in place immediately by simply setting them down; realignment is guaranteed by machined dovetail stops. Additionally, two filters can be held independently. For dual filter mounting, the filters do not come into... [See More]
- Shape: Circular; Square
- Mount Type: Filter Holder
from Qioptiq
Holds Ø 10 to 100 mm lenses. Mates to optic holder 100, G03 6133 000. Ø 90 mm clear aperture. V-groove fits in adjusting ring, G07 0003 000. Mounting options: M4 / M6 tapped hole for mounting on rods, mounting plates and carriers [See More]
- Shape: Circular
- Clear Aperture: 90
- Mount Type: Lens Holder
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10 to 100
from Chroma Technology Corp.
Nikon Emission Filter Ring 25mm (for 91001 cube) [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
This model is a new design for special dual mirror applications. The corner aperture can hold 1 ” diameter optic and the center one for 20mm diameter optic. Or, use the either one depends on the application. This is a multi-purpose mirror mount. * Clear Quadrant Design. * For both Corner and... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
The Centering mounting plates and holders are compatible with any mount that has an outer diameter of 25 mm. Two fine-pitch screws are provided for adjustment of the centering fixture. Adjustable centering fixture. High precision fine adjustment. Screws with 0.25 mm pitch. Inner ring rotatable. [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Chroma Technology Corp.
Nikon Excitation Filter Ring 18mm (for 91000 cube) [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
The 04MTE series are low-cost mounts that can be easily used with threaded post system to hold optical components of 0.5, 1 or 2 inch diameter. * Low cost, easy to use. * Holds 0.5 (12.7mm), 1 inch (25.4mm) and 2 inch (50.8mm) diameter optics. * 04MTE-0.5(M) without 2 POM struts. [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
- Mount Type: Mirror Mount
from Qioptiq
Mirror mounts in the adjust.x series are available in three different designs to suit individual requirements. The adjust.x small mount has an L-shaped base with M6 connection threads and counterbores for M4 screws. It can be fastened over both of the brackets on the base. The mirror mounts are... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.7 to 25.4
- Mount Type: Mirror Mount
from Chroma Technology Corp.
Nikon Excitation Filter Ring 25mm (for 91001 cube) [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
These specific models are designed for special application which needs a blink or side trace. Combine the right type and left type can design an application which needs two very close incidents or beams traces. * Edge design for special application. * Right and Left types are available. * Lock the... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
Filter support for fast exchange between different filters, without disassembling the tube system. The filter will be glued into the holder and can be slided into the support. For unmouted filter diameter 22.4 mm. Holder in version for 1 or 3 filters available [See More]
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Filter Holder
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 22.4
from Chroma Technology Corp.
Nikon SMZ Stereo [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
This foldable optics mount can be folded in order to let the optics locate in or out of the beam path without the headaches in multiplexed laser experiments. Light switch or beam path selector can also be applied when mirror mounted. High repeatability and fast locating thanks to self-positioning... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Qioptiq
The fle.X-plate is a monolithic adjustment unit with flexures. It is available in different versions: - fle.X-plate XY Al and fle.X-plate XY Steel permit an adjustment range of ± 0.25 mm. Adjustment is carried out using tension and pressure screws, which are subsequently secured in position... [See More]
- Shape: Circular
- Clear Aperture: 12.5
- Adjustment Type: Kinematic
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 12.5
from Chroma Technology Corp.
Nikon Prism-to-dichroic Conversion Mount [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
High resolution M6 x 0.25mm thread pitch hex screw actuators. * Top side drive to save space. * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term. * Tilt/Tip angular range ±3.5 ˚. * For holding 0.5 and 1 diameter optics. * Bottom... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
- Mount Type: Mirror Mount
from Qioptiq
Precision micrometer movement. Coarse angular translation, 360 °. Fine angular translation, 0.25 mm pitch. Color coded knobs. Rod Ø 14 mm included [See More]
- Shape: Circular
- Adjustment Type: Gimbal
- Mount Type: Mirror Mount
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50
from Chroma Technology Corp.
Nikon TE2000/TI2000 [See More]
- Shape: Circular
- Mount Type: Filter Holder
from Artifex Engineering
With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of different size. This spatial filter can be mounted to a post, a base, or an optical table. Objectives are... [See More]
- Shape: Circular
- Mount Type: Microscope Objective Mount
from Qioptiq
For mounting Ø 150 mm optics. Ø 147 mm clear aperture. Mounting options: Central M6 tapped hole for mounting plates or rods. For max. 10 mm or 28 mm optics edge widths [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 150
- Clear Aperture: 147
from Chroma Technology Corp.
Olympus BH2 [See More]
- Shape: Circular
- Mount Type: Filter Holder