Polarizer Mount Optical Mounts

10 Results
AMG Gimbal
from Aerotech, Inc.

Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Precision Polarizer Mount
from Artifex Engineering

The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1 ” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on... [See More]

  • Mount Type: Polarizer Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
  • Shape: Circular
Motorized Rotation Mount
from Qioptiq

The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized rotation. Perfect for polarizers. Servo- or... [See More]

  • Mount Type: Polarizer Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
  • Shape: Circular
AMG LP Gimbal
from Aerotech, Inc.

Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 40.9
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Tilt / Rotary Precision Polarizer Mount
from Artifex Engineering

High-precision designed polarizer mounts provide continuous 360 ˚ rotation in 2 ˚ increments for easy alignment. The polarizer can be locked in place while aligned through a thumbscrew to ensure precise repeatable positioning. Threaded adjustment screws are provided to motion smoothly. Two... [See More]

  • Mount Type: Polarizer Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
  • Shape: Circular
Retaining Mount 31.5 mm
from Qioptiq

For filters, polarization filters, dispersion plates, etc. Stackable thanks to mounting thread on both ends. For all tube elements with the corresponding mount thread. Complete with retaining ring and premounting ring. For optic diameter 31.5 mm. Connecting thread M32.5 x 0.75 [See More]

  • Mount Type: Filter Holder; Polarizer Mount
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 35.1
  • Shape: Circular
  • Maximum Thickness: 11
AOM130 Optical Mount
from Aerotech, Inc.

Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular
Rotary Support
from Qioptiq

For mounting slits, reticles, polarizers, prisms etc., requiring rotational alignment. Lockable. Angular scale graduated in 5 ° increments [See More]

  • Mount Type: Polarizer Mount; Prism Table
  • Maximum Thickness: 22.5
  • Shape: Circular
AOM130M Gimbal
from Aerotech, Inc.

Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]

  • Mount Type: Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Rotary Support 20°
from Qioptiq

The rotary support is available in two versions, with micrometer screw or with fine adjustment screw. The fineadjustment screw with 0.25 mm pitch has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob can be glued in. For mounting... [See More]

  • Mount Type: Filter Holder; Polarizer Mount
  • Shape: Circular
  • Clear Aperture: 25
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25