λ/8 Waveplates and Retardation Plates
from CASTECH, Inc.
• Custom designs for other sizes and coatings are also available upon request. • CASTECH's standard coatings are available. [See More]
- Surface Flatness: λ/8
- Order: Zero
- Retardation: Quarter (optional feature); Half (optional feature)
- Material: Quartz
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision waveplate for solid-state laser systems. CRYSTECH offers quarter- and half-wave plates in a variety of options including Multiple Order Waveplates, Optical Cemented Zero-Order Waveplates, Air-paced Zero-Order Waveplates, True Zero-Order... [See More]
- Surface Flatness: λ/8
- Order: Zero
- Retardation: Quarter (optional feature); Half (optional feature)
- Material: Quartz; MgF2
from CeNing Optics Co., Ltd.
Multiple order waveplates are made from a single crystalline plate, which are designed to give a retardance of several full waves, plus the desired fraction. Multiple order waveplates are more susceptible to change in wavelength and they should not be used more than several nanometers outside of... [See More]
- Surface Flatness: λ/8
- Polarizer Application: Infrared; Visible
- Order: Multiple
- Diameter: 5 to 38.1
from CASTECH, Inc.
• Custom designs for other sizes, coatings and holder are also available upon request. • CASTECH's standard coatings are available. [See More]
- Surface Flatness: λ/8
- Order: Zero
- Retardation: Quarter (optional feature); Half (optional feature)
- Material: Quartz
from Artifex Engineering
Low cost waveplate, sensitive to variations in wavelength and temperature. The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small... [See More]
- Surface Flatness: λ/8
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Retardation: Half
- Wavelength Range: 266 to 1550
from Artifex Engineering
Better performance than low or multiple order waveplates. The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero order waveplate shows better performance than multiple order waveplates. It has broad bandwidth and a lower sensitivity to... [See More]
- Surface Flatness: λ/8
- Order: Zero
- Retardation: Half
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)