10-5 Scratch / Dig Waveplates and Retardation Plates

13 Results
Half Wave Plate, Multiple-Order, Quartz, 12.7 mm Diameter, 1064 nm -- 05RP12-34
from Newport MKS

The 05RP12-34 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter: 12.7
  • Wavelength Range: 1064
  • Clear Aperture: 11.4
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 1064 nm -- 10RP12-34
from Newport MKS

The 10RP12-34 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter: 25.4
  • Wavelength Range: 1064
  • Clear Aperture: 22.8
Zero-Order Waveplate, Half-Wave, Quartz, 12.7 mm Diameter, 1030 nm -- 05RP02-50
from Newport MKS

The 05RP02-50 Zero-Order Quartz Half Wave Plate has λ/2 retardation in a 12.7 mm diameter housing optimized for 1030 nm. Zero-order waveplates are temperature insensitive phase retarders for moderate bandwidth applications. These zero-order wave plates are constructed of two quartz plates,... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter: 12.7
  • Wavelength Range: 1030
  • Clear Aperture: 8
Zero-Order Waveplate, Half-Wave, Quartz, 25.4 mm Diameter, 1030 nm -- 10RP02-50
from Newport MKS

The 10RP02-50 Zero-Order Quartz Half Wave Plate is a temperature insensitive phase retarder for moderate bandwidth 1030 nm applications. This zero-order waveplate is constructed of two quartz plates, air-spaced to allow for use with high-power lasers. The assembly is held in a 1 inch (25.4 mm)... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter: 25.4
  • Wavelength Range: 1030
  • Clear Aperture: 15
Polarizer Optics
from Rainbow Research Optics, Inc.

Your One-Stop Source for Polarizer Optics. From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality polarizer optics and beamsplitters to address applications in the ultraviolet (UV), visible (VIS), and infrared (IR)... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
  • Material: BK7; SF2; UVgr FS
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Polarizer Features: Anti-Reflection Coating
Multi-Order Waveplates
from Rocky Mountain Instrument/RMI Laser

Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Quartz
  • Order: Multiple
  • Polarizer Features: Anti-Reflection Coating
Large Zero Order Waveplate 38.1 & 50.8mm
from Tower Optical Corporation

Tower ’s Large aperture Zero order waveplates provide users with the capability of handling new applications where beam size and/or beam position moves over larger distances. The waveplates described here are air spaced, having a stainless steel spacer between two crystal quartz plates that... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Wavelength Range: 355 to 1064
  • Order: Zero
  • Diameter: 38.1 to 76.2
12.7mm Dia. 1/2 Wave Quartz Waveplate Multiple Order 1064nm -- NT85-086
from Edmund Optics Inc.

Zero Order and Multiple Order Waveplates. 1/4 λ and 1/2 λ Retardance. Mounted in Black Anodized Aluminum Frame. Zero Order Polymer Waveplates Also Available. Available in multiple order and zero order, Quartz Waveplates (Retarders) are ideal for a range of applications. Multiple order... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Order: Multiple
  • Retardation: Half
  • Wavelength Range: 1064
Zero-Order Waveplates
from Rocky Mountain Instrument/RMI Laser

Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Material: Quartz
  • Order: Zero
  • Polarizer Features: Anti-Reflection Coating
Multiple Order Waveplates All Sizes
from Tower Optical Corporation

Tower ’s multiple order waveplates consist of a single plates of laser quality crystal quartz. Because their retardation adds some integer number of waves to the desired fraction ( λ /4, λ /2), they are many times more sensitive to temperature and wavelength than zero order... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Wavelength Range: 237 to 2021
  • Order: Multiple
  • Diameter: 10 to 50.8
Zero Order Waveplate 10mm
from Tower Optical Corporation

Tower ’s 10mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 8mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Wavelength Range: 237 to 2021
  • Order: Zero
  • Diameter: 10 to 25.4
Zero Order Waveplate 17.5mm
from Tower Optical Corporation

Tower ’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Wavelength Range: 237 to 2021
  • Order: Zero
  • Diameter: 17.5 to 25.4
Zero Order Waveplate 25.4mm
from Tower Optical Corporation

Tower ’s 1 ” Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 23mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Wavelength Range: 266 to 1550
  • Order: Zero
  • Diameter: 25.4 to 30