40-20 Scratch / Dig Waveplates and Retardation Plates

10 Results
Achromatic Waveplate, Half-Wave, Polymer, 25.4 mm, 1060 nm, 900-1270 nm -- 10RP42-4
from Newport MKS

The 10RP42-4 Achromatic Zero-order Half Waveplate has λ/2 retardation at the 1060 nm center wavelength, and a ± λ/100 accuracy over the 900-1270 nm wavelength range. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. It is designed to operate... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter: 25.4
  • Wavelength Range: 900 to 1270
  • Clear Aperture: 10.2
Achromatic Zero-Order Waveplates
from CASTECH, Inc.

Achromatic Zero-Order waveplate is made from two different substrate Material such as crystal quartz and magnesium fluoride. For the single material waveplates the working wavelength is very limited because of the dispersion of the material. While Achromatic Zero-Order Waveplate use two different... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Order: Zero
  • Retardation: Quarter (optional feature); Half (optional feature)
  • Material: Quartz
Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 1000-1600 nm -- 10RP52-3B
from Newport MKS

The 10RP52-3B Achromatic Quartz-MgF2 Zero-Order Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing this 18 mm aperture zero-order wave plate has λ/2 retardation over a 1000 to 1600 nm wavelength... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter: 25.4
  • Wavelength Range: 1000 to 1600
  • Clear Aperture: 18
Telecom Waveplates
from CASTECH, Inc.

Telecom waveplates are designed and manufactured specifically to meet the demanding requirements of telecom component designers. CASTECH provides telecom waveplate with many kinds of sizes , they are 91.5µm thick for the half-waveplate and 45.7µm thick for the quarter-waveplate at 1550nm. The... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Order: Zero
  • Retardation: Quarter (optional feature); Half (optional feature)
  • Material: Quartz
Zero-Order Waveplate, Half-Wave, Polymer, 12.7 mm Diameter, 780 nm -- 05RP32-780
from Newport MKS

The 05RP32-780 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 780 nm wavefront quality and λ/2 retardation, while... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter: 12.7
  • Wavelength Range: 780
  • Clear Aperture: 5.1
Zero-Order Waveplate, Half-Wave, Polymer, 25.4 mm Diameter, 1064 nm -- 10RP32-1064
from Newport MKS

The 10RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2 retardation,... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter: 25.4
  • Wavelength Range: 1064
  • Clear Aperture: 17.8
Zero-Order Waveplate, Half-Wave, Polymer, 50.8 mm Diameter, 1064 nm -- 20RP32-1064
from Newport MKS

The 20RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2 retardation,... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter: 50.8
  • Wavelength Range: 1064
  • Clear Aperture: 30.5
Achromatic Air-Spaced Waveplates
from EKSMA OPTICS

Achromatic waveplates are made from two different materials: crystal quartz and magnesium fluoride with highly efficient broadband antireflection coatings in an air spaced design. Retardation tolerance of our achromatic waveplates is better than λ/100 over the entire wavelength range. The... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Wavelength Range: 450 to 1650
  • Retardation: Quarter; Half
  • Clear Aperture: 12.7
1" Dia. Liquid Crystal Retarder 400-700nm Compensated -- NT63-039
from Edmund Optics Inc.

Electrically Controlled Retardance up to ½ λ. Manual or Computer Interface Control. Easy Mounting with 8-32 Tapped Hole. Liquid Crystal Variable Waveplates (Retarders) are constructed using precision polished, optically flat fused silica windows spaced a few microns apart. The cavity... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Wavelength Range: 400 to 700
  • Retardation: Half
  • Operating Temperature: 10 to 50
Achromatic Waveplate
from Foctek Photonics, Inc.

Unlike standard waveplates, Achromatic Waveplates, AWP, provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using two different crystalline materials to yield quarter- or half-wave retardation over a broad spectral range. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Wavelength Range: 450 to 1650
  • Retardation: Quarter; Half
  • Thickness: 8