Multiple Order Waveplates and Retardation Plates
from CeNing Optics Co., Ltd.
Multiple order waveplates are made from a single crystalline plate, which are designed to give a retardance of several full waves, plus the desired fraction. Multiple order waveplates are more susceptible to change in wavelength and they should not be used more than several nanometers outside of... [See More]
- Order: Multiple
- Diameter: 5 to 38.1
- Polarizer Application: Infrared; Visible
- Thickness: 0.3000 to 0.6000
from CASTECH, Inc.
• Wide Temperature Bandwidth. • CASTECH's standard coatings are available. • Custom designs for other sizes and coatings are also available upon request. [See More]
- Order: Multiple
- Material: Quartz
- Retardation: Quarter (optional feature); Half (optional feature)
- Surface Quality: 20-10 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left... [See More]
- Order: Multiple
- Polarizer Features: Anti-Reflection Coating
- Material: Quartz
- Surface Quality: 10-5 Scratch / Dig
from Spectral Optics
Using its revolutionary new Molecular Fusion ™ bonding process, Spectral Optics can now provide zero-order waveplates at prices comparable to ordinary multiple-order waveplate. Zero-order waveplates are far superior in temperature stability and wavelength tolerance, but have traditionally been... [See More]
- Order: Zero; Multiple
from Ross Optical Industries
The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small changes in wavelength or temperature will result in significant changes in the... [See More]
- Order: Multiple
- Polarizer Application: Infrared; Visible; Ultraviolet
- Retardation: Quarter; Half
- Wavelength Range: 266 to 1550
from EKSMA OPTICS
Operate at both first and second Nd:YAG laser harmonics. Retardation tolerance < λ/300 [See More]
- Order: Multiple
- Wavelength Range: 400 to 1064
- Retardation: Quarter; Half
- Clear Aperture: 17
from Edmund Optics Inc.
Zero Order and Multiple Order Waveplates. 1/4 λ and 1/2 λ Retardance. Mounted in Black Anodized Aluminum Frame. Zero Order Polymer Waveplates Also Available. Available in multiple order and zero order, Quartz Waveplates (Retarders) are ideal for a range of applications. Multiple order... [See More]
- Order: Multiple
- Wavelength Range: 1064
- Retardation: Half
- Clear Aperture: 8
from HG Optronics, Inc.
Waveplates (retardation plates or phase shifters) are made from materials which exhibit birefringence. The velocities of the extraordinary and ordinary rays through the birefringent material varies inversely with their refractive indices. This difference in velocities gives rise to a phase... [See More]
- Order: Zero; Multiple
- Retardation: Quarter; Half
from Qioptiq
Made of crystal quartz. Antireflective coating (R < 0.2 % at central wavelength). Wavefront distortion: λ/8 (at 632.8 nm). Surface quality: 2 x 0.063 (20/10 scratch and dig). Parallelism better than 1". Retardation tolerance λ/500 (typical). Type S: Single plate (multiple order). [See More]
- Order: Zero; Multiple
- Polarizer Application: Infrared; Visible
- Retardation: Quarter; Half
- Wavelength Range: 488 to 1064
from Daheng New Epoch Technology, Inc.
Multi-Order Wave plates [See More]
- Order: Multiple
- Diameter: 12.7 to 25.4
- Wavelength Range: 488 to 1550
- Material: Quartz
from Tower Optical Corporation
Tower ’s multiple order waveplates consist of a single plates of laser quality crystal quartz. Because their retardation adds some integer number of waves to the desired fraction ( λ /4, λ /2), they are many times more sensitive to temperature and wavelength than zero order... [See More]
- Order: Multiple
- Diameter: 10 to 50.8
- Wavelength Range: 237 to 2021
- Clear Aperture: 8 to 46
from EKSMA OPTICS
Made from high quallity optical grade crystalline quartz quarter wave and half wave retardation versions available suitable for high and low power laser applications. Retardation plates are supplied mounted and have multilayer dielectric anti-reflection coating on both sides maximising transmission. [See More]
- Order: Multiple
- Wavelength Range: 257 to 1550
- Retardation: Quarter; Half
- Clear Aperture: 17