UV grade fused Silica Waveplates and Retardation Plates
2 Results
Polarizer Optics
from Rainbow Research Optics, Inc.
from Rainbow Research Optics, Inc.
Your One-Stop Source for Polarizer Optics. From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality polarizer optics and beamsplitters to address applications in the ultraviolet (UV), visible (VIS), and infrared (IR)... [See More]
- Material: BK7; SF2; UVgr FS
- Polarizer Features: Anti-Reflection Coating
- Polarizer Application: Infrared; Visible; Ultraviolet
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
210-400nm, Half Fresnel Rhomb Retarders of UV Fused Silica -- 20709-001
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Quarter-wave or half-wave retardance. • Broader wavelength bandwidth than common waveplates (Maximum 2000-15000nm). • Three types of materials are optional: BK7, UV Fused Silica and ZnSe. • Half-wave prisms constructed by two quarter-wave prisms cemented together. •... [See More]
- Material: UVgr FS; UV Fused Silica
- Clear Aperture: 10
- Wavelength Range: 400 to 2.10E8