Achromatic Waveplates and Retardation Plates

4 Results
Achromatic Waveplates
from CeNing Optics Co., Ltd.

Achromatic Waveplates provide a constant phase shift independent of the incident wavelength of light. This wavelength independence is achieved by using two different birefringent crystalline materials. The relative shifts in retardation over the wavelength range are balanced between the two... [See More]

  • Material: Achromatic; Quartz; MgF2
  • Wavelength Range: 400 to 1600
  • Polarizer Application: Infrared; Visible
  • Diameter: 5 to 38.1
Achromatic Retarders
from Qioptiq

Retardations: λ/2 and λ/4. Three different broad wavelength ranges. Cemented. Mounted versions fit to Microbench. Transmission > 86 %. Uncoated; coating available on request. Surface flatness: λ/4 at 633 nm (over clear aperture). Surface quality: 40-20 (5/ 2 x 0.16 according... [See More]

  • Material: Achromatic
  • Polarizer Application: Infrared; Visible
  • Retardation: Quarter
  • Wavelength Range: 400 to 1600
Achromatic Waveplate
from Foctek Photonics, Inc.

Unlike standard waveplates, Achromatic Waveplates, AWP, provide a constant phase shift independent of the wavelength of light that is used. This wavelength independence is achieved by using two different crystalline materials to yield quarter- or half-wave retardation over a broad spectral range. [See More]

  • Material: Achromatic; Quartz; MgF2
  • Wavelength Range: 450 to 1650
  • Retardation: Quarter; Half
  • Thickness: 8
Achromatic Waveplates
from Artifex Engineering

Achromatic half or quater waveplates with a retardation tolerance of λ/100. Extremely broad wavelength range with only one optic. Specifications: Material: Birefringent Crystals. Wavefront distortion: λ /4 @ 632.8nm. Retardation Tolerance: λ /100. Parallelism: <10 arc second... [See More]

  • Material: Achromatic
  • Polarizer Application: Infrared (optional feature); Visible (optional feature)
  • Retardation: Quarter (optional feature); Half (optional feature)
  • Wavelength Range: 450 to 2100