Ultraviolet Waveplates and Retardation Plates
from Electro Optical Components, Inc.
These retardation plates use high optical damage threshold crystal quartz. They are orientated with the optic axis in the plane of the plate and light polarized at 45 ° to the quartz optic axis is resolved into two equal amplitude components that suffer a relative phase retardation due to their... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Wavelength Range: 220 to 2800
- Retardation: Half
- Diameter: 25 to 40
from Ross Optical Industries
The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small changes in wavelength or temperature will result in significant changes in the... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Order: Multiple
- Retardation: Quarter; Half
- Wavelength Range: 266 to 1550
from Rainbow Research Optics, Inc.
Your One-Stop Source for Polarizer Optics. From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality polarizer optics and beamsplitters to address applications in the ultraviolet (UV), visible (VIS), and infrared (IR)... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Polarizer Features: Anti-Reflection Coating
- Material: BK7; SF2; UVgr FS
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
from Foctek Photonics, Inc.
The low(multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This result in a single, physically robust component with desired performance. However, even small changed in wavelength or temperature will result in significant changes in the... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Diameter: 10 to 30
- Wavelength Range: 266 to 1550
- Material: Quartz
from Ross Optical Industries
The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero Order Waveplates show better performance than multiple order waveplates. They show a broader bandwidth and a lower sensitivity to temperature and wavelength changes and should be considered... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Order: Zero
- Retardation: Quarter
- Wavelength Range: 266 to 1550