λ/2 Waveplates and Retardation Plates
from Newport MKS
The 10RP52-3B Achromatic Quartz-MgF2 Zero-Order Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing this 18 mm aperture zero-order wave plate has λ/2 retardation over a 1000 to 1600 nm wavelength... [See More]
- Surface Flatness: λ/2
- Diameter: 25.4
- Wavelength Range: 1000 to 1600
- Clear Aperture: 18
from EKSMA OPTICS
This Zero Order Air-Spaced Plate, made of single crystal quartz, has a clear aperture of 17 mm. For high power laser application. [See More]
- Surface Flatness: λ/2; λ/4
- Wavelength Range: 257 to 1064
- Retardation: Quarter; Half
- Clear Aperture: 17
from Foctek Photonics, Inc.
Dual wavelength waveplate is a multiple waveplate that provide a specific retardance at two different wavelengths, it's particularly useful when used in conjunction with other polarization sensitive components to separate coaxial laser beams of different wavelength. [See More]
- Surface Flatness: λ/2
- Diameter: 12.7 to 25.4
- Retardation: Half
- Material: Quartz
from Ross Optical Industries
The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small changes in wavelength or temperature will result in significant changes in the... [See More]
- Surface Flatness: λ/2
- Order: Multiple
- Retardation: Half
- Polarizer Application: Infrared; Visible; Ultraviolet
from Daheng New Epoch Technology, Inc.
Achromatic Waveplates provide a constant phase shift independent of the wavelength of light that is used. Achromatic Waveplates are formed by using two different birefringent crystalline material quartz and magnesium fluoride. The relative phase difference between the two axes is either λ/4... [See More]
- Surface Flatness: λ/2; λ/4
- Diameter: 25.4
- Wavelength Range: 450 to 2100
- Clear Aperture: 18
from Tower Optical Corporation
Tower ’s achromatic waveplate (AWP) is similar to a zero-order waveplate, which is made from two pieces of crystal quartz except that the AWP is composed of one piece of crystal quartz and one piece of magnesium fluoride, MgF2. Both of these materials are birefringent, however, by proper... [See More]
- Surface Flatness: λ/2; λ/4
- Diameter: 25.4
- Wavelength Range: 465 to 1650
- Clear Aperture: 12
from Qioptiq
Made of crystal quartz. Antireflective coating (R < 0.2 % at central wavelength). Wavefront distortion: λ/8 (at 632.8 nm). Surface quality: 2 x 0.063 (20/10 scratch and dig). Parallelism better than 1". Retardation tolerance λ/500 (typical). Type S: Single plate (multiple order). [See More]
- Surface Flatness: λ/2; λ/4
- Order: Zero; Multiple
- Retardation: Quarter; Half
- Polarizer Application: Infrared; Visible
from EKSMA OPTICS
Zero order wave plates are used to rotate the direction of polarization (with λ/2 plates) or convert linear into circular polarization or vice versa (with λ/4 plates). Zero order wave plates are made from two thin sections which are polished to different thicknesses to have retardation... [See More]
- Surface Flatness: λ/2; λ/4
- Wavelength Range: 257 to 1550
- Retardation: Quarter; Half
- Clear Aperture: 17
from Ross Optical Industries
Made of a single quartz plate that is very thin, true zero order waveplates are provided either by themselves as a single plate for high damage threshold applications (greater than 1 GW/cm2), or as a cemented plate on a BK7 substrate to provide strength. [See More]
- Surface Flatness: λ/2
- Order: Zero
- Retardation: Half
- Polarizer Application: Infrared; Visible
from Daheng New Epoch Technology, Inc.
Crystalline quartz is frequently used for the high quality retardation applications. Air Space Quartz Zero-Order Wave plates consist of two precision polished quartz plates. The fast axes of two plates are orthogonal to each other. The wave plates are insensitive to wavelength, temperature and angle... [See More]
- Surface Flatness: λ/2; λ/4
- Wavelength Range: 355 to 1064
- Order: Zero
- Diameter: 25.4
from Tower Optical Corporation
Tower Optical offers this second series of Achromatic Waveplates (AWP ’s) which are built using 25.4 mm substrates of crystal quartz and magnesium fluoride. These substrates are cemented together. This technique helps to control costs by reducing the number of surfaces requiring AR coating... [See More]
- Surface Flatness: λ/2; λ/4
- Diameter: 25.4 to 30
- Wavelength Range: 465 to 1650
- Clear Aperture: 23
from Ross Optical Industries
The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero Order Waveplates show better performance than multiple order waveplates. They show a broader bandwidth and a lower sensitivity to temperature and wavelength changes and should be considered... [See More]
- Surface Flatness: λ/2
- Order: Zero
- Retardation: Half
- Polarizer Application: Infrared; Visible; Ultraviolet