Hydraulic/Electrohydraulic Thruster Linear Thrusters

5 Results
Four Shaft Thruster (Hydraulic) -- Model 44AE
from Ultramation, Inc.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
  • Stroke or X-Axis Travel: 0.0 to 48
  • Bore Size: 2
Electro Thrust ET Series -- ET32
from Parker Hannifin / Automation / Electromechanical Division - Europe

Stroke lengths up to 2400mm. Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N. Typical repeatability ±0.07mm. Speeds up to 1.3m/s. Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios. High mechanical efficiency (up to 90%). 5... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Rated Speed: 31.5
  • Stroke or X-Axis Travel: 29.53
  • Number of Shafts: One
Movable Housing Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
  • Stroke or X-Axis Travel: 0.0 to 36
  • Bore Size: 1.06
High Force Electrocylinder -- ETH Series
from Parker Hannifin / Automation / Electromechanical Division - Europe

The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic linear actuators:... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Rated Speed: 66.93
  • Stroke or X-Axis Travel: 62.99
  • Number of Shafts: One
Two Shaft Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
  • Stroke or X-Axis Travel: 0.0 to 36
  • Bore Size: 1.06