Water Resistant (Sealed) Linear Thrusters
from Chengdu Fuyu Technology Co., Ltd
Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting tables,... [See More]
- Features: Adjustable Stroke; Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 39.37
- Device Type: Electric Thruster
- Rated Speed: 0.1969 to 0.4724
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 3.94 to 154
- Device Type: Electric Thruster
- Rated Speed: 25.59 to 118
from Chengdu Fuyu Technology Co., Ltd
FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: 41.34 to 118
from Chengdu Fuyu Technology Co., Ltd
FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 3.94 to 154
- Device Type: Electric Thruster
- Rated Speed: 11.81 to 36.61
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Device Type: Electric Thruster
- Rated Speed: 2.36 to 8.66
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 41.34
- Device Type: Electric Thruster
- Rated Speed: 7.87 to 15.75
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Device Type: Electric Thruster
- Rated Speed: 13.78 to 19.69