Electric Thruster Linear Thrusters
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]
- Device Type: Electric Thruster
- Rated Speed: ? to 68.9
- Stroke or X-Axis Travel: 3.94 to 138
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 39.37
- Stroke or X-Axis Travel: 1.97 to 41.34
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Device Type: Electric Thruster
- Rated Speed: 19.69 to 70.87
- Stroke or X-Axis Travel: 3.94 to 138
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting tables,... [See More]
- Device Type: Electric Thruster
- Rated Speed: 0.1969 to 0.4724
- Stroke or X-Axis Travel: 1.97 to 39.37
- Rated Force: 135 to 405
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Device Type: Electric Thruster
- Rated Speed: 25.59 to 118
- Stroke or X-Axis Travel: 3.94 to 154
- Rated Force: ? to 20.23
from Chengdu Fuyu Technology Co., Ltd
FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Device Type: Electric Thruster
- Rated Speed: 41.34 to 118
- Stroke or X-Axis Travel: 3.94 to 138
- Rated Force: ? to 38.22
from Chengdu Fuyu Technology Co., Ltd
FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Device Type: Electric Thruster
- Rated Speed: 11.81 to 36.61
- Stroke or X-Axis Travel: 3.94 to 154
- Rated Force: ? to 13.49
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]
- Device Type: Electric Thruster
- Rated Speed: ? to 78.74
- Stroke or X-Axis Travel: 3.94 to 138
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Device Type: Electric Thruster
- Rated Speed: 31.5 to 98.43
- Stroke or X-Axis Travel: 3.94 to 138
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Device Type: Electric Thruster
- Rated Speed: 2.36 to 8.66
- Stroke or X-Axis Travel: 1.97 to 47.24
- Rated Force: ? to 102
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]
- Device Type: Electric Thruster
- Rated Speed: ? to 68.9
- Stroke or X-Axis Travel: 3.94 to 138
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 39.37
- Stroke or X-Axis Travel: 1.97 to 49.21
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Device Type: Electric Thruster
- Rated Speed: 1.57 to 10.04
- Stroke or X-Axis Travel: 1.97 to 39.37
- Rated Force: 42.26 to 106
from Chengdu Fuyu Technology Co., Ltd
The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 49.21
- Stroke or X-Axis Travel: 1.97 to 59.06
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]
- Device Type: Electric Thruster
- Rated Speed: 13.78 to 19.69
- Stroke or X-Axis Travel: 1.97 to 59.06
- Rated Force: ? to 461
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 39.37
- Stroke or X-Axis Travel: 1.97 to 41.34
- Material: Aluminum
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Device Type: Electric Thruster
- Rated Speed: 7.87 to 15.75
- Stroke or X-Axis Travel: 1.97 to 41.34
- Rated Force: 35.97 to 84.52
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Device Type: Electric Thruster
- Rated Speed: 1.97 to 11.81
- Stroke or X-Axis Travel: 1.97 to 11.81
- Rated Force: ? to 6.74
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Device Type: Electric Thruster
- Rated Speed: 13.78 to 19.69
- Stroke or X-Axis Travel: 1.97 to 59.06
- Rated Force: ? to 461
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Device Type: Electric Thruster
- Rated Speed: 1.97 to 11.81
- Stroke or X-Axis Travel: 1.97 to 11.81
- Rated Force: ? to 6.74
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Device Type: Electric Thruster
- Rated Speed: 1.97 to 11.81
- Stroke or X-Axis Travel: 1.97 to 7.87
- Rated Force: ? to 6.74