Steel Linear Thrusters

7 Results
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Material: Aluminum; Steel
  • Stroke or X-Axis Travel: 1 to 6
  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
Four Shaft Thruster (Hydraulic) -- Model 44AE
from Ultramation, Inc.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 48
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
Linear Thrusters -- ET-Series
from R&I Manufacturing Co.

DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and... [See More]

  • Material: Aluminum; Steel
  • Operating Pressure: 100
  • Device Type: Pneumatic Thruster (optional feature)
  • Bore Size: 0.5620 to 1.5
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]

  • Material: Aluminum; Steel
  • Stroke or X-Axis Travel: 1 to 8
  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
Movable Housing Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 36
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
Linear Thrusters -- LT-Series
from R&I Manufacturing Co.

DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES. DURA-THRUST LT Series are internally powered... [See More]

  • Material: Aluminum; Steel
  • Bore Size: 0.4370 to 1.12
  • Device Type: Pneumatic Thruster (optional feature)
  • Shaft Diameter: 0.2500 to 0.7500
Two Shaft Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 36
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500