Aluminum Linear Thrusters

38 Results
GRC Guide Rod Cylinders
from Compact Automation

Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 2 to 8
  • Device Type: Pneumatic Thruster
  • Bore Size: 0.5000 to 2.5
Guided Air Cylinders -- GC 3000
from Compact Automation

GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 0.3937 to 5.91
  • Device Type: Pneumatic Thruster
  • Bore Size: 0.4724 to 1.57
Guided Cylinders -- GC 2000
from Compact Automation

Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 0.1250 to 3
  • Device Type: Pneumatic Thruster
  • Operating Pressure: 250
Guided Slides -- GS_10
from Compact Automation

Features: Slim compact Design. High load capacity, long life. 5 Bore sizes. Stroke lengths up to 75mm (3 ”). Longer strokes available upon request. Imperial and metric mounting styles. Self-lubricating composite bearings. External urethane pads (retract stroke). Internal urethane cushions... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 0.4724 to 1.57
  • Device Type: Pneumatic Thruster
  • Operating Pressure: 20 to 150
Four Shaft Thruster (Hydraulic) -- Model 44AE
from Ultramation, Inc.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 48
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Material: Aluminum; Steel
  • Stroke or X-Axis Travel: 1 to 6
  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
Linear Actuator--Belt Driven/High Speed/Double Track -- FTB12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeat positioning accuracy: ±0.05mm. Horizontal rated load: 10kg. Rail specification: double rail W12xH8. Vertical rated load: Please contact us for special requirements. Screw/belt specifications: HTD5M-15. Rated load 0ise: 70dB-80dB. Lead: 35mm. Acceleration: 3000mm/s. [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: ? to 68.9
Linear Thrusters -- ET-Series
from R&I Manufacturing Co.

DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and... [See More]

  • Material: Aluminum; Steel
  • Operating Pressure: 100
  • Device Type: Pneumatic Thruster (optional feature)
  • Bore Size: 0.5620 to 1.5
Compact Pneumatic Thruster Slide -- OSP
from PHD, Inc.

PHD Optimax ® Series OSP Compact Pneumatic Thruster Slides are robust linear actuators designed for high performance applications where slide length is a concern. The Series OSP Thruster Slide is available in eight bore sizes with incremental travel lengths to fit a variety of applications. [See More]

  • Material: Aluminum
  • Rated Speed: 1.97 to 19.69
  • Device Type: Pneumatic Thruster
  • Operating Pressure: 14.5 to 145
Power-Block2 Cylinder -- PB208
from Tolomatic

Easy base mounting, composite or linear bearings, 10,000,000 cycle rating [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Device Type: Pneumatic Thruster
  • Operating Pressure: ? to 100
Electro Thrust ET Series -- ET32
from Parker Hannifin / Automation / Electromechanical Division - Europe

Stroke lengths up to 2400mm. Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N. Typical repeatability ±0.07mm. Speeds up to 1.3m/s. Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios. High mechanical efficiency (up to 90%). 5... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 29.53
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Rated Speed: 31.5
Movable Housing Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 36
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]

  • Material: Aluminum; Steel
  • Stroke or X-Axis Travel: 1 to 8
  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Device Type: Electric Thruster
  • Rated Speed: 9.84 to 39.37
Linear Thrusters -- LT-Series
from R&I Manufacturing Co.

DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES. DURA-THRUST LT Series are internally powered... [See More]

  • Material: Aluminum; Steel
  • Bore Size: 0.4370 to 1.12
  • Device Type: Pneumatic Thruster (optional feature)
  • Shaft Diameter: 0.2500 to 0.7500
Light Duty Pneumatic Thruster Slide -- OSX
from PHD, Inc.

The PHD Optimax ® Series Light Duty Pneumatic Thruster Slide is designed to be extremely versatile and economical for use in any industry. The Series OSX Thruster Slide is available in 5 bore sizes with 7 travel lengths to fit a variety of applications. Benefits. 5 bore sizes with up to 7... [See More]

  • Material: Aluminum
  • Rated Speed: 1.97 to 19.69
  • Device Type: Pneumatic Thruster
  • Operating Pressure: 14.5 to 101
High Force Electrocylinder -- ETH Series
from Parker Hannifin / Automation / Electromechanical Division - Europe

The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic linear actuators:... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 62.99
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Rated Speed: 66.93
Two Shaft Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Material: Aluminum; Steel; Stainless Steel (optional feature)
  • Stroke or X-Axis Travel: 0.0 to 36
  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
Linear Actuator--Double-axis/Belt Driven/Lightweight -- FPB50
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: 19.69 to 70.87
Pneumatic Thruster Slide -- OSD
from PHD, Inc.

PHD Optimax ® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 0.0394 to 0.3937
  • Device Type: Pneumatic Thruster
  • Rated Speed: 50
Linear Actuator--Electric/Pull and Push/DC Motor -- FTG50
from Chengdu Fuyu Technology Co., Ltd

Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting tables,... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Device Type: Electric Thruster
  • Rated Speed: 0.1969 to 0.4724
Linear Actuator--High Speed/Belt Driven/Stepper Motor -- FBL80
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 154
  • Device Type: Electric Thruster
  • Rated Speed: 25.59 to 118
Linear Guide Rail--Dual Rail/Four Slider/Belt Driven -- FBL100
from Chengdu Fuyu Technology Co., Ltd

FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: 41.34 to 118
Linear Guide Rail--Long Stroke/Belt Driven/Aluminium -- FBL60
from Chengdu Fuyu Technology Co., Ltd

FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 154
  • Device Type: Electric Thruster
  • Rated Speed: 11.81 to 36.61
Linear Guide--Dual Rails/Good Stability/Long Stroke -- FTB14
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: ? to 78.74
Linear Guide--High Speed/Low Noise/Timing-belt -- FPB45
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: 31.5 to 98.43
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Device Type: Electric Thruster
  • Rated Speed: 2.36 to 8.66
Linear Module--Belt Driven/High Speed/Low Noise -- FTB10
from Chengdu Fuyu Technology Co., Ltd

Main Feature]. The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area]. Laser cutting machine, PV back sheet... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 3.94 to 138
  • Device Type: Electric Thruster
  • Rated Speed: ? to 68.9
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Device Type: Electric Thruster
  • Rated Speed: 9.84 to 39.37
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Device Type: Electric Thruster
  • Rated Speed: 1.57 to 10.04
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Device Type: Electric Thruster
  • Rated Speed: 9.84 to 49.21
Linear Positioning System--Motor/Ball Screw/Belt Drive -- Aluminum Alloy Table
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Device Type: Electric Thruster
  • Rated Speed: 13.78 to 19.69
Linear Rail Guide--Aluminum/High Precision/Ball Screw -- FTH10
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Device Type: Electric Thruster
  • Rated Speed: 9.84 to 39.37
Linear Rail Guide--Good Repeatability/Enclosed Structure -- FSL60
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Device Type: Electric Thruster
  • Rated Speed: 7.87 to 15.75
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Device Type: Electric Thruster
  • Rated Speed: 1.97 to 11.81
Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Device Type: Electric Thruster
  • Rated Speed: 13.78 to 19.69
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Device Type: Electric Thruster
  • Rated Speed: 1.97 to 11.81
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Material: Aluminum
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Device Type: Electric Thruster
  • Rated Speed: 1.97 to 11.81