Two Linear Thrusters

10 Results
Linear Thrusters -- ET-Series
from R&I Manufacturing Co.

DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and... [See More]

  • Device Type: Pneumatic Thruster (optional feature)
  • Bore Size: 0.5620 to 1.5
  • Operating Pressure: 100
  • Shaft Diameter: 0.2500 to 0.7500
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
  • Stroke or X-Axis Travel: 1 to 6
  • Operating Pressure: 30 to 120
Compact Pneumatic Thruster Slide -- OSP
from PHD, Inc.

PHD Optimax ® Series OSP Compact Pneumatic Thruster Slides are robust linear actuators designed for high performance applications where slide length is a concern. The Series OSP Thruster Slide is available in eight bore sizes with incremental travel lengths to fit a variety of applications. [See More]

  • Device Type: Pneumatic Thruster
  • Operating Pressure: 14.5 to 145
  • Rated Speed: 1.97 to 19.69
  • Number of Shafts: Two
Movable Housing Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
  • Stroke or X-Axis Travel: 0.0 to 36
  • Bore Size: 1.06
Power-Block2 Cylinder -- PB208
from Tolomatic

Easy base mounting, composite or linear bearings, 10,000,000 cycle rating [See More]

  • Device Type: Pneumatic Thruster
  • Operating Pressure: ? to 100
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Bore Size: 0.5000
Linear Thrusters -- LT-Series
from R&I Manufacturing Co.

DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES. DURA-THRUST LT Series are internally powered... [See More]

  • Device Type: Pneumatic Thruster (optional feature)
  • Shaft Diameter: 0.2500 to 0.7500
  • Bore Size: 0.4370 to 1.12
  • Number of Shafts: Two
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]

  • Device Type: Pneumatic Thruster
  • Rated Speed: 1 to 40
  • Stroke or X-Axis Travel: 1 to 8
  • Operating Pressure: 30 to 120
Light Duty Pneumatic Thruster Slide -- OSX
from PHD, Inc.

The PHD Optimax ® Series Light Duty Pneumatic Thruster Slide is designed to be extremely versatile and economical for use in any industry. The Series OSX Thruster Slide is available in 5 bore sizes with 7 travel lengths to fit a variety of applications. Benefits. 5 bore sizes with up to 7... [See More]

  • Device Type: Pneumatic Thruster
  • Operating Pressure: 14.5 to 101
  • Rated Speed: 1.97 to 19.69
  • Number of Shafts: Two
Two Shaft Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Device Type: Hydraulic/Electrohydraulic Thruster
  • Operating Pressure: 0.0 to 500
  • Stroke or X-Axis Travel: 0.0 to 36
  • Bore Size: 1.06
Pneumatic Thruster Slide -- OSD
from PHD, Inc.

PHD Optimax ® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is... [See More]

  • Device Type: Pneumatic Thruster
  • Rated Speed: 50
  • Stroke or X-Axis Travel: 0.0394 to 0.3937
  • Operating Pressure: 20 to 150