Double Carriage Linear Thrusters
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: ? to 78.74
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed) (optional feature)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: 19.69 to 70.87
from Chengdu Fuyu Technology Co., Ltd
FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy. [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: 41.34 to 118
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong stability and high... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: ? to 78.74
from Chengdu Fuyu Technology Co., Ltd
Main Feature]. FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area]. Laser cutting machine, PV back sheet cutting... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Side Motor / Mount (optional feature); Water Resistant (Sealed) (optional feature)
- Stroke or X-Axis Travel: 3.94 to 138
- Device Type: Electric Thruster
- Rated Speed: 31.5 to 98.43
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
- Stroke or X-Axis Travel: 1.97 to 49.21
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 39.37
from Chengdu Fuyu Technology Co., Ltd
The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]
- Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position (optional feature); Side Motor / Mount (optional feature)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Device Type: Electric Thruster
- Rated Speed: 9.84 to 49.21