Three Linear Thrusters
from Compact Automation
Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]
- Device Type: Pneumatic Thruster
- Bore Size: 0.5000 to 2.5
- Stroke or X-Axis Travel: 2 to 8
- Number of Shafts: Three
from Compact Automation
GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]
- Device Type: Pneumatic Thruster
- Bore Size: 0.4724 to 1.57
- Stroke or X-Axis Travel: 0.3937 to 5.91
- Number of Shafts: Three
from Compact Automation
Features: Slim compact Design. High load capacity, long life. 5 Bore sizes. Stroke lengths up to 75mm (3 ”). Longer strokes available upon request. Imperial and metric mounting styles. Self-lubricating composite bearings. External urethane pads (retract stroke). Internal urethane cushions... [See More]
- Device Type: Pneumatic Thruster
- Operating Pressure: 20 to 150
- Stroke or X-Axis Travel: 0.4724 to 1.57
- Bore Size: 0.3937