Bumpers / Cushions Linear Thrusters
from Compact Automation
Features: Slim compact Design. High load capacity, long life. 5 Bore sizes. Stroke lengths up to 75mm (3 ”). Longer strokes available upon request. Imperial and metric mounting styles. Self-lubricating composite bearings. External urethane pads (retract stroke). Internal urethane cushions... [See More]
- Features: Adjustable Stroke (optional feature); Bumpers / Cushions
- Stroke or X-Axis Travel: 0.4724 to 1.57
- Device Type: Pneumatic Thruster
- Operating Pressure: 20 to 150
from R&I Manufacturing Co.
DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Integral Sensor; Non-rotating
- Operating Pressure: 100
- Device Type: Pneumatic Thruster (optional feature)
- Bore Size: 0.5620 to 1.5
from PHD, Inc.
PHD Optimax ® Series OSP Compact Pneumatic Thruster Slides are robust linear actuators designed for high performance applications where slide length is a concern. The Series OSP Thruster Slide is available in eight bore sizes with incremental travel lengths to fit a variety of applications. [See More]
- Features: Bumpers / Cushions; Magnetic Switch (optional feature)
- Rated Speed: 1.97 to 19.69
- Device Type: Pneumatic Thruster
- Operating Pressure: 14.5 to 145
from Tolomatic
Easy base mounting, composite or linear bearings, 10,000,000 cycle rating [See More]
- Features: Bumpers / Cushions; Magnetic Switch; Non-rotating
- Stroke or X-Axis Travel: 0.5000 to 4
- Device Type: Pneumatic Thruster
- Operating Pressure: ? to 100
from R&I Manufacturing Co.
DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES. DURA-THRUST LT Series are internally powered... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Integral Sensor; Non-rotating
- Bore Size: 0.4370 to 1.12
- Device Type: Pneumatic Thruster (optional feature)
- Shaft Diameter: 0.2500 to 0.7500
from PHD, Inc.
The PHD Optimax ® Series Light Duty Pneumatic Thruster Slide is designed to be extremely versatile and economical for use in any industry. The Series OSX Thruster Slide is available in 5 bore sizes with 7 travel lengths to fit a variety of applications. Benefits. 5 bore sizes with up to 7... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Magnetic Switch (optional feature)
- Rated Speed: 1.97 to 19.69
- Device Type: Pneumatic Thruster
- Operating Pressure: 14.5 to 101
from PHD, Inc.
PHD Optimax ® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Magnetic Switch (optional feature)
- Stroke or X-Axis Travel: 0.0394 to 0.3937
- Device Type: Pneumatic Thruster
- Rated Speed: 50